- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Package / Case
- Color
- Interface
- Resolution
- Pixel Size
- Frames per Second
- Supplier Device Package
Attribute column
Categories
Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Alternate PN | Approvals | Base Product Number | Brand | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of I/Os | Number of Macrocells | Package | Power Dissipation (Max) | Product Status | RoHS | Screw Head | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Composition | Color | Applications | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Current - Supply (Max) | Housing Color | Note | Programmable Type | Interface | Number of Circuits | Plating | Memory Size | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Access Time | Voltage - Clamping (Max) @ Ipp | Data Rate | Voltage - Reverse Standoff (Typ) | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Unidirectional Channels | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Thread Size | Resolution | Input | Product Type | Ratio - Input:Output | Includes | Capacitance @ Frequency | Number of Gates | PLL | Differential - Input:Output | Divider/Multiplier | Outside Diameter | Bus Directional | Retransmit Capability | FET Feature | FWFT Support | Voltage Supply - Internal | Programmable Flags Support | Expansion Type | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Overall Length | Frames per Second | Pixel Size | Product | Features | Product Category | Length | Height (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 992 |
| - | Surface Mount | 64-LQFP | - | - | - | 64-TQFP (14x14) | - | - | - | - | 7C4205 | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | CY7C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | Synchronous | 45mA | - | - | - | - | - | - | 4.5K (256 x 18) | - | - | - | - | - | 10ns | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | - | No | - | Yes | Depth, Width | - | - | - | - | 3.5µm x 3.5µm | - | - | - | - | - | - | ||
![]() 17197 Allied Vision | In Stock | - | - | Free Hanging (In-Line) | Module | - | Circular | Stainless Steel | Module | - | - | - | - | TV06RQK | - | 8 Quadrax | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | 1.157 L x 1.157 W (29.40mm x 29.40mm) | - | - | Plug Housing | For Female Sockets | 4 (Quadrax) | - | Monochrome, RGB | - | Threaded | - | Crimp | - | - | A | Shielded | Environment Resistant | - | - | Passivated | 21-75 | - | - | Silver | Contacts Not Included | - | CSI-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2464 x 2064 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81 | 2.74µm x 2.74µm | - | Coupling Nut, Firewall Usage, Self Locking | - | - | 1.004 (25.50mm) | - | ||
![]() NE2D_RGB_V90F4.0_2M OSRAM | In Stock | - | - | - | Module | - | - | - | - | - | - | - | UL | NE2D_RGB | - | - | - | - | - | - | - | - | - | - | Cooper | 13077836 | ams OSRAM | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | NanEye | - | - | - | - | - | - | Stainless Steel | RGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 x 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 Inches | 55 | 3µm x 3µm | - | - | - | - | - | - | ||
![]() 1416-6 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LS15K-5MIA OSRAM | In Stock | - | - | Surface Mount | 256-BGA | - | - | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | 212 | 512 | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000A | - | Active | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | EPM7512 | - | - | - | - | - | - | - | In System Programmable | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | 12.0ns | 32 | - | - | 5.6µm x 5.6µm | - | - | - | - | - | - | ||
![]() 11877 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | - | - | - | - | Heyco | - | 100A (Tc) | 4V, 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 3.8W (Ta), 130W (Tc) | - | Details | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 7 mOhm @ 60A, 10V | 2.5V @ 250µA | 3500pF @ 25V | - | 110nC @ 4.5V | 30V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11879 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | - | - | - | - | Heyco | - | 50A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 3.7W (Ta), 190W (Tc) | - | Details | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 18 mOhm @ 43A, 10V | 4V @ 250µA | 2400pF @ 25V | - | 110nC @ 10V | 60V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11883 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | - | - | - | - | Heyco | - | 11A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 170W (Tc) | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 520 mOhm @ 6.6A, 10V | 4V @ 250µA | 1423pF @ 25V | - | 52nC @ 10V | 500V | ±30V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11884 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | - | - | - | I2PAK | - | - | - | - | - | Heyco | - | 31A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 3.1W (Ta), 200W (Tc) | - | Details | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 82 mOhm @ 18A, 10V | 5.5V @ 250µA | 2370pF @ 25V | - | 110nC @ 10V | 200V | ±30V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11914 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | - | - | - | I2PAK | - | - | - | - | - | Heyco | - | 10A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | -- | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Active | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 550 mOhm @ 6A, 10V | 4V @ 250µA | 1100pF @ 25V | - | 39nC @ 10V | 400V | ±30V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11911 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | - | - | - | - | Heyco | - | 5.5A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 3.1W (Ta), 74W (Tc) | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 1 Ohm @ 3.3A, 10V | 4V @ 250µA | 700pF @ 25V | - | 38nC @ 10V | 400V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11916 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | - | - | - | - | Heyco | - | 8.1A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 3.1W (Ta), 74W (Tc) | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 450 mOhm @ 5.1A, 10V | 4V @ 250µA | 770pF @ 25V | - | 41nC @ 10V | 250V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11917 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | - | - | - | I2PAK | - | - | - | - | - | Heyco | - | 4.4A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | -- | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Active | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 1.1 Ohm @ 2.6A, 10V | 4V @ 250µA | 260pF @ 25V | - | 14nC @ 10V | 250V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11874 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | - | - | - | TO-247AD (IXFH) | - | - | - | - | - | Heyco | - | 35A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 300W (Tc) | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | Obsolete | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 100 mOhm @ 500mA, 10V | 4V @ 4mA | 4800pF @ 25V | - | 200nC @ 10V | 300V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11875 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | - | - | - | TO-247-3 | - | - | - | - | - | Heyco | - | 6.1A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 190W (Tc) | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Obsolete | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2 Ohm @ 3.6A, 10V | 4V @ 250µA | 2800pF @ 25V | - | 190nC @ 10V | 1000V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 11943 HEYCO PRODUCTS | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | SOT-227B | - | - | - | - | - | Heyco | - | 180A (Tc) | 10V | EAR99 | 1000 | - | - | Unavailable | - | Heyco | - | - | - | - | - | - | 700W (Tc) | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | Active | - | - | - | - | - | - | - | - | Hardware | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 10 mOhm @ 500mA, 10V | 4V @ 8mA | 22000pF @ 25V | - | 660nC @ 10V | 200V | ±20V | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | ||
![]() 14159 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | PMLL 28-125-1 | - | - | Heyco | - | - | - | - | 10000 | 133.3MHz | - | - | - | Heyco | - | - | Push Mount | - | - | - | - | - | Details | - | - | 0.317466 oz | 0°C ~ 70°C | Tube | -- | - | Obsolete | - | - | Clock Multiplier, Zero Delay Buffer | - | - | - | - | - | Wire & Cable Management | - | - | 3 V ~ 3.6 V | - | - | - | IDT23S08-5 | CMOS, LVTTL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVTTL | Cable Tie Mounts | 1:8 | - | - | - | Yes with Bypass | No/No | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | Twist Tie Mounts | - | Cable Tie Mounts | - | - | - | ||
![]() 11500 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | Heyco | - | - | - | EAR99 | 1000 | - | - | Unavailable | -- | Heyco | - | - | - | - | - | - | - | - | Details | Phillips | HEYClip | - | - | - | * | - | Active | -- | - | - | - | - | Natural | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | - | Screws & Fasteners | - | - | - | - | - | - | - | 5.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | Screws & Fasteners | 8.5 mm | - | - | ||
![]() 11501 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | Heyco | - | - | - | EAR99 | 1000 | - | - | Unavailable | -- | Heyco | - | - | - | - | - | - | - | - | Details | Phillips | HEYClip | - | - | - | * | - | Active | -- | - | - | - | - | Natural | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 | - | - | Screws & Fasteners | - | - | - | - | - | - | - | 7.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | Screws & Fasteners | 9.5 mm | - | - | ||
![]() 11503 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-XFDFN | - | - | - | 6-XSON, SOT886 (1.45x1) | Nylon | - | - | - | - | Heyco | - | - | - | EAR99 | 1000 | - | - | Unavailable | -- | Heyco | - | - | - | - | - | - | - | - | Details | Phillips | HEYClip | - | -- | Tape & Reel (TR) | -- | - | Obsolete | -- | - | Steering (Rail to Rail) | - | - | Natural | General Purpose | - | Hardware | - | - | - | - | - | - | IP4286 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 6V | -- | -- | - | -- | - | -- | - | - | - | - | 4 | - | - | - | M6 | - | - | Screws & Fasteners | - | - | -- | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | Screws & Fasteners | 15 mm | - | - |