- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Package / Case
- Color
- Interface
- Resolution
- Pixel Size
- Frames per Second
- Supplier Device Package
Attribute column
Categories
Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Shell Material | Supplier Device Package | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Description/Function | Dimensions | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Installed RAM | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of frames per second | Package | Part # Aliases | Product Status | RoHS | Shell Sizes | Tradename | Unit Weight | Video Format Supported | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Termination Style | Function | Operating Supply Voltage | Dielectric | Failure Rate | Note | Interface | Operating Supply Current | Utilized IC / Part | Supplied Contents | Resolution | Product Type | Sensor Type | Contents | Sensitivity | Platform | Embedded | Shell Plating | Sensing Range | Contact Arrangement | Frames per Second | Pixel Size | Product | Mounting Angle | Features | Interconnect System | Suggested Programming Environment | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QC-DB-S00006 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Open-Q IMX258 Camera Module (20mm flex) | 20.85 mm x 8.50 mm | 4224 x 3136 | 1 | - | MIPI | - | - | - | - | - | - | - | - | - | - | - | Details | - | Open-Q | - | Open-Q IMX258 | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Camera Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() TREK-134-BH01A0E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 mm x 28.5 mm x 38.25 mm | 720 | 1 | - | - | - | + 85 C | - | - | - 30 C | - | - | 30 fps | - | - | - | - | - | - | - | - | - | - | - | TREK-134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V/24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind Spot Detection Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() TREK-134-LH01A0E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5 mm x 28.5 mm x 38.25 mm | 720 | 1 | - | - | - | + 85 C | - | - | - 30 C | - | - | 30 fps | - | - | - | - | - | - | - | - | - | - | - | TREK-134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V/24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind Spot Detection Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() 82637BRPLHV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Camera Module | - | 848 x 800 | 5 | - | USB | - | + 35 C | - | - | 0 C | - | - | - | - | 999AXJ | - | Details | - | RealSense | 2.116438 oz | RAW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tracking Cameras | - | - | - | - | - | - | - | - | - | - | ||
![]() QCAM-GM0640-120CE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 x 480 | - | - | Ethernet | - | - | - | - | - | - | - | 120 fps | - | - | - | Details | - | - | - | Color | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635DSD455MP Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Camera Module | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 999WCR | - | Details | - | RealSense | - | - | - | - | Bulk | D400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635DSD405 Intel | 2574 | - | - | - | - | - | - | - | - | - | - | - | - | Camera Module | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 99ACXC | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cameras | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635DSD455 Intel | 2496 | - | - | - | - | - | - | - | - | - | - | - | - | Camera Module | - | - | 5 | - | - | - | - | - | - | - | D455 | - | - | - | 999WCT | - | Details | - | RealSense | - | - | - | - | Bulk | D400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCM03-BCW United Chemi-Con | 2046 |
| - | - | - | - | - | - | - | - | - | - | - | It has Vertical 648 Pixels, Horizontal 488 Pixels | - | VGA 640 x 480 | 100 | - | - | - | + 80 C | Flash | - | - 30 C | - | - | - | - | - | - | - | - | - | - | Color | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | 47 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS Camera Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() 82634TDSHVMI Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Camera Module | - | 480 x 360, 1920 x 1080 | 100 | - | USB | - | + 50 C | - | - | 0 C | - | - | 30 fps, 60 fps | - | 950802 | - | Details | - | RealSense | 0.288000 oz | QVGA | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Camera Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635DSASICBDIF Intel | 210 |
| - | - | - | - | - | - | - | - | - | - | - | Camera Module | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | 99A2NX | - | Details | - | RealSense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RealSense Vision Processor D4 Board V3 | - | - | - | - | - | - | - | - | - | - | ||
![]() SEN-16989 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Image Sensor Sensor Evaluation Board | - | 320 x 240, 2592 x 1944 | 1 | 32 MB | CAN, I2C, SPI, USB | - | - | SDRAM | SparkFun Electronics | - | - | - | 25 fps to 50 fps | Bulk | - | Active | - | - | - | - | QVGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 5V | - | - | 3.3 V, 3.7 V, 5 V | - | - | - | I²C, Serial, SPI | - | OV5640 | Board(s), Accessories | - | - | Image Sensor | - | - | - | Yes, MCU, 32-Bit | - | - | - | - | - | OpenMV Cam H7 Plus | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635D435IDKMP Intel | 2887 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 x 1080 | 30 | - | CSI, GPIO, I2C, SPI, USB | - | + 35 C | - | - | 0 C | - | - | 90 fps | - | 999AXG | - | Details | - | RealSense | - | RGB | - | - | Bulk | D400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depth Cameras | - | - | - | - | - | - | - | - | - | - | ||
![]() U121 M5Stack | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | M5Stack PoE Camera W/O Wi-Fi (OV2640) | - | 1600 x 1200 | - | 8 MB | SPI | - | + 65 C | PSRAM | M5Stack Technology Co., Ltd. | 0 C | - | - | - | Bulk | - | Active | Details | - | M5Stack PoE Camera W/O WiFi(OV2640) | - | RAW, RGB, YCbCr | - | - | - | CAMERA | - | - | - | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | - | Camera | 5 V | - | - | - | - | - | ESP32, OV2640, W5500 | - | - | - | - | Board(s), Accessories | - | M5Stack | - | - | - | - | - | - | PoE Cameras | - | - | Grove, HY2.0-4P | Arduino, ESP-IDF, UIFlow | - | - | - | - | - | - | ||
![]() 97-00100-00100 Teledyne LeCroy | In Stock | - | - | Gold | - | Steel | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 3 | - | - | Positronic | - | - | Teledyne FLIR Commercial Systems | - | - | Bracket | - | Bulk | - | Obsolete | N | 5 | - | - | - | - | - | - | CBD | - | - | - | - | - | - | - | 36 Position | - | - | 3 Row | Male | - | - | D-Sub Connectors | - | Solder Tail | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | Zinc | - | 36W4 | - | - | - | Right Angle | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
![]() 14621 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14162 TE Connectivity | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | Knowles Novacap | 0.68 nF | 1210 | 3225 | Class 1 | - | - | - | 3000 | - | - | Knowles | + 160 C | - | - | - 55 C | - | - | - | - | 1210F681J501PHT ROHS ONLY | - | Details | - | - | 0.003527 oz | - | 500 VDC | - | Reel | C0G(NP0) High Temperature | - | 5 % | - | Standard | - | Commercial Chip Capacitor | - | - | - | - | - | - | - | 680 pF | Capacitors | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | - | 3.18 mm | 2.54 mm | - | ||
![]() NE2D_B&W_V90F6.0_3M OSRAM | In Stock | - | - | - | Module | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | ams OSRAM | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | NanEye | - | - | - | - | - | - | - | - | - | Monochrome | - | - | - | - | Tools | - | - | - | - | - | - | - | LVDS | - | - | - | 250 x 250 | Extraction / Insertion Tools | - | - | - | - | - | - | - | - | 55 | 3µm x 3µm | Insertion Tools | - | - | - | - | Extraction, Removal & Insertion Tools | - | - | - | - | - | ||
![]() NE2D_BW_V90F2.7_NB2M OSRAM | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | RS73G2BRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±50ppm/°C | - | 442 kOhms | - | Thick Film | Monochrome | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 250 x 250 | - | - | - | - | - | - | - | - | - | 55 | 3µm x 3µm | - | - | Automotive AEC-Q200 | - | - | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | 2 x 4096 | - | - | - | - | - | - | - | - | - | 80000 | 7µm x 7µm | - | - | - | - | - | - | - | - | - | - | - |