- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Package / Case
- Color
- Interface
- Resolution
- Pixel Size
- Frames per Second
- Supplier Device Package
Attribute column
Categories
Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Display Resolution - Pixels | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of frames per second | Package | Product Status | Video Format Supported | Series | Size / Dimension | Type | Color | Function | Operating Supply Voltage | Interface | Utilized IC / Part | Resolution | Contents | Platform | Frames per Second | Pixel Size | Product | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17222 Allied Vision | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | Allied Vision, Inc. | - | - | Bulk | Active | - | Alvium 1800 U-291m | 1.157 L x 1.157 W (29.40mm x 29.40mm) | CMOS | Monochrome | - | - | USB 3.0 | - | 1944 x 1472 | - | - | 141 | 4.5µm x 4.5µm | - | 1.504 (38.20mm) | ||
Tiny WHSL | In Stock | - | - | - | Module | - | DR2X4 | - | - | - | - | ams OSRAM | - | - | Bulk | Active | - | - | - | CMOS | Monochrome | - | - | Serial | - | 2 x 4096 | - | - | 80000 | 7µm x 7µm | - | - | ||
![]() NE2D_B&W_V90F2.7_SGA OSRAM | In Stock | - | - | - | Module | - | - | - | - | - | - | ams OSRAM | - | - | Tray | Obsolete | - | NanEye | - | - | Monochrome | - | - | LVDS | - | 250 x 250 | - | - | 55 | 3µm x 3µm | - | - | ||
![]() F430-F190M03M-SRS Omron | In Stock | - | - | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | Ethernet | + 45 C | - | 0 C | 52 fps | - | - | Monochrome | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | Smart Cameras | - | ||
![]() F430-F050W03M-NNA Omron | In Stock | - | - | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | Ethernet | + 45 C | - | 0 C | 52 fps | - | - | Monochrome | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | Smart Cameras | - | ||
![]() F420-F102W03M-NNA Omron | In Stock | - | - | - | - | - | - | 44.5 mm � 38.1 mm � 25.4 mm | 752 x 480 | RS-232, USB | + 45 C | - | 0 C | 52 fps | - | - | Monochrome | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | Smart Cameras | - | ||
![]() U121-B M5Stack | In Stock | - | - | - | - | - | - | 64 mm x 24 mm x 18 mm | - | Ethernet | - | M5Stack Technology Co., Ltd. | - | - | Retail Package | Active | - | - | - | Sensor | - | Camera | - | - | ESP32, OV2640, W5500 | - | Board(s), Accessories | M5Stack | - | - | Camera Modules | - | ||
![]() NE2D_RGB_F2.8_FOV120 OSRAM | In Stock | - | - | - | Module | - | - | - | - | - | - | ams OSRAM | - | - | Bulk | Obsolete | - | NanEye | - | - | RGB | - | - | LVDS | - | 250 x 250 | - | - | 55 | 3µm x 3µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Module | - | - | - | - | - | - | ams OSRAM | - | - | Bulk | Obsolete | - | - | - | CMOS | Monochrome | - | - | Serial | - | 1 x 16384 | - | - | 80000 | 3.5µm x 3.5µm | - | - | ||
![]() NE2D_RGB_V90F4_LED OSRAM | In Stock | - | - | - | Module | - | - | - | - | - | - | ams OSRAM | - | - | Bulk | Obsolete | - | NanEye | - | - | RGB | - | - | LVDS | - | 250 x 250 | - | - | 55 | 3µm x 3µm | - | - | ||
![]() CM3-U3-13Y3C-CS FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | CHAMELEON® | 1.732 L x 0.870 W (44.00mm x 22.10mm) | CMOS | RGB | - | - | USB 3.0 | - | 1280 x 1024 | - | - | 149 | 4.8µm x 4.8µm | - | 1.390 (35.30mm) | ||
![]() BFS-PGE-88S6M-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | Monochrome | - | - | GigE PoE | - | 4096 x 2160 | - | - | 19 | 3.45µm x 3.45µm | - | 1.142 (29.00mm) | ||
![]() BFS-U3-51S5PC-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | RGB | - | - | USB 3.1 | - | 2448 x 2048 | - | - | 75 | 3.45µm x 3.45µm | - | 1.142 (29.00mm) | ||
![]() GS3-U3-32S4M-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | GRASSHOPPER® | 1.732 L x 2.264 W (44.00mm x 57.50mm) | CMOS | Monochrome | - | - | USB 3.0 | - | 2048 x 1536 | - | - | 121 | 3.45µm x 3.45µm | - | 1.142 (29.00mm) | ||
![]() BFS-PGE-23S3C-CS FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | RGB | - | - | GigE PoE | - | 1920 x 1200 | - | - | 80 | 3.45µm x 3.45µm | - | 1.142 (29.00mm) | ||
![]() BFS-U3-31S4C-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | RGB | - | - | USB 3.1 | - | 2048 x 1536 | - | - | 55 | 3.45µm x 3.45µm | - | 1.142 (29.00mm) | ||
![]() BFS-U3-63S4C-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | RGB | - | - | USB 3.1 | - | 3072 x 2048 | - | - | 59.6 | 2.4µm x 2.4µm | - | 1.142 (29.00mm) | ||
![]() ORX-10G-71S7M-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | FLIR ORYX® | 2.362 L x 3.937 W (60.00mm x 100.00mm) | CMOS | Monochrome | - | - | 10GigE | - | 3208 x 2200 | - | - | 112 | 4.5µm x 4.5µm | - | 2.362 (60.00mm) | ||
![]() BFS-U3-51S5P-C FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | RGB | - | - | USB 3.1 | - | 2448 x 2048 | - | - | 75 | 3.45µm x 3.45µm | - | 1.142 (29.00mm) | ||
![]() BFS-U3-120S4C-CS FLIR | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | FLIR Integrated Imaging Solutions, Inc. | - | - | Box | Active | - | BLACKFLY® | 1.142 L x 1.181 W (29.00mm x 30.00mm) | CMOS | RGB | - | - | GigE PoE | - | 4000 x 3000 | - | - | 31 | 1.85µm x 1.85µm | - | 1.142 (29.00mm) |