- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Current Sensing | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Gender | Additional Feature | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Output | Current - Supply (Max) | Body Length or Diameter | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Termination Type | Polarization | Output Configuration | Cable Length | Accuracy | Jacket Color | Response Time | Amplifier Type | Product Type | Sensing Distance | Sensor Type | Linearity | Sensing Method | Sensors/Transducers Type | Sensitivity | Connection Method | Light Source | Housing | For Measuring | Beam Angle | Output Interface Type | Operating Current-Max | Product Category | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L18P020D15-OP Tamura | 24 |
| - | Through Hole | Module | - | - | Tamura | - | - | - | - | - | 20A | - | 600 | TAMURA CORP | - | Tamura | L18P020D15-OP | - | Tamura | - | - | - | Tray | - | - | - | Active | Active | 5.84 | - | Yes | - | - | - | - | - | -30°C ~ 80°C (TA) | - | L18PXXXD15 | - | - | - | Sensors | ±12V ~ 15V | unknown | - | - | Ratiometric, Voltage | 18mA | - | - | - | - | 1 | - | Bidirectional | - | - | - | - | 5μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() L37S600D15J Tamura | 24 |
| - | Chassis Mount | Module, Single Pass Through | - | - | Tamura | - | - | - | - | - | 600A | - | 200 | TAMURA CORP | - | Tamura | L37S600D15J | + 85 C | Tamura | - 40 C | - | - | Tray | - | - | - | Active | Active | 5.81 | Details | Yes | 18 V | 12 V | 2.010616 oz | - | - | -40°C ~ 85°C (TA) | Tray | L37S D15 | Magnetic Proportion System | - | - | Sensors | ±12V ~ 15V | unknown | 600 A | - | Ratiometric, Voltage | 20mA | - | 4 V | - | 15 V | 1 | - | Bidirectional | - | - | - | - | 3μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | 30.2 mm | 40 mm | 30 mm | - | ||
![]() L37S050D15J Tamura | 24 |
| - | Chassis Mount | Module, Single Pass Through | - | - | Tamura | - | - | - | - | - | 50A | - | 200 | TAMURA CORP | - | Tamura | L37S050D15J | + 85 C | Tamura | - 40 C | - | - | Tray | - | - | - | Active | Active | 5.78 | Details | Yes | 18 V | 12 V | 2.010616 oz | - | - | -40°C ~ 85°C (TA) | Bulk | L37S D15 | Magnetic Proportion System | - | - | Sensors | ±12V ~ 15V | unknown | 150 A | - | Ratiometric, Voltage | 20mA | - | 4 V | - | 15 V | 1 | - | Bidirectional | - | - | - | - | 3μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | 30.2 mm | 40 mm | 30 mm | - | ||
![]() L08P500D15IPVW Tamura | 24 |
| - | Through Hole | Module, Single Pass Through | - | - | Tamura | - | - | - | - | - | 500A | - | 500 | TAMURA CORP | - | Tamura | L08P500D15IPVW | - | Tamura | - | - | - | Tray | - | - | - | Active | Active | 5.84 | - | Yes | - | - | 0.705479 oz | - | - | -40°C ~ 80°C (TA) | - | - | - | - | - | Sensors | ±12V ~ 15V | unknown | - | - | Ratiometric, Voltage | 20mA | - | - | - | - | 1 | - | Bidirectional | - | - | - | - | 8μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() RSTS4T-RKTS4T-722/0,3M Lumberg | In Stock | - | - | - | - | - | - | Lumberg Automation | T Coded | M12 | 4 Position | M12 | 4 Position | - | Power Double Ended Cordset | 1 | - | Polyurethane (PUR) | Lumberg Automation | - | - | - | - | - | - | - | - | - | 934853093 | - | - | - | Details | - | - | - | - | - | 63 V | - | - | - | - | Male / Female | - | Cable Assemblies | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | Black | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() RST4T-RKT4T-723/0,3M Lumberg | In Stock | - | - | - | - | - | - | Lumberg Automation | T Coded | M12 | 4 Position | M12 | 4 Position | - | Power Double Ended Cordset | 1 | - | Polyurethane (PUR) | Lumberg Automation | - | - | - | - | - | - | - | - | - | 934853013 | - | - | - | Details | - | - | - | - | - | 63 V | - | - | - | - | Male / Female | - | Cable Assemblies | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | Black | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() SAC-4P-M5MR/1,5-PUR Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L07P015D15S Tamura | 15 |
| - | Through Hole | Module | - | - | Tamura | - | - | - | - | - | 15A | - | 400 | TAMURA CORP | - | Tamura | L07P015D15S | - | Tamura | - | - | - | Bulk | - | - | - | Active | Active | 5.84 | - | Yes | - | - | - | - | - | -30°C ~ 80°C | - | L07P | - | - | - | Sensors | ±15V | unknown | - | - | Ratiometric, Voltage | 30mA | - | - | - | - | 2 | - | Bidirectional | - | - | - | - | 5μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() MCPIN-T12L-111 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCPIN-T12L-111 | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L18P025D15-OP Tamura | 24 |
| - | Through Hole | Module | - | - | Tamura | - | - | - | - | - | 25A | - | 600 | TAMURA CORP | - | Tamura | L18P025D15-OP | - | Tamura | - | - | - | Tray | - | - | - | Active | Active | 5.84 | - | Yes | - | - | - | - | - | -30°C ~ 80°C (TA) | - | L18PXXXD15 | - | - | - | Sensors | ±12V ~ 15V | unknown | - | - | Ratiometric, Voltage | 18mA | - | - | - | - | 1 | - | Bidirectional | - | - | - | - | 5μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() L08P050D15IPV Tamura | 24 |
| - | Through Hole | Module, Single Pass Through | - | - | Tamura | - | - | - | - | - | 50A | - | 500 | TAMURA CORP | - | Tamura | L08P050D15IPV | - | Tamura | - | - | - | Tray | - | - | - | Active | Active | 5.84 | - | Yes | - | - | 0.705479 oz | - | - | -40°C ~ 80°C (TA) | - | - | - | - | - | Sensors | ±12V ~ 15V | unknown | - | - | Ratiometric, Voltage | 20mA | - | - | - | - | 1 | - | Bidirectional | - | - | - | - | 5μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() L18P005D15-OP Tamura | 1119 |
| - | Through Hole | Module | - | - | Tamura | - | - | - | - | - | 5A | - | 1200 | TAMURA CORP | - | Tamura | L18P005D15-OP | - | Tamura | - | - | - | Tray | - | - | - | Active | Active | 5.84 | - | Yes | - | - | - | - | - | -30°C ~ 80°C (TA) | - | L18PXXXD15 | - | - | - | Sensors | ±12V ~ 15V | unknown | - | - | Ratiometric, Voltage | 18mA | - | - | - | - | 1 | - | Bidirectional | - | - | - | - | 5μs | - | Current Sensors | - | Hall Effect, Open Loop | ±1% | - | - | - | - | - | - | AC/DC | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() 143-302LAG-A01 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 143-302LAG-A01 | - | - | - | - | - | - | RADIAL LEADED | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM956A800000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | - | - | - | - | Obsolete | - | - | - | - | - | - | 15 V ~ 24 V | - | -20°C ~ 60°C | - | Hyde Park | - | - | - | - | - | - | - | 75kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20° | - | - | - | - | - | - | - | ||
![]() MCPIP-T5S-002 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCPIP-T5S-002 | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | - | TURCK Inc | BI10-P30SR-VN4X2W/M16X1.5 | - | - | - | 70 °C | -25 °C | - | - | BARREL | - | Active | - | 5.68 | - | - | 65 V | 10 V | - | - | - | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | unknown | - | - | - | - | 30 mm | - | NPN | - | - | TERMINAL CHAMBER | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | PLASTIC | - | - | 4-WIRE INTERFACE | 200 mA | - | - | - | - | 115 mm | ||
![]() 946-A4V-2D-2C0-175E Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 946-A4V-2D-2C0-175E | - | - | - | - | - | - | - | - | - | Active | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICB18LN14POM1 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CARLO GAVAZZI HOLDING AG | - | Carlo Gavazzi Holding AG | ICB18LN14POM1 | - | - | - | - | - | - | - | - | - | Active | - | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VNRL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | NPN | - | - | - | - | Photoelectric | - | 25 m | - | - | Opposed Receiver | - | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() GX-N12MB-C5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |