- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Approvals | Brand | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | PowerSupply | Product Status | Range | RoHS | Seal | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Contact Type | Voltage - Supply | Shielding | Current Rating | Frequency | Output | Current - Supply (Max) | Output Type | Operating Supply Voltage | Number of Channels | Polarization | Output Configuration | Cable Length | Output Current | Accuracy | Response Time | Amplifier Type | Adjustment Type | Product Type | Sensing Distance | Sensor Type | Linearity | Frequency Range | Sensing Method | Sensitivity | Connection Method | Light Source | For Measuring | Connection Type | Pressure Range | Product Category | Power Type | Electrical Connection | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | - | Barksdale Control Products | 9681X-1CC-1-S0329 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | SPDT | - | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | - | 1/2 in NPT, 18 in Leads | - | - | - | - | ||
![]() TMCS1101A2UQDR Texas Instruments | 6540 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 3V ~ 5.5V | - | - | 80kHz | Ratiometric, Voltage | 6mA | - | - | 1 | Unidirectional | - | - | - | - | 6.5µs | - | - | - | - | Hall Effect | ±0.05% | - | - | 100mV/A | - | - | AC/DC | - | - | - | - | - | - | - | - | - | ||
![]() TMCS1101A2BQDR Texas Instruments | 1578 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | Texas Instruments | ±22.5A | 2500 | Texas Instruments | - | + 125 C | Texas Instruments | - 40 C | Yes | Tape & Reel (TR) | - | Active | - | Details | - | 5.5 V | 3 V | -40°C ~ 125°C (TA) | Reel | TMCS1101 | Hall Effect Current Sensor | Sensors | - | 3V ~ 5.5V | - | 6 mA | 80kHz | Ratiometric, Voltage | 6mA | Analog | 5 V | 1 | Bidirectional | - | - | - | 0.51 % | 6.5 us | - | - | Current Sensors | - | Current Sense | ±0.05% | - | - | 100mV/A | - | - | AC/DC | - | - | Board Mount Current Sensors | - | - | - | 1.75 mm | 4.81 mm | 3.81 mm | ||
![]() LTF12IC2LD Banner Engineering | 550 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20PLV Banner Engineering | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Bulk | - | Active | - | - | - | - | - | -20°C ~ 60°C | - | Q20 | - | - | - | 10V ~ 30V | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 236.220 (6m) | - | - | - | Retroreflective | - | Cable | Red (645nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() CTP-V-50 Honeywell | In Stock | - | - | - | - | - | - | - | CE | - | - | - | Honeywell | CTP-V-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-5 VDC | - | - | - | - | - | - | - | - | - | 600 ms | - | - | - | - | - | - | 50-600 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS-V-150 Honeywell | In Stock | - | - | - | - | - | - | - | CE | - | - | - | Honeywell | CTS-V-150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 VDC | - | - | - | - | - | - | - | - | - | 600 ms | - | - | - | - | - | - | 50-600 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS-V-50 Honeywell | In Stock | - | - | - | - | - | - | - | CE | - | - | - | Honeywell | CTS-V-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 VDC | - | - | - | - | - | - | - | - | - | 600 ms | - | - | - | - | - | - | 50-600 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | CE, CSA, UL | - | - | - | Barksdale Control Products | D2X-H18SS-UL-S0431 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | SPDT | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-60 psi | - | - | 3/4 in NPT, Screw Terminals | - | - | - | - | ||
![]() B1T-A32SS-Z1 Dale | In Stock | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | - | Barksdale Control Products | B1T-A32SS-Z1 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | SPDT | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-4,800 psi | - | - | 21 in Leads | - | - | - | - | ||
![]() BI2-G12-AN6X-V1131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4635583 | - | - | - | - | - | - | - | 2 mm | Yes | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 Connector | - | - | DC | - | 12 mm | - | - | - | ||
![]() 5515010250 Schneider | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | Schneider | 119043 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1H-GH500-S0118 Dale | In Stock | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | - | Barksdale Control Products | E1H-GH500-S0118 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | SPDT | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | - | Screw Terminals | - | - | - | - | ||
![]() E1H-H15-P6-PLS Dale | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | Barksdale Control Products | E1H-H15-P6-PLS | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SPDT | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1514107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734S-14-4B-290R Dale | In Stock | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | - | Barksdale Control Products | 734S-14-4B-290R | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-6,000 psi | - | - | Cable | - | - | - | - | ||
![]() 714S-41-3B-350R Dale | In Stock | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | - | Barksdale Control Products | 714S-41-3B-350R | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-6,000 psi | - | - | Quick Connect | - | - | - | - | ||
![]() CSP-O-F10-001/U Honeywell | In Stock | - | - | - | - | - | - | - | UL | - | - | - | Honeywell | CSP-O-F10-001/U | - | - | - | - | - | Self-Powered | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | NO Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40-1,000 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS-10-250-VDC-001 Honeywell | In Stock | - | - | - | - | - | - | - | UL | - | - | - | Honeywell | CTS-10-250-VDC-001 | - | - | - | - | - | Self-Powered | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 VDC | - | - | - | - | - | - | - | - | - | 100 ms | - | - | - | - | - | - | 50-600 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS-20-250-AVG-001 Honeywell | In Stock | - | - | - | - | - | - | - | UL | - | - | - | Honeywell | CTS-20-250-AVG-001 | - | - | - | - | - | 24 VDC Loop-Powered | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | 75 ms | - | - | - | - | - | - | 30-1,000 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - |