- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manual Reset | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Range | RoHS | Seal | Switch Configuration | Operating Temperature | Series | Type | Color | Contact Type | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Current Rating | Output Type | Output Configuration | Cable Length | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Operating Range | Beam Angle | Connection Type | Pressure Range | Power Type | Electrical Connection | Time Delay | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSPS-JJ100SS-V Dale | In Stock | - | - | Polysulfone | - | - | Barksdale Control Products | MSPS-JJ100SS-V | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 15 A @ 125 VAC, 250 VAC, 0.05 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSP12-21-21B Dale | In Stock | - | - | - | CSA, UL | - | Barksdale Control Products | CSP12-21-21B | - | - | - | - | No | No | - | - | - | - | - | SPST | - | - | - | - | 5 A @ 125 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 5-30 psi | - | 18 in Leads | - | - | - | ||
![]() BI2-S12-AP6X10M TURCK | In Stock | - | - | - | - | - | Turck | 1663890 | - | - | - | 2 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | - | - | 12 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | 4205190 | - | - | - | 2 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | Cable with 1/2-20 UNF | - | DC | - | - | - | 12 mm | ||
![]() HD1X-HH80SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | - | Barksdale Control Products | HD1X-HH80SS-EX | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | ||
![]() CD1H-A150SS-W48 Dale | In Stock | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | CD1H-A150SS-W48 | - | - | - | - | No | No | - | - | - | - | - | SPDT | - | - | - | - | 10 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 0-300 psi | - | Wire Leads | - | - | - | ||
![]() CSM17-33-32B Dale | In Stock | - | - | - | CSA, UL | - | Barksdale Control Products | CSM17-33-32B | - | - | - | - | No | No | - | - | - | - | - | SPDT | - | - | - | - | 20 mA @ 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 1,000-3,000 psi | - | DIN 43650 Connector | - | - | - | ||
![]() T30GYX7NQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A510-02N-1 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LBL18T111EP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2RB616 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUY686CB6A1M12 Schneider | In Stock | - | - | - | - | - | - | - | Schneider Electric | Box | Active | - | - | - | - | - | XU | - | - | - | - | - | - | - | - | - | - | 39.37 (1m) | - | - | - | - | Cable with Connector, M12 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | - | Barksdale Control Products | 96201-BB2SS-S1615 | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | 12 in Leads | - | - | - | ||
![]() 86BSD-150A-3AJRL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCT-1PATE1006LZ SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFL14-111 Autonics | In Stock | - | - | - | CE, cULus | Yes | Autonics | SFL14-111 | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | 24 VDC | - | - | - | - | 21 ms | - | - | - | - | - | 0.2-10 m | - | - | - | - | - | - | IP65, IP67 | - | ||
![]() L96211-BB4-S1400 Dale | In Stock | - | - | Plastic | CSA, UL | - | Barksdale Control Products | L96211-BB4-S1400 | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | - | ||
![]() HP1H-HH1600SS Dale | In Stock | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | ||
![]() WS2000W Cooper | In Stock | - | - | - | cULus | - | Hubbell | WS2000W | - | - | - | - | - | - | Single Pole;Three Way | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable - 20s to 30m | - | - | ||
![]() BI10-S30-AN7X/S1002M TURCK | In Stock | - | - | - | - | - | Turck | 17777 | - | - | - | 10 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | - | - | 30 mm |