- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Approvals | Current Sensing | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | PowerSupply | Product Status | Range | RoHS | Seal | SwitchingFrequency | Terminals | Voltage Rated | Operating Temperature | Series | Contact Type | Voltage - Supply | Shielding | Ingress Protection | Current Rating | Frequency | Output | Current - Supply (Max) | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Polarization | Output Configuration | Cable Length | Accuracy | Response Time | Adjustment Type | Sensing Distance | Sensor Type | Linearity | Frequency Range | Sensing Method | Sensitivity | Connection Method | Light Source | For Measuring | Beam Angle | Connection Type | Pressure Range | Power Type | Electrical Connection | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4612095 | - | - | - | - | - | - | - | 1.5 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | DC | - | - | 6.5 mm | ||
![]() BI7-EG18F-AG6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4614666 | - | - | - | - | - | - | - | 7 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | - | 18 mm | ||
![]() E1H-G90-BR-RD-LC Dale | In Stock | - | - | - | - | Aluminum | - | - | Barksdale Control Products | E1H-G90-BR-RD-LC | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.4 A @ 125 VDC, 0.2 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E112-908 Schneider | In Stock | - | - | - | - | - | - | - | Schneider | 121964 | - | - | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | - | - | - | - | - | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50-60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C9622-2-E-Z1 Dale | In Stock | - | - | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | C9622-2-E-Z1 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | 18 in Leads | - | - | ||
![]() BPS31PVM3000P Dale | In Stock | - | - | - | - | Stainless Steel | UL | - | Barksdale Control Products | BPS31PVM3000P | - | - | - | - | - | 15~32 VDC | - | - | No | Yes | 100 | - | - | - | - | - | - | - | - | - | - | Dual Switch Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~3,000 psi | - | M12 Plug | - | - | ||
![]() BPS342VM1500PP Dale | In Stock | - | - | - | - | Stainless Steel | UL | - | Barksdale Control Products | BPS342VM1500PP | - | - | - | - | - | 15~32 VDC | - | - | No | Yes | 100 | - | - | - | - | - | - | - | - | - | - | Dual Switch Point Plus 4~20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~1,500 psi | - | M12 Plug | - | - | ||
![]() BPS31GVM0400B Dale | In Stock | - | - | - | - | Stainless Steel | UL | - | Barksdale Control Products | BPS31GVM0400B | - | - | - | - | - | 15~32 VDC | - | - | No | Yes | 100 | - | - | - | - | - | - | - | - | - | - | Dual Switch Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Plug | - | - | ||
![]() HD1X-AA80SS-EX Dale | In Stock | - | - | - | - | Aluminum | CE, CSA, UL | - | Barksdale Control Products | HD1X-AA80SS-EX | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | 4 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | - | 1/2 in NPT, Screw Terminals | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1600593 | - | - | - | - | - | - | - | 5 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | DC | - | - | - | ||
![]() PRDLT30-15DC Autonics | In Stock | - | - | - | - | - | CE | - | Autonics | PRDLT30-15DC | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | CD2H-A150SS-S0837 | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-300 psi | - | 18 in Leads | - | - | ||
![]() E1H-M-VAC-S0078 Dale | In Stock | - | - | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | E1H-M-VAC-S0078 | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-30 psi | - | Screw Terminals | - | - | ||
![]() PVL225P Banner Engineering | 2005 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | PVL | - | 12V ~ 30V | - | IP50 | - | - | - | - | - | - | - | - | - | PNP-NO | 78.74 (2m) | - | 2ms | - | 4.9 (1.50m) | - | - | - | Retroreflective | - | Cable | - | - | - | - | - | - | - | - | - | ||
![]() MLX91219LVA-AAT-501-RE Melexis | 36 |
| - | Through Hole | 4-SSIP Module | - | - | - | - | - | - | Melexis Technologies NV | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | - | 4.5V ~ 5.5V | - | - | - | DC ~ 400kHz | Ratiometric, Voltage | 19mA | - | - | 1 | - | Bidirectional | - | - | - | 2µs | - | - | Hall Effect | ±0.5% | - | - | 10mV/mT | - | - | DC | - | - | - | - | - | - | - | ||
![]() PBT215UM6M.1 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UHPBQ-CRFV Banner Engineering | 731 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30U | - | - | - | - | - | 128kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T186UEQP Banner Engineering | 2514 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | - | 12 V ~ 30 V | -40°C ~ 70°C | T18U | - | - | - | - | - | 230kHz | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | - | - | - | 600 mm | - | - | - | Opposed Emitter | - | 4-pin M12 Pig-tail | - | - | - | - | - | - | - | - | - | ||
![]() T30UDPBQ-CRFV Banner Engineering | 789 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Barrel | Box | - | Active | - | - | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30U | - | - | - | - | - | 128kHz | - | - | - | 12 VDC to 24 VDC | - | 90 mA | - | - | - | - | - | - | 300 mm to 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() T186UE Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | - | 12 V ~ 30 V | -40°C ~ 70°C | T18U | - | - | - | - | - | 230kHz | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | - | - | - | 600 mm | - | - | - | Opposed Emitter | - | Cable | - | - | - | - | - | - | - | - | - |