- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Approvals | Current Sensing | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | PowerSupply | Product Status | Range | RoHS | Seal | SwitchingFrequency | Voltage Rated | Operating Temperature | Series | Type | Contact Type | Voltage - Supply | Shielding | Current Rating | Frequency | Output | Current - Supply (Max) | Output Type | Operating Supply Voltage | Number of Channels | Polarization | Output Configuration | Accuracy | Response Time | Amplifier Type | Sensing Distance | Sensor Type | Power Consumption | Linearity | Sensing Method | Sensitivity | Connection Method | Light Source | For Measuring | Beam Angle | Product | Connection Type | Pressure Range | Power Type | Electrical Connection | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS31EVM6000P Dale | In Stock | - | - | - | - | - | Stainless Steel | UL | - | Barksdale Control Products | BPS31EVM6000P | - | - | - | - | 15~32 VDC | - | - | No | Yes | 100 | - | - | - | - | - | - | - | - | - | Dual Switch Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~6,000 psi | - | M12 Plug | - | - | ||
![]() C9622-0-V Dale | In Stock | - | - | - | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | C9622-0-V | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-3,000 psi | - | 18 in Leads | - | - | ||
![]() 86BSD-150G-5AKR TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE61RW1D Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR1216PX485SQ Banner Engineering | 2494 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | - | Active | 2 m | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 16 VDC to 30 VDC | - | - | - | - | - | - | - | - | 12 W | - | - | - | - | - | - | - | Receiver | - | - | - | - | IP54 | - | ||
![]() 86BSD-100G-5AKC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UUPB W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | - | - | - | - | 15 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | 128kHz | - | - | - | 15 VDC to 24 VDC | - | - | PNP | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() TCT-1PATE1506MZ SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UXIAQ8-93635 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | - | - | 10 V ~ 30 V | -40°C ~ 70°C | T30UX | - | - | - | - | - | 224kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50APTGRMF2 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBPS46UM6 Banner Engineering | 2544 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | - | Active | - | - | - | - | - | - | * | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6CV15Q8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | Photoelectric | 16 mm | - | - | - | Convergent | - | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | ||
![]() MLX91218LDC-ARL-500-RE Melexis | 14 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | Melexis Technologies NV | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 150°C (TA) | - | - | - | 4.5V ~ 5.5V | - | - | DC ~ 400kHz | Ratiometric, Voltage | 19mA | - | - | 1 | Bidirectional | - | - | 2µs | - | - | Hall Effect | - | ±0.5% | - | 40mV/mT | - | - | DC | - | - | - | - | - | - | - | - | ||
![]() HCSP-1B-S-500 Amphenol | In Stock | - | - | Chassis Mount | Module | - | - | - | ±500A | - | - | - | Amphenol Piher Sensing Systems | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | 4.5V ~ 5.5V | - | - | 70kHz ~ 250kHz | Ratiometric, Voltage | 14mA | - | - | 1 | Bidirectional | - | - | 3µs | - | - | Hall Effect, Open Loop | - | - | - | 4mV/A | - | - | AC/DC | - | - | - | - | - | - | - | - | ||
![]() T30UUNAQ-60332 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | - | Active | - | - | - | - | 15 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18VP6UR W/30 Banner Engineering | 2017 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | 12 V ~ 30 V | -40°C ~ 70°C | T18U | - | - | - | - | - | 230kHz | - | - | - | 12 VDC to 30 VDC | - | - | PNP | - | - | - | 600 mm | - | - | - | Opposed Receiver | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() T186UE W/30 Banner Engineering | 2598 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | 12 V ~ 30 V | -40°C ~ 70°C | T18U | - | - | - | - | - | 230kHz | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | - | 600 mm | - | - | - | Opposed Emitter | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() L96201-BB1-S0058 Dale | In Stock | - | - | - | - | - | Plastic | CSA, UL | - | Barksdale Control Products | L96201-BB1-S0058 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | 12 in Leads | - | - | ||
![]() L96211-BB3-S0980 Dale | In Stock | - | - | - | - | - | Plastic | CSA, UL | - | Barksdale Control Products | L96211-BB3-S0980 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | SPDT | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | ||
![]() BI4-M12K-RP6X-H1143 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4417092 | - | - | - | - | - | - | 4 mm | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | - | 12 mm |