- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Range | RoHS | Seal | Contact Type | Shielding | Current Rating | Output Type | Connection Type | Pressure Range | Power Type | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1H-H250-S0055 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0055 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 0-1,000 psi | - | Screw Terminals | ||
![]() BI3-Q08-ES-0.1/S1027 TURCK | In Stock | - | - | - | - | Turck | 1044606 | 3 mm | Yes | - | - | Shielded | - | - | Cable with BNC Connector | - | - | - | ||
![]() 735S-14-2B-1540R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 735S-14-2B-1540R | - | No | No | SPDT | - | - | - | - | 0-6,000 psi | - | Cable | ||
![]() E1H-H90-S0046 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0046 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 0-1,000 psi | - | Screw Terminals | ||
![]() D2T-A80SS-S0648 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0648 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | 0-160 psi | - | 1/2 in NPT, Screw Terminals | ||
![]() 722S-44-2V Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 722S-44-2V | - | No | No | SPST | - | - | - | - | 0-100 psi | - | Cable | ||
![]() CSK14-11-32E Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK14-11-32E | - | No | Yes | SPST | - | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | 250-950 psi | - | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2SS-T2-Z17 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | DIN 43650 Connector | ||
![]() 96201-BB3-S1614 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S1614 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | 12 in Leads | ||
![]() 733S-11-1V-28F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 733S-11-1V-28F | - | No | No | SPDT | - | - | - | - | 0-140 psi | - | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB2SS-T5-P1 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-1,000 psi | - | 12 in Leads | ||
![]() L96201-BB2-S0315 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0315 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | 12 in Leads | ||
![]() CSM18-12-13V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM18-12-13V | - | No | No | SPST | - | 10 A @ 125 VAC, 6 A @ 250 VAC | - | - | 2,000-5,000 psi | - | Quick Connect | ||
![]() E1H-GH90-S0103 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH90-S0103 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 0-1,000 psi | - | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-A80SS-UL-S0890 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | 0-160 psi | - | 3/4 in NPT, Screw Terminals | ||
![]() D2H-A80SS-U Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-A80SS-U | - | - | No | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | ||
![]() DPD1T-M18SS-FX Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-M18SS-FX | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | 0-60 psi | - | 1/2 in NPT, Screw Terminals | ||
![]() BI3-Q06-AP6X2-1-RS4T TURCK | In Stock | - | - | - | - | Turck | 1620194 | 3 mm | Yes | - | - | Shielded | - | NO PNP | Cable with M12 Connector | - | DC | - | ||
![]() 96201-BB3-S0874 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S0874 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | 12 in Leads | ||
![]() L96201-BB2-S0037 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0037 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | 12 in Leads |