- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Accessory | Approvals | Brand | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Range | Risk Rank | RoHS | Seal | Spare part | Supply Voltage-Max | Supply Voltage-Min | Type of accessory/spare part | Operating Temperature | Series | Composition | Additional Feature | Subcategory | Contact Type | Voltage - Supply | Shielding | Reach Compliance Code | Current Rating | Frequency | Output | Current - Supply (Max) | Body Length or Diameter | Output Type | Number of Channels | Termination Type | Polarization | Operating Mode | Accuracy | Response Time | Product Type | Sensor Type | Linearity | Sensors/Transducers Type | Sensitivity | Housing | For Measuring | Output Interface Type | Operating Current-Max | Connection Type | Pressure Range | Product Category | Power Type | Electrical Connection | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C9612-2-V-W36 Dale | In Stock | - | - | - | - | Aluminum | - | CSA, UL | - | - | - | - | Barksdale Control Products | C9612-2-V-W36 | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | - | 18 in Leads | - | - | ||
![]() D1T-A3SS-FX Dale | In Stock | - | - | - | - | Aluminum | - | CSA, UL | - | - | - | - | Barksdale Control Products | D1T-A3SS-FX | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 psi | - | - | 1/2 in NPT, Screw Terminals | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1341090 | - | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF | - | - | DC | - | - | - | ||
![]() D1T-A3SS-S1058 Dale | In Stock | - | - | - | - | Aluminum | - | CSA, UL | - | - | - | - | Barksdale Control Products | D1T-A3SS-S1058 | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 psi | - | - | 1/2 in NPT, Screw Terminals | - | - | ||
![]() S51-MA-5-C10-PK IDEC | In Stock | - | - | - | - | - | - | CE, cULus, Ex | IDEC | - | 1 | - | IDEC | S51-MA-5-C10-PK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S51 | Metallic | - | Sensors | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Light/Dark On | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | M12 Connector | - | Photoelectric Sensors | DC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | Barksdale Control Products | 9681X-1GH-3-S0894 | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | - | 1/2 in NPT, 18 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1309186 | - | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | - | AC, DC | - | - | - | ||
![]() NI8-M18-AZ3X/S120 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4310530 | - | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | AC | - | 18 mm | - | ||
![]() PRCML18-5AC Autonics | In Stock | - | - | - | - | - | - | CE | - | - | - | - | Autonics | PRCML18-5AC | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | AC | - | 18 mm | - | ||
![]() NI4-G12-AZ33X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 1304202 | - | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | AC, DC | - | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | Barksdale Control Products | 96201-BB1SS-S1488 | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | - | 12 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4685792 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable with M12 Connector | - | - | DC | - | - | - | ||
![]() MAF0025 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 714S-51-1V-350R Dale | In Stock | - | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | Barksdale Control Products | 714S-51-1V-350R | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-6,000 psi | - | - | Quick Connect | - | - | ||
![]() 96201-BB4-W36 Dale | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | Barksdale Control Products | 96201-BB4-W36 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 in Leads | - | - | ||
![]() 96201-BB2-T4 Dale | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | Barksdale Control Products | 96201-BB2-T4 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT Male Conduit Connection, 12 in Leads | - | - | ||
![]() 135753 Eaton | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Support bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177309 Eaton | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI10-G18-AP6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4641600 | - | 70 °C | -25 °C | - | BARREL | Active | - | 10 mm | 2.1 | Yes | - | - | 30 V | 10 V | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | Unshielded | unknown | - | - | - | - | 18 mm | NO PNP | - | CABLE | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | - | DC | - | 18 mm | 54 mm | ||
![]() ACS71240LLCBTR-025B3 Allegro | 6 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | ±25A | - | - | - | - | Allegro MicroSystems | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | Automotive, AEC-Q100 | - | - | - | - | 3V ~ 3.6V | - | - | - | 120kHz | Voltage | 12mA | - | - | 1 | - | Bidirectional | - | ±6% | 4µs | - | Hall Effect, Open Loop | ±1% | - | 55mV/A | - | AC/DC | - | - | - | - | - | - | - | - | - |