- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Ambient temperature | Approvals | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Seal | Special Features | Suitable for safety functions | Type of electric connection | Series | Contact Type | Shielding | Current Rating | Output Type | Operating Supply Voltage | Output Configuration | Amplifier Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Connection Type | Pressure Range | Power Type | Electrical Connection | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96201-BB1-S0989 Dale | In Stock | - | - | Stainless Steel | - | CSA, UL | - | Barksdale Control Products | 96201-BB1-S0989 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | 12 in Leads | - | ||
![]() BIM-UNT-AP6X-4-PSG3M TURCK | In Stock | - | - | - | - | - | - | Turck | 46857231 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | Cable with M8 Connector | - | DC | - | - | ||
![]() NI10-P18SK-Y1X TURCK | In Stock | - | - | - | - | ATEX | - | Turck | 40361 | - | - | - | - | - | - | 10 mm | Yes | - | - | - | - | - | - | Unshielded | - | Namur | - | - | - | - | - | - | - | - | PG9 Cable Gland | - | DC | - | 18 mm | ||
![]() D2T-A80SS-S0331 Dale | In Stock | - | - | Aluminum | - | CSA, UL | - | Barksdale Control Products | D2T-A80SS-S0331 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | 0-160 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() 9675-3 Dale | In Stock | - | - | - | - | - | - | Barksdale Control Products | 9675-3 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91-SSP02FT TURCK | In Stock | - | - | - | - | - | - | Turck | A3002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91-SSP10FT TURCK | In Stock | - | - | - | - | - | - | Turck | A3020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86BSD-150A-3AKP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM42VP6D Banner Engineering | 2461 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EN6CV15 W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | 10 VDC to 30 VDC | NPN | Photoelectric | - | 16 mm | Convergent | Cable | Visible Red LED | - | - | - | - | - | ||
![]() 2LM4-2M15 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | ||
![]() 3072134 TURCK | In Stock | - | - | - | -20 - 55 | - | IP67 | - | - | Plastic | - | - | - | - | - | - | - | - | - | No | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17160 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A510-F01N-2 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2X-B12SS-UL Dale | In Stock | - | - | Stainless Steel | - | CE, CSA, UL | - | Barksdale Control Products | B2X-B12SS-UL | - | - | - | - | - | - | - | No | Yes | - | - | - | - | SPDT | - | 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | 0-1,800 psi | - | Screw Terminals | - | ||
![]() CSM2-31-23B-500F Dale | In Stock | - | - | - | - | CSA, UL | - | Barksdale Control Products | CSM2-31-23B-500F | - | - | - | - | - | - | - | No | No | - | - | - | - | SPDT | - | 5 A @ 125 VAC | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | ||
![]() E1H-R250-S0155 Dale | In Stock | - | - | Aluminum | - | CSA, UL | - | Barksdale Control Products | E1H-R250-S0155 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | Screw Terminals | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 1623001 | - | - | - | - | - | - | 15 mm | Yes | - | - | - | - | - | - | Shielded | - | NO NPN | - | - | - | - | - | - | - | - | Terminal Chamber | - | DC | - | - |