- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Range | RoHS | Seal | SwitchingFrequency | Composition | Contact Type | Shielding | Current Rating | Output Type | Operating Mode | Connection Type | Pressure Range | Power Type | Electrical Connection | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7MF15673DG011AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15655BE201AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15655BA011AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15673CD011AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15673EA001AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF43331KE021AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15673CE006AA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15663AG011AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15705DA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15705BA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7MF15705FA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1S-H250-P4 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1S-H250-P4 | - | - | Yes | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | ||
![]() PRDW30-25DN2 Autonics | In Stock | - | - | - | CE | Autonics | PRDW30-25DN2 | 25 mm | - | - | - | - | - | Unshielded | - | NC NPN | - | M12 Connector | - | DC | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB4-T2-Z12 | - | - | Yes | - | - | SPDT | - | 5A @ 125 VAC, 5A @ 250 VAC, 10A @ 125 VAC, 10A @ 250 VAC, 5A @ 30 VDC | - | - | - | 0-1,000 psi | - | DIN 43650 Connector | - | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 1536621 | 45 mm | Yes | - | - | - | - | - | - | Analog | - | Cable with M12 Connector | - | DC | - | - | ||
![]() 96201-BB3-S1012 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S1012 | - | No | Yes | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | 0-7,000 psi | - | 12 in Leads | - | ||
![]() MSPS-EE100SS-Z1 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-EE100SS-Z1 | - | No | Yes | - | - | SPST | - | - | - | - | - | 0-100 psi | - | Quick Connect | - | ||
![]() PRDWL12-4DP2 Autonics | In Stock | - | - | - | CE | Autonics | PRDWL12-4DP2 | 4 mm | - | - | - | - | - | Shielded | - | NC PNP | - | M12 Connector | - | DC | - | 12 mm | ||
![]() S50-PL-5-G00-XG IDEC | In Stock | - | - | - | CE;UL | IDEC | - | - | - | - | 250 Hertz | Non-Metallic | - | - | - | - | Light/Dark On | M12 Connector | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 46020403 | 2 mm | Yes | - | - | - | - | Shielded | - | NO PNP | - | Cable with M8 Connector | - | DC | - | 8 mm |