- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Housing Material | Approvals | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Range | RoHS | Seal | Contact Type | Shielding | Current Rating | Output Type | Connection Type | Pressure Range | Power Type | Electrical Connection | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2A511-03N-2 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86BSD-200G-5ASPL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | MSPS-JJ15SS-S0046 | - | No | Yes | SPDT | - | - | - | - | 0-15 psi | - | Quick Connect | - | ||
![]() CSP13-12-23V Dale | In Stock | - | - | - | - | CSA, UL | Barksdale Control Products | - | CSP13-12-23V | - | No | No | SPST | - | 10 A @ 125 VAC, 6 A @ 250 VAC | - | - | 25-150 psi | - | Quick Connect | - | ||
![]() P1X-J340-S0034 Dale | In Stock | - | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | P1X-J340-S0034 | - | No | Yes | SPDT | - | - | - | - | 0-2,000 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() L96201-BB2-S1063 Dale | In Stock | - | - | - | Plastic | CSA, UL | Barksdale Control Products | - | L96201-BB2-S1063 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | 12 in Leads | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | P1X-J1600SS-S0366 | - | No | Yes | SPDT | - | - | - | - | 0-2,000 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() 722S-14-2B-W72 Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | - | 722S-14-2B-W72 | - | No | No | SPDT | - | - | - | - | 0-100 psi | - | Cable | - | ||
![]() 96211-BB6-T2 Dale | In Stock | - | - | - | Brass | - | Barksdale Control Products | - | 96211-BB6-T2 | - | - | Yes | SPDT | - | - | - | - | - | - | DIN 43650 Connector | - | ||
![]() 9EB1TV0475F Dale | In Stock | - | - | - | Aluminum | - | Barksdale Control Products | - | 9EB1TV0475F | - | No | Yes | SPDT | - | 10 A @ 250 VAC, 6 A @ 24 VDC | - | - | 0-3,620 psi | - | DIN 43650 Connector | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | - | 46694911 | 2 mm | Yes | - | - | Shielded | - | NO PNP | Cable with M12 Connector | - | DC | - | 8 mm | ||
![]() E1H-R90-P6-V Dale | In Stock | - | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | E1H-R90-P6-V | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 0-1,000 psi | - | Screw Terminals | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | - | 9692X-1CC-4-S0861 | - | No | Yes | SPDT | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | 1/2 in NPT, 18 in Leads | - | ||
![]() 8FA1TB Dale | In Stock | - | - | - | Aluminum | - | Barksdale Control Products | - | 8FA1TB | - | No | Yes | SPDT | - | - | - | - | 0-1,200 psi | - | DIN 43650 Connector | - | ||
![]() 734S-14-4B-300R Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | - | 734S-14-4B-300R | - | No | No | SPDT | - | - | - | - | 0-6,000 psi | - | Cable | - | ||
![]() 82-500G-RT TE Connectivity | In Stock | - | - | Production (Last Updated: 10 months ago) | - | - | - | ACTIVE (Last Updated: 10 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1220A-030D-1N TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2T-A48SS-CS-Z1 Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | - | B2T-A48SS-CS-Z1 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 0-7,200 psi | - | 21 in Leads | - | ||
![]() D2T-M80SS-S0506 Dale | In Stock | - | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | D2T-M80SS-S0506 | - | No | Yes | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | 0-160 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() 85CV-050G-2C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |