- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1S-G250-RD Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1S-G250-RD | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.5 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | ||
![]() HD1S-CC3SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD1S-CC3SS | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() CD1H-A80SS-Z1 Dale | In Stock | - | - | - | - | Barksdale Control Products | CD1H-A80SS-Z1 | - | - | No | - | SPDT | - | - | - | - | ||
![]() D1H-H80SS-CS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-H80SS-CS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-2-S0221 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() T96211-BB5SS-T2 Dale | In Stock | - | - | - | - | Barksdale Control Products | T96211-BB5SS-T2 | - | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | - | ||
![]() 9692X-1CC-4-K Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-4-K | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() D2H-A150SS-S0260 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-A150SS-S0260 | - | - | No | - | SPDT | - | - | - | - | ||
![]() 723S-11-1V Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 723S-11-1V | - | - | Yes | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-3-S1019 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() B1T-M12SS-TC Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-M12SS-TC | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() BPS34EVM0050PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34EVM0050PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~50 psi | M12 Plug | ||
![]() D1H-H18SS-CS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-H18SS-CS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 724S-14-4B Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 724S-14-4B | - | - | Yes | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1X-A3SS-UL-S0389 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 723S-13-1B Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 723S-13-1B | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() 9675-1-E Dale | In Stock | - | - | - | - | Barksdale Control Products | 9675-1-E | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() BPS37NVM0150P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS37NVM0150P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point;IO-Link | 0~150 psi | M12 Plug | ||
![]() BPS33NVM150P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS33NVM150P | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 0~10V | 0~150 psi | M12 Plug | ||
![]() BPS32GVM0600BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | - | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 4-20mA | - | M12 Plug |