- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Range | RoHS | Seal | Contact Type | Shielding | Current Rating | Output Type | Connection Type | Pressure Range | Power Type | Electrical Connection | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E65-SMPP100-HDD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSE550-28-X505 SMC Corporation | In Stock | - | - | - | - | Carlo Gavazzi | GT800S400A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A510-N02N SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EU5C-SWD-POWERLINK Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EU5C-SWD-PROFINET Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EU5E-SWD-4PT-2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86BSD-200G-5AKPL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A510-N02N-1 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSMK-004 Staco Energy Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96211-BB3 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB3 | - | - | Yes | SPDT | - | - | - | - | - | - | 12 in Leads | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-5-S1000 | - | No | Yes | SPDT | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | 1/2 in NPT, 18 in Leads | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | B2X-H20SS-UL-S0442 | - | No | Yes | SPDT | - | 3 A @ 480 VAC | - | - | 0-4,800 psi | - | Screw Terminals | - | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 16620069 | 8 mm | Yes | - | - | Shielded | - | NO PNP | Cable with M12 Connector | - | DC | - | - | ||
![]() 96201-BB3-T2-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-T2-Z1 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | DIN 43650 Connector | - | ||
![]() 96201-BB5-T2-Z12 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB5-T2-Z12 | - | No | Yes | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-7,000 psi | - | DIN 43650 Connector | - | ||
![]() BI5-G18-AZ3X2 TURCK | In Stock | - | - | - | - | Turck | 1374195 | 5 mm | Yes | - | - | Shielded | - | NO | Cable Connection | - | AC, DC | - | 18 mm | ||
![]() 9681X-2CC-3-AL-K Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-3-AL-K | - | No | Yes | DPDT | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 0-1,000 psi | - | 1/2 in NPT, 18 in Leads | - | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 4671294 | 2 mm | Yes | - | - | Shielded | - | NO NPN | Cable with M12 Connector | - | DC | - | 12 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 1646590 | 20 mm | Yes | - | - | Unshielded | - | NO PNP | Cable with M12 Connector | - | DC | - | 30 mm | ||
![]() BI5-G18-Y05M TURCK | In Stock | - | - | - | - | Turck | 10060000 | 5 mm | Yes | - | - | Shielded | - | Namur | Cable Connection | - | DC | - | 18 mm |