- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Accessory | Ambient temperature | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Max. output current | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Seal | Spare part | Suitable for safety functions | Surface protection | Transparent | Type of accessory/spare part | Type of electric connection | Voltage type | Contact Type | Shielding | Current Rating | Output Type | Connection Type | Pressure Range | Power Type | Electrical Connection | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE-67P3-0N00W Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUB5BPAWL2 Schneider | In Stock | - | - | - | - | - | -25 - 55 | - | IP67K | - | None | None | - | - | Metal | - | 100 | - | - | - | 12 - 24 | - | - | - | No | - | - | - | Cable radial | AC/DC | - | - | - | - | - | - | - | - | - | ||
![]() MTN617425 Schneider | In Stock | - | - | Plastic | - | - | - | - | IP20 | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Other | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTN627860 Schneider | 2745 |
| - | Plastic | - | - | - | - | IP20 | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Lacquered | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XXW54P3APL05 Schneider | In Stock | - | - | - | - | - | -40 - 70 | - | IP67 | - | - | - | - | - | Plastic | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Cable | DC | - | - | - | - | - | - | - | - | - | ||
![]() MTN627614 Schneider | In Stock | - | - | Plastic | - | - | - | - | IP20 | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Untreated | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSZ45 Schneider | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Cover with LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135751 Eaton | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Support bracket | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135663 Eaton | In Stock | - | - | - | - | - | -40 - 55 | - | IP67 | 6 | None | None | - | - | Metal | - | 250 | - | 0 - 0 | 0 - 0 | 10 - 30 | - | - | - | No | - | - | - | Connector M12 | DC | - | - | - | - | - | - | - | - | - | ||
![]() 86BSD-100G-5AKCL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4602269 | - | - | - | 2 mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Shielded | - | NO PNP | Cable Connection | - | DC | - | 8 mm | ||
![]() 714S-15-4V-116F Dale | In Stock | - | - | - | Stainless Steel | - | - | CSA, UL | - | - | - | - | Barksdale Control Products | 714S-15-4V-116F | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | SPDT | - | - | - | - | 0-6,000 psi | - | DIN 43650 Connector | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | CSA, UL | - | - | - | - | Barksdale Control Products | L96211-BB4SS-S0954 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-1,000 psi | - | 12 in Leads | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | 4417050 | - | - | - | 2 mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Shielded | - | NO PNP | Cable with M12 Connector | - | DC | - | 8 mm | ||
![]() PRDWL30-15DP2 Autonics | In Stock | - | - | - | - | - | - | CE | - | - | - | - | Autonics | PRDWL30-15DP2 | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | NC PNP | Cable with M12 Connector | - | DC | - | 30 mm | ||
![]() HD2X-HH18SS-UL Dale | In Stock | - | - | - | Aluminum | - | - | CE, CSA, UL | - | - | - | - | Barksdale Control Products | HD2X-HH18SS-UL | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | 0-60 psi | - | 3/4 in NPT, Screw Terminals | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Barksdale Control Products | 9681X-2CC-2-S0958 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - |