- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manual Reset | Manufacturer | Manufacturer Part Number | PowerSupply | Range | RoHS | Seal | SwitchingFrequency | Type | Contact Type | Shielding | Supply Voltage | Current Rating | Output | Output Type | Response Time | Operating Range | Connection Type | Pressure Range | Power Type | Electrical Connection | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD2H-AA3SS Dale | In Stock | - | - | Aluminum | - | - | Barksdale Control Products | HD2H-AA3SS | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | Barksdale Control Products | 96211-BB2SS-S1109 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 12 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Barksdale Control Products | B1X-A72SS-UL-S0194 | - | - | - | No | - | - | SPDT Snap Action | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T96211-BB4 Dale | In Stock | - | - | Plastic | - | - | Barksdale Control Products | T96211-BB4 | - | - | - | Yes | - | - | SPDT | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1H-M18SS Dale | In Stock | - | - | - | - | - | Barksdale Control Products | CD1H-M18SS | - | - | - | No | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C9612-2-W36 Dale | In Stock | - | - | - | - | - | Barksdale Control Products | C9612-2-W36 | - | - | - | No | - | - | SPDT Snap Action | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | Barksdale Control Products | 9692X-1CC-3-S1306 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96211-BB2-S0816 Dale | In Stock | - | - | Brass | - | - | Barksdale Control Products | 96211-BB2-S0816 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 12 in Leads | - | - | ||
![]() 96221-CC1 Dale | In Stock | - | - | Brass | - | - | Barksdale Control Products | 96221-CC1 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 12 in Leads | - | - | ||
![]() BPS31GVM1500P Dale | In Stock | - | - | Stainless Steel | UL | - | Barksdale Control Products | BPS31GVM1500P | 15-32 VDC | - | No | Yes | 100 Hz | - | - | - | - | - | Dual Switch Point | - | - | - | - | 0-1,500 psi | - | M12 Plug | - | - | ||
![]() 733S-11-2B-45R Dale | In Stock | - | - | Stainless Steel | - | - | Barksdale Control Products | 733S-11-2B-45R | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFL20-12 Autonics | In Stock | - | - | - | CE, cULus | Yes | Autonics | SFL20-12 | - | - | - | - | - | Receiver | - | - | 24 VDC | - | - | - | 9 ms | 0.2-15 m | - | - | - | - | IP65, IP67 | - | ||
![]() BI5-G18-RZ3X7M TURCK | In Stock | - | - | - | - | - | Turck | 4330696 | - | 5 mm | Yes | - | - | - | - | Shielded | - | - | - | NC | - | - | Cable Connection | - | AC, DC | - | - | 18 mm | ||
![]() E1H-GH250-S0097 Dale | In Stock | - | - | Aluminum | CSA, UL | - | Barksdale Control Products | E1H-GH250-S0097 | - | - | No | Yes | - | - | SPDT | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | 0-1,000 psi | - | Screw Terminals | - | - | ||
![]() 734S-23-2B-200F Dale | In Stock | - | - | Stainless Steel | - | - | Barksdale Control Products | 734S-23-2B-200F | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Barksdale Control Products | CD1H-A150SS-S0452 | - | - | - | No | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96211-BB2-S1071 Dale | In Stock | - | - | Brass | - | - | Barksdale Control Products | 96211-BB2-S1071 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 12 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | Barksdale Control Products | D1X-M150SS-ULS0573 | - | - | - | No | - | - | SPDT Snap Action | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96201-BB2-S0842 Dale | In Stock | - | - | Brass | - | - | Barksdale Control Products | 96201-BB2-S0842 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 12 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | Barksdale Control Products | 9681X-1CC-3-S0896 | - | - | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - |