- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Style | Product Status | Range | RoHS | Seal | Series | Contact Type | Shielding | Current Rating | Output Type | Connection Type | Pressure Range | Power Type | Electrical Connection | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2T-M150SS-S0227 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M150SS-S0227 | - | - | - | - | - | No | Yes | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | 0-300 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() E1H-H15-S0296 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H15-S0296 | - | - | - | - | - | No | Yes | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 0-1,000 psi | - | Screw Terminals | - | ||
![]() D1T-A150SS-S0443 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A150SS-S0443 | - | - | - | - | - | No | Yes | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | 0-300 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() L96211-BB5-S0733 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB5-S0733 | - | - | - | - | - | No | Yes | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | 0-1,000 psi | - | 12 in Leads | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 734S-14-2V-240RW48 | - | - | - | - | - | No | No | - | SPDT | - | - | - | - | 0-6,000 psi | - | Cable | - | ||
![]() BIM-UNTK-AN6X TURCK | In Stock | - | - | - | - | Turck | - | - | - | - | - | - | Yes | - | - | - | - | - | N/O | 2 Meter Cable | - | DC | - | - | ||
![]() BI4-G12K-AN6X/S1017M TURCK | In Stock | - | - | - | - | Turck | 46702902 | - | - | - | - | 4 mm | Yes | - | - | - | Shielded | - | NO NPN | Cable Connection | - | DC | - | 12 mm | ||
![]() CSP13-21-11B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-21-11B | - | - | - | - | - | No | No | - | SPST | - | 5 A @ 125 VAC | - | - | 25-150 psi | - | 18 in Leads | - | ||
![]() PF2A510-F01-1 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSP13-21-14B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-21-14B | - | - | - | - | - | No | No | - | SPST | - | 5 A @ 125 VAC | - | - | 25-150 psi | - | Deutsch Connector | - | ||
![]() ADS-SE2 Autonics | In Stock | - | - | - | - | Autonics | ADS-SE2 | - | - | Cylindrical | - | - | - | - | - | - | - | - | Relay | Cable | - | AC;DC | - | - | ||
![]() HD2T-HH18SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD2T-HH18SS | - | - | - | - | - | No | Yes | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VACH | - | - | 0-60 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() CD2H-M80SS-S0618 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-M80SS-S0618 | - | - | - | - | - | No | No | - | SPDT | - | 10 A @ 125 VAC, 250 VAC | - | - | 0-160 psi | - | 18 in Leads | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A3SS-CS-S0828 | - | - | - | - | - | No | Yes | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | 0-10 psi | - | 1/2 in NPT, Screw Terminals | - | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 4671253 | - | - | - | - | 4 mm | Yes | - | - | - | Shielded | - | NO PNP | Cable with M8 Connector | - | DC | - | 12 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Turck | 46147121 | - | - | - | - | 3 mm | Yes | - | - | - | Shielded | - | NO NPN | Cable with M8 Connector | - | DC | - | 8 mm | ||
![]() PS50-30DP Autonics | In Stock | - | - | - | CE | Autonics | PS50-30DP | - | - | - | - | 30 mm | - | - | - | - | - | - | NO PNP | Cable Connection | - | DC | - | - | ||
![]() BI5-S18-AN6X7M TURCK | In Stock | - | - | - | - | Turck | 4656197 | - | - | - | - | 5 mm | Yes | - | - | - | Shielded | - | NO NPN | Cable Connection | - | DC | - | 18 mm | ||
![]() XUY965AD6A03M12 Schneider | In Stock | - | - | - | - | - | - | Schneider Electric | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81A1TV Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 81A1TV | - | - | - | - | - | No | Yes | - | SPDT | - | - | - | - | 0-1,200 psi | - | DIN 43650 Connector | - |