- Manufacturer
- Operating Temperature
- Sensor Type
- For Measuring
- Mounting Type
- Number of Channels
- Output
- Package / Case
- Packaging
- Linearity
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarization
Attribute column
Categories
Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Color | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Output Current | Sensing Distance | Switching Voltage | Sensing Method | Sensors/Transducers Type | Connection Method | Light Source | Housing | Output Range | Beam Angle | Output Interface Type | Operating Current-Max | Connection Type | Power Type | Time Delay | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM12P13T1/S14L Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12P13T1/S14L | - | 6 mm | 6 mm | - | 80 °C | -40 °C | CYLINDRICAL | Contact Manufacturer | - | 5.7 | - | 30 V | 10 V | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, UNSHIELDED | - | unknown | 12 mm | ANALOG CURRENT | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | BRASS NICKEL PLATED | 200mA | - | 3-WIRE INTERFACE | 10 mA | - | - | - | - | 60 mm | ||
![]() OADM20I6572/S14F Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS2000LA Hubbell Wiring Device-Kellems | In Stock | - | - | - | - | cULus | - | Hubbell | WS2000LA | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Pole;Three Way | Light Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable - 20s to 30m | - | - | ||
![]() BI3U-MT12-AN6X-H1141 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1634250 | - | - | - | - | 85 °C | -30 °C | BARREL | Active | 3 mm | 2.07 | Yes | 30 V | 10 V | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | NO NPN | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | - | 12 mm | 52 mm | ||
![]() AU2400-1 Comus International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 24VDC | - | - | - | - | - | - | 60° | - | - | - | - | - | - | - | ||
![]() BI8U-MT18-AP6X-H1141 TURCK | 508 | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1644730 | - | - | - | - | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.81 | Yes | 30 V | 10 V | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | NO PNP | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | - | 18 mm | 52 mm | ||
![]() BI8-M18-AN6X TURCK | In Stock | - | - | - | - | - | - | Turck | 4615130 | - | - | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | DC | - | 18 mm | - | ||
![]() NI8U-EM12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1644350 | - | - | - | - | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.71 | Yes | 30 V | 10 V | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | unknown | 12 mm | NO NPN | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | STAINLESS STEEL | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | DC | - | 12 mm | 52 mm | ||
![]() BI4-M12-RP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | Turck | 4607001 | - | - | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | DC | - | 12 mm | - | ||
![]() IFRM08P1701/KS35L Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4255200 | - | - | - | - | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 300 V | 10 V | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 18 mm | NO MOSFET | - | CONNECTOR | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | 2-WIRE INTERFACE | 300 mA | 3 Pin 7/8-16 UN Connector | DC | - | 18 mm | 82 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM12P33T1/PL Baumer Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-M18-AN6X TURCK | 224 | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46113 | - | - | - | - | - | - | - | Active | 8 mm | 5.71 | Yes | - | - | - | - | - | Unshielded | unknown | - | NO NPN | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | Cable Connection | DC | - | 18 mm | - | ||
![]() IFRM12P13T1/PL Baumer Electric | In Stock | - | - | - | - | - | BAUMER ELECTRIC AG | Baumer Electric Ag | IFRM12P13T1/PL | - | 6 mm | 6 mm | - | 80 °C | -40 °C | CYLINDRICAL | Contact Manufacturer | - | 5.7 | - | 30 V | 10 V | - | - | IP 67, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, UNSHIELDED | - | unknown | 12 mm | ANALOG CURRENT | - | CABLE | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | BRASS NICKEL PLATED | 200mA | - | 3-WIRE INTERFACE | 10 mA | - | - | - | - | 60 mm | ||
![]() NI8-M18-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46148 | - | - | - | - | - | - | - | Active | 8 mm | 5.67 | Yes | - | - | - | - | - | Unshielded | unknown | - | NO NPN | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | M12 Connector | DC | - | 18 mm | - | ||
![]() BI10-G30-RZ3X TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 43456 | - | - | - | - | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.68 | Yes | 300 V | 10 V | - | - | IP67 | Shielded | unknown | 30 mm | NC | - | CABLE | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | METAL | - | - | 2-WIRE INTERFACE | 300 mA | Cable Connection | DC | - | 30 mm | 64 mm | ||
![]() PD45VN6C200Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 45 C | - | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | 203 mm | - | Convergent | - | 5-Pin M12 Pigtail | Visible Red Laser | - | - | - | - | - | - | - | - | - | - |