- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Type
- Output Type
- Output Configuration
- Material - Housing & Prism
- Voltage, Rating
- Switch Actuation Level
Attribute column
Categories
Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Material - Housing & Prism | Base Product Number | Description/Function | Device Type | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Type | Current Rating | Output Type | Current | Output Configuration | Output Current | Connection Method | Switch Actuation Level | Minimum Liquid Specific Gravity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S285-109 Rochester Electronics | 221 |
| - | Male 1/4 (6.35mm) NPTF | - | Brass | - | - | - | Rochester Gauges LLC Fozmula | Box | Active | 9V ~ 34V | -40°C ~ 125°C | S285 | Liquid | - | Switch | 7 mA | Open Collector | - | - | - | - | ||
![]() S286-03 Rochester Electronics | 2381 |
| - | Male 1/4 (6.35mm) NPTF | - | Brass | - | - | - | Rochester Gauges LLC Fozmula | Box | Active | 9V ~ 34V | -40°C ~ 125°C | S286 | Liquid | - | Switch | 7 mA | Open Collector | - | - | - | - | ||
![]() 80650-000 TE Connectivity | In Stock | - | - | Panel Mount, M16 Thread | - | Polypropylenexa0(PP) | - | Horizontal Liquid Level Sensor | - | TE Connectivity Measurement Specialties | Box | Active | 100V | -30°C ~ 110°C | - | Liquid | 1 A | Switch (Single Float) | 1 A | SPST-NO | - | M16 | - | - | ||
![]() LLF76H100RN Sensata Technologies | In Stock | - | - | Male 1 (25.4mm) NPT | - | Polyphenylene Sulphide (PPS) | LLF76 | - | - | Sensata-Cynergy3 | Bag | Active | 300V | -10°C ~ 120°C | LLF70 | Liquid | - | Switch (Single Float) | 1 A | SPST-NC/NO | 1A | - | 0.394 (10mm) | 0.7 | ||
![]() 9038CG32N4N5 Schneider | In Stock | - | - | Screw Mount | - | Stainless Steel | - | - | - | Schneider Electric | Box | Obsolete | 575VAC | -30°C ~ 105°C | - | Liquid | - | Switch | - | DPST | - | - | - | - | ||
![]() LLF46YFP Sensata Technologies | In Stock | - | - | Panel Mount, M12 Thread | - | Polyphenylene Sulphide (PPS) | LLF46 | - | - | Sensata-Cynergy3 | Bag | Active | 120V | -10°C ~ 120°C | LLF40 | Liquid | - | Switch (Single Float) | 600 mA | SPST-NC/NO | 600mA | - | 0.394 (10mm) | 0.7 | ||
![]() OLS700D3SH Sensata Technologies | 303 |
| - | 1/4 NPT and 3/8 Conduit | - | Polysulfone | OLS700 | - | - | Sensata-Cynergy3 | Bulk | Active | 5V ~ 15V | -25°C ~ 80°C | OLS7 | Liquid | - | Open Collector | 2.5 mA | High-Dry | - | - | - | - | ||
![]() 86528-000 TE Connectivity | In Stock | - | - | Cable Mount | - | Polypropylene (PP) | - | - | - | TE Connectivity Measurement Specialties | Box | Active | 250V | 80°C | - | Liquid | - | Switch | 1 A | SPST-NC/NO | - | - | - | - | ||
Tiny WHSL | 74 |
| - | Vertical | High Grade Steel, Stainless Steel | - | - | - | Electrode | - | - | - | - | - | CM-ENS | - | - | - | - | - | - | - | - | - | ||
![]() FSH-31-18AWG Carlo Gavazzi | In Stock | - | - | Panel Mount, Male 1/2 (12.7mm) NPT | - | Polypropylene (PP) | - | - | - | Carlo Gavazzi Inc. | Bulk | Obsolete | 200VDC, 240VAC | -20°C ~ 80°C | FS | Liquid | - | Switch | 500 mA | SPST-NC/NO | - | - | - | 0.75 | ||
![]() RSF73HNP Sensata Technologies | In Stock | - | - | Panel Mount, M16x2 Thread | - | Nylon | RSF73 | - | - | Sensata-Cynergy3 | Bulk | Active | 300VAC, 300VDC | -20°C ~ 75°C | RSF70 | Liquid | - | Switch (Single Float) | 1 A | SPST-NC/NO | - | - | 0.787 (20mm) | 0.85 | ||
![]() ILTS-G0100-003 Sensata Technologies | In Stock | - | - | Cable Mount | - | 316 Stainless Steel | ILTS-G0100 | - | - | Sensata-Cynergy3 | Bag | Active | 9V ~ 32V | -20°C ~ 60°C | ILTS | Liquid | - | Analog (Diaphragm) | 28 mA | 4mA ~ 20mA | - | - | - | - | ||
![]() SH-5151RH Sensata Technologies | In Stock | - | - | Flange Mount | - | 316 Stainless Steel | SH-5151 | - | - | Sensata-Cynergy3 | Bulk | Active | 400V | 0°C ~ 200°C | SH-5 | Liquid | - | Switch (Single Float) | 1 A | SPDT | - | - | - | 0.7 | ||
![]() SNS-WATER-LEVEL Olimex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLL150-5N-0500-71 Rochester Electronics | 2738 |
| - | Male 1/2 (12.7mm) NPT | - | Glass Filled Nylon | - | - | - | Rochester Gauges LLC Fozmula | Box | Active | 9V ~ 34V | -20°C ~ 85°C | TLL150 | Liquid | - | Resistive | 30 mA | 240 ~ 32Ohm | - | - | - | - | ||
![]() 20017612-31 TE Connectivity | In Stock | - | - | Panel Mount, M16 Thread | - | Nylon | - | - | - | TE Connectivity Measurement Specialties | Box | Active | 200V | -30°C ~ 105°C | - | Liquid | - | Switch (Single Float) | 1 A | SPST-NO | - | - | - | - | ||
![]() SSF212XP Sensata Technologies | In Stock | - | - | Male 1/2 (12.7mm) NPT | - | 304 Stainless Steel | - | - | - | Sensata-Cynergy3 | Bag | Obsolete | 300VAC, 300VDC | 120°C | SSF212 | Liquid | - | Switch (Single Float) | 500 mA | SPST-NC/NO | - | - | - | 0.8 | ||
![]() RSF34W100RF Sensata Technologies | 28 |
| - | Panel Mount, M16x2 Thread | - | Polypropylene (PP) | RSF34 | - | - | Sensata-Cynergy3 | Bulk | Active | 120VDC, 240VAC | -20°C ~ 100°C | RSF30 | Liquid | - | Switch (Single Float) | 5 A | SPST-NO | 3A | - | 2.047 (52mm) | 0.8 | ||
![]() RSF14YFP Sensata Technologies | 52 |
| - | Panel Mount, M16x2 Thread | - | Polypropylene (PP) | RSF14 | - | - | Sensata-Cynergy3 | Bulk | Active | 120VDC, 240VAC | -20°C ~ 100°C | RSF10 | Liquid | - | Switch (Single Float) | 600 mA | SPST-NC | - | - | 0.945 (24mm) | 0.7 | ||
![]() ILLS-G0500-5-007 Sensata Technologies | In Stock | - | - | Cable Mount | - | 303 Stainless Steel, 316 Stainless Steel | ILLS-G0500 | - | - | Sensata-Cynergy3 | Bag | Active | 9V ~ 32V | -20°C ~ 60°C | ILLS | Liquid | - | Analog (Diaphragm) | - | 4mA ~ 20mA | - | - | - | - |