- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Type
- Output Type
- Output Configuration
- Material - Housing & Prism
- Voltage, Rating
- Switch Actuation Level
Attribute column
Categories
Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Material - Housing & Prism | Base Product Number | Device Type | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Voltage, Rating | Operating Temperature | Series | Type | Output Type | Interface | Current | Output Configuration | Cable Length | Port Style | Maximum Pressure | Switch Actuation Level | Minimum Liquid Specific Gravity | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Cable Mount | - | Polypropylenexa0(PP) | - | - | - | - | Sump Alarm Inc. | - | Bag | Active | - | 12VDC, 120VAC ~ 240VAC | 0°C ~ 60°C | 2368 | Liquid | Switch (Single Float) | - | - | SPDT-NC/NO | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable Mount | - | Polypropylenexa0(PP) | - | - | - | - | Sump Alarm Inc. | - | Bag | Active | - | 12VDC, 120VAC ~ 240VAC | 0°C ~ 60°C | 2359 | Liquid | Switch (Single Float) | - | - | SPDT-NC/NO | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable Mount | - | Polypropylenexa0(PP) | - | - | - | - | Sump Alarm Inc. | - | Bag | Active | - | 12VDC, 120VAC ~ 240VAC | 0°C ~ 60°C | 2359 | Liquid | Switch (Single Float) | - | - | SPDT-NC/NO | - | - | - | - | - | - | ||
![]() TLL150-5N-0750-71 Rochester Electronics | In Stock | - | - | 1/2 NPT | - | Glass Filled Nylon | - | - | - | - | Rochester Gauges LLC Fozmula | - | Box | Active | - | 9V ~ 34V | -20°C ~ 85°C | TLL150 | Liquid | Resistive | - | 30 mA | 240 ~ 32Ohm | - | - | - | - | - | - | ||
![]() 7ML1115-3CA30 Siemens | 972 |
| - | - | - | - | - | Ultrasonic | - | +95°C | - | -20°C | - | - | - | - | - | Echomax XPS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7ML5746-1BA00-1AA0 Siemens | 958 |
| - | Vertical | Stainless Steel | - | - | Vibrating Level Switch | 400 mA | +250°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 64bar | - | - | - | ||
![]() 7ML5501-0EA70 Siemens | 2656 |
| - | Vertical | Stainless Steel | - | - | Capacitance Switch | - | +100°C | - | -30°C | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | 10bar | - | - | - | ||
![]() TLL134-5N-0300-01 Rochester Electronics | 2613 |
| - | 1/2 NPT | - | Glass Filled Nylon | - | - | - | - | Rochester Gauges, LLC | - | Box | Active | - | 9V ~ 34V | -20°C ~ 85°C | TLL130 | Liquid | Analog Voltage | - | 30 mA | 0V ~ 5V | - | - | - | - | - | - | ||
![]() SSV66A35B110SPM12 Sensata Technologies | In Stock | - | - | Panel Mount, M16 Thread | - | 316 Stainless Steel | SSV66A35 | - | - | - | Sensata-Cynergy3 | - | Bulk | Active | - | 300VAC, 300VDC | 120°C | SSV66-SPM12 | Liquid | Switch (2) (Single Float) | - | 500 mA | SPST-NO, SPST-NC | - | - | - | 1.378, 3.937 (35mm, 110mm) | 0.75 | - | ||
![]() 9038CG35 Schneider | In Stock | - | - | Screw Mount | - | Stainless Steel | - | - | - | - | Schneider Electric | - | Box | Active | - | 575VAC | -30°C ~ 104°C | Square D Pumptrol | Liquid | Switch | - | - | DPST-NC | - | - | - | - | 0.85 | - | ||
![]() NCLS-30-UP6X-H1141 TURCK | 2610 |
| - | - | Stainless Steel | - | - | Capacitive Limit | - | - | - | - | - | - | - | - | - | NCLS | - | - | IO-Link | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 624 |
| - | - | Stainless Steel | - | - | Radar | - | - | - | - | - | - | - | - | - | LRS510 | - | - | IO-Link | - | - | 10m | - | - | - | - | - | ||
Tiny WHSL | 658 |
| - | - | Stainless Steel | - | - | Radar | - | - | - | - | - | - | - | - | - | LRS510 | - | - | IO-Link | - | - | 10m | - | - | - | - | - | ||
Tiny WHSL | 655 |
| - | - | Stainless Steel | - | - | Float | - | - | - | - | - | - | - | - | - | LS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILSU-GI720-025 Sensata Technologies | In Stock | - | - | Cable Mount | - | 316 Stainless Steel | ILSU-GI | - | - | - | Sensata-Cynergy3 | - | Box | Obsolete | - | 32VDC | -20°C ~ 60°C | ILSU | Liquid | Analog (Diaphragm) | - | - | 4mA ~ 20mA | - | - | - | - | - | 28mA | ||
![]() SM952A100091 Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Schneider Electric | - | Box | Obsolete | - | 12V ~ 24V | - | - | - | - | - | 100 mA | NPN, PNP | - | - | - | 1.181 (30mm) | - | - | ||
![]() TLL133-5N-0450-71 Rochester Electronics | 2152 |
| - | 1/2 NPT | - | Glass Filled Nylon | - | - | - | - | Rochester Gauges, LLC | - | Box | Active | - | 9V ~ 34V | -20°C ~ 85°C | TLL130 | Liquid | Resistive | - | 30 mA | 240 ~ 32Ohm | - | - | - | - | - | - | ||
![]() TLL134-5N-0450-01 Rochester Electronics | 2878 |
| - | 1/2 NPT | - | Glass Filled Nylon | - | - | - | - | Rochester Gauges, LLC | - | Box | Active | - | 9V ~ 34V | -20°C ~ 85°C | TLL130 | Liquid | Analog Voltage | - | 30 mA | 0V ~ 5V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable Mount | - | Polypropylenexa0(PP) | - | - | - | - | Sump Alarm Inc. | - | Bag | Active | - | 120VAC ~ 240VAC | 0°C ~ 60°C | 3100 | Liquid | Switch (Single Float) | - | - | SPST-NC/NO | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable Mount | - | Polypropylenexa0(PP) | - | - | - | - | Sump Alarm Inc. | - | Bag | Active | - | 120VAC ~ 240VAC | 0°C ~ 60°C | 3120 | Liquid | Switch (Single Float) | - | - | SPST-NC/NO | - | - | - | - | - | - |