- Manufacturer
- RoHS
- Series
- Manufacturer
- Operating Temperature
- Packaging
- Package
- Product Status
- Mfr
- Port Size
- Flow Sensor Type
- Sensing Range
- Material - Body
Attribute column
Categories
Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Housing material | Weight | Material - Body | Ambient temperature | Approvals | Bar length (L1) | Base Product Number | Brand | Country of origin | Current output | Customs tariff number | Detection type | Device Type | EAN | eCl@ss-Code (V5.1.4) | Factory Pack QuantityFactory Pack Quantity | Immersion depth L | Manufacturer | Manufacturer ID | Maximum Operating Temperature | Medium | Medium temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Process connection | Product Status | Protection class | RoHS | Sensor material | Voltage output | Voltage-Input | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Supply Voltage | Function | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Port Size | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Design | Output function | Sensing Range | Trip Current | Communication protocol | Operating voltage | Flow Sensor Type | Product Category | Switch Function/Rating | Product Length | Electrical connection | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 369 g | - | -40…+80 °C | CE, cULus | 45 mm | - | - | DE | - | 90261029000 | - | - | 4047101446661 | 27273190 -/- Flow meter (not classified) | - | 16.9 mm | - | 100001008 | - | liquids | -25…+85 °C | - | - | - | - | G 1/4'''' male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | IO-Link | 10…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 385 g | - | -40…+80 °C | CE, cULus | 81 mm | - | - | DE | - | 90261029000 | - | - | 4047101540628 | 27273190 -/- Flow meter (not classified) | - | 52.9 mm | - | 100028426 | - | liquids | -25…+85 °C | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | IO-Link | 10…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 382 g | - | -40…+80 °C | CE, cULus | 45 mm | - | - | DE | - | 90261029000 | - | - | 4047101559170 | 27273190 -/- Flow meter (not classified) | - | 16.9 mm | - | 100030867 | - | liquids | -25…+85 °C | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | IO-Link | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 390 g | - | -40…+80 °C | CE, cULus | 81 mm | - | - | DE | - | 90261021000 | - | - | 4047101661095 | 27273190 -/- Flow meter (not classified) | - | 52.9 mm | - | 100049513 | - | liquids | -25…+85 °C | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | IO-Link | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 396 g | - | -40…+80 °C | CE, cULus | 93 mm | - | - | DE | - | 90261029000 | - | - | 4047101446722 | 27273190 -/- Flow meter (not classified) | - | 64.9 mm | - | 100001014 | - | liquids | -25…+85 °C | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | IO-Link | 10…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 377 g | - | -40…+80 °C | CE, cULus | 45 mm | - | - | DE | - | 90261029000 | - | - | 4047101559194 | 27273190 -/- Flow meter (not classified) | - | 16.9 mm | - | 100030869 | - | liquids | -25…+85 °C | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | IO-Link | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 378 g | - | -40…+80 °C | CE, cULus | 45 mm | - | - | DE | 4…20 mA | 90261029000 | - | - | 4047101559255 | 27273190 -/- Flow meter (not classified) | - | 16.9 mm | - | 100030875 | - | liquids | -25…+85 °C | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | Analog output current | - | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Stainless steel, 1.4571 (AISI 316Ti) | 176 g | - | - | ATEX II 1 G, ATEX II 2 G, ATEX II 1 D | - | - | - | DE | - | 90268020000 | Calorimetric | - | 4047101173123 | 27273190 -/- Flow meter (not classified) | - | - | - | 6870348 | - | gases | -20…+60 °C | - | - | - | - | G 1/2” long version | - | IP67 | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Immersion | - | - | - | - | - | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PBT | 610 g | - | - | - | - | - | - | DE | - | 90261029000 | Calorimetric | - | 4047101175707 | 27273190 -/- Flow meter (not classified) | - | - | - | 6871045 | - | liquids | -20…+80 °C | - | - | - | - | 1/2″ NPT | - | IP67 | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Immersion | NO contact, Relay output | - | - | - | 98…132 VAC | - | - | - | - | Connector, 7/8″ | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PBT | 664 g | - | 0…+60 °C | - | - | - | - | DE | 4…20 mA | 90261021000 | Calorimetric | - | 4047101171730 | 27200403 -/- Flow meter (mass, thermal) | - | - | - | 6870042 | - | liquids | -10…+90 °C | - | - | - | - | Compression fittings for pipes Ø 10 × 1 (EN10305-1) | - | IP65 | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | Flow rate measurement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inline | NO/NC programmable, PNP/Analog output | - | - | - | 21.6…26.4 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Plastic, PBT | 557 g | - | 0…+60 °C | - | - | - | - | DE | - | 90261021000 | Calorimetric | - | 4047101437850 | 27200403 -/- Flow meter (mass, thermal) | - | - | - | 100000373 | - | liquids | -10…+90 °C | - | - | - | - | 3/4″ Swagelok | - | IP65 | - | Stainless steel | 0…10 V | - | - | - | - | - | - | - | - | - | - | - | Flow rate measurement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inline | Analog output | - | - | - | 21.6…26.4 VDC | - | - | - | - | Connector, M12 × 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 071-06402 TE Connectivity | 2403 |
| - | - | - | ABS/PC Plastic | - | - | Polycarbonate-ABS | - | - | - | 071 | - | - | - | - | - | Air Bubble Detector | - | - | - | - | - | - | +40°C | - | - | TE Connectivity Measurement Specialties | 0°C | Surface Mount | Bulk | - | Active | - | - | - | - | 5V ~ 24V | - | -40 to 85 °C | - | AD-101 | Air Bubble Detector | - | - | - | - | 5 → 24 V dc | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | Air | - | Logic | 4.73 mm | - | - | - | ||
![]() R412010571 Aven | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 5 | - | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
![]() PF2A721-N03-67 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 5 | - | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
![]() PFM710-N01-E Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFM711-N02-B-W Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 20 | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A703H-N10-29 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A712H-N20-29 Sintered Metal Company | In Stock | - | - | Surface Mount | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | 320 mW | - | - | - | 5.5 V | 1 V | 3.3 µA | Active Low | 1 | 100 ms | - | - | 1.77 V | 1.83 V | 1.8 V | 1.77 V | 1.83 V | - | - | - | - | - | - | - | - | - | - | - | No | Contains Lead, Lead Free |