- Manufacturer
- RoHS
- Series
- Manufacturer
- Operating Temperature
- Packaging
- Package
- Product Status
- Mfr
- Port Size
- Flow Sensor Type
- Sensing Range
- Material - Body
Attribute column
Categories
Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Memory Types | Number of I/Os | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Depth | Frequency | Case Code (Metric) | Case Code (Imperial) | Dielectric | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Element Configuration | RAM Size | Peripherals | Lead/Base Style | Data Bus Width | Number of Timers/Counters | Core Architecture | Max Frequency | Connector Type B | Number of Programmable I/O | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF5700 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI0551 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI0553 IFM Electronic | In Stock | - | - | - | 10 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | - | - | - | 32.5 mm | - | - | ||
![]() SF6201 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() SI0521 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF6200 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI0557 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI0555 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI0558 IFM Electronic | In Stock | - | - | Through Hole | 20 | FLASH | 18 | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 18 MHz | - | - | - | I2C, SPI, UART, USART | 5.5 V | 2.4 V | 8 kB | Internal | - | 256 B | Brown-out Detect/Reset, POR, PWM, WDT | - | 8 b | 5 | 80C51 | 18 MHz | - | 15 | - | - | - | - | ||
![]() SI1100 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN2301 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN2303 IFM Electronic | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Male to Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() SR0153 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN0500 IFM Electronic | In Stock | - | - | - | - | - | - | Compliant | 150 V | - | 10 % | SMD/SMT | - | - | 125 °C | -55 °C | Ceramic | - | 6.8 pF | - | - | - | 1414 | 0505 | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | - | ||
![]() SP321A IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV8050 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2W711-10-67 Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF3W740S-N06-ET-GRA Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | 150 V | 0.1 % | - | 50 ppm/°C | 19.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() SA4304 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA4100 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |