- Manufacturer
- RoHS
- Series
- Manufacturer
- Operating Temperature
- Packaging
- Package
- Product Status
- Mfr
- Port Size
- Flow Sensor Type
- Sensing Range
- Material - Body
Attribute column
Categories
Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material - Body | Base Product Number | Brand | Device Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Max Power Dissipation | Supply Voltage | Current Rating | Output Type | Voltage | Port Size | Product Type | Maximum Pressure | Sensing Range | Trip Current | Connection Type | Features | Operating Voltage | Flow Sensor Type | Product Category | Switch Function/Rating | Product Length | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2W740-04-27 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | 1 % | - | 2 | 50 ppm/°C | - | 51.1 kΩ | 155 °C | -55 °C | Thick Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 508 µm | 1.5494 mm | 838.2 µm | ||
![]() IFW510-N04-10 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2W740-F04-67 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2D504-11-2 SMC Corporation | 827 |
| - | - | PFA | - | - | Amphenol Positronic | Flow Switch | 5 | Positronic | - | +50°C | - | 0°C | - | - | - | - | - | - | - | PF2D | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | 12 → 24 V dc | 20 mA | - | - | - | Mixed Contact D-Sub Connectors | 1MPa | - | - | One-Touch Fitting | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | ||
![]() AS3002F-11-J SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2W740T-06-67 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFM710-C6-F SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFM711-C6-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A750-02-27-M SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A721-F03-27N SMC Corporation | 798 |
| - | - | PBT | - | - | - | Integrated Display | - | Stearns | 108705200LQF | +50°C | - | 0°C | End Mount | - | - | - | - | - | - | PF2A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | - | 0.75MPa | - | - | G | - | 190 VAC;230 VAC;380 VAC;460 VAC | - | - | - | - | IP54 | - | - | - | ||
![]() AS3201FG-N02-07S-J SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2W720-04-67 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF3W740-06-B-M SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF2A551-N04-2 SMC Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | - | ELECTROCUBE | - | - | - | - | - | - | - | Available | - | - | - | - | 0.15mm Dia x 0.4mm L | ±2% | - | - | - | - | - | - | - | - | 0.0022uF | - | - | - | - | - | 100VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFM711-C6-E SMC Corporation | 2243 |
| - | - | Brass, LCP, PBT | - | - | - | Flow Switch | - | - | - | +50°C | - | 0°C | - | - | - | - | - | - | - | PFM7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 55 mA | - | - | - | - | 750kPa | - | - | One-Touch Fitting | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 071-06402 TE Connectivity | 2403 |
| - | - | ABS/PC Plastic | Polycarbonate-ABS | 071 | - | Air Bubble Detector | - | - | - | +40°C | TE Connectivity Measurement Specialties | 0°C | Surface Mount | Bulk | Active | - | 5V ~ 24V | -40 to 85 °C | - | AD-101 | - | - | - | - | - | Air Bubble Detector | - | - | - | - | - | - | - | 5 → 24 V dc | - | Digital | - | - | - | - | - | 1.5 A | - | - | - | Air | - | Logic | 4.73 mm | - | - | - | - | ||
![]() PFMB7102-04-F-R SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFMV300-MLEG-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF15M-001 Goertek Microelectronics Inc. | 9646 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V | -20°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -100 ~ 300 Pa | - | - | - | - | Air | - | Logic | - | - | - | - | - |