- Manufacturer
- RoHS
- Series
- Manufacturer
- Operating Temperature
- Packaging
- Package
- Product Status
- Mfr
- Port Size
- Flow Sensor Type
- Sensing Range
- Material - Body
Attribute column
Categories
Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing material | Housing Material | Weight | Material - Body | Ambient temperature | Approvals | Bar length (L1) | Brand | Country of origin | Current output | Customs tariff number | Detection type | Device Type | EAN | eCl@ss-Code (V5.1.4) | Factory Pack QuantityFactory Pack Quantity | For Use With | Immersion depth L | Manufacturer | Manufacturer ID | Maximum Operating Temperature | Medium | Medium temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation Mode | Package | Part # Aliases | Pressure Port | Process connection | Product Status | Protection class | Qualification | Range | RoHS | Sensor material | Supply Voltage-Max | Supply Voltage-Min | Surge Energy Rating | Voltage output | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Supply Voltage | Termination Style | Function | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Accuracy | Max Output Voltage | Clamping Voltage | Port Style | Port Size | Product Type | Sensor Type | Design | Output function | Varistor Voltage | Max Supply Voltage (DC) | Connection Method | Min Supply Voltage (DC) | Sensing Range | Communication protocol | Product | Peak Surge Current | Operating voltage | Flow Sensor Type | Product Category | Switch Function/Rating | Flow Rate | Electrical connection | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 387 g | - | -40…+80 °C | CE, cULus | 93 mm | - | DE | - | 90261029000 | - | - | 4047101559200 | 27273190 -/- Flow meter (not classified) | - | - | 64.9 mm | - | 100030870 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 381 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | 4…20 mA | 90261029000 | - | - | 4047101559248 | 27273190 -/- Flow meter (not classified) | - | - | 16.9 mm | - | 100030872 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | Analog output current | - | - | - | - | - | - | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 288 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | - | 90261029000 | - | - | 4047101559156 | 27273190 -/- Flow meter (not classified) | - | - | - | - | 100030864 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | - | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 358 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | - | 90261029000 | - | - | 4047101559163 | 27273190 -/- Flow meter (not classified) | - | - | 16.9 mm | - | 100030866 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/4'''' male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 369 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | - | 90261029000 | - | - | 4047101446661 | 27273190 -/- Flow meter (not classified) | - | - | 16.9 mm | - | 100001008 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/4'''' male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 10…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 385 g | - | -40…+80 °C | CE, cULus | 81 mm | - | DE | - | 90261029000 | - | - | 4047101540628 | 27273190 -/- Flow meter (not classified) | - | - | 52.9 mm | - | 100028426 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 10…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 382 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | - | 90261029000 | - | - | 4047101559170 | 27273190 -/- Flow meter (not classified) | - | - | 16.9 mm | - | 100030867 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 390 g | - | -40…+80 °C | CE, cULus | 81 mm | - | DE | - | 90261021000 | - | - | 4047101661095 | 27273190 -/- Flow meter (not classified) | - | - | 52.9 mm | - | 100049513 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 396 g | - | -40…+80 °C | CE, cULus | 93 mm | - | DE | - | 90261029000 | - | - | 4047101446722 | 27273190 -/- Flow meter (not classified) | - | - | 64.9 mm | - | 100001014 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 10…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 377 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | - | 90261029000 | - | - | 4047101559194 | 27273190 -/- Flow meter (not classified) | - | - | 16.9 mm | - | 100030869 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | - | - | - | - | IO-Link | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | - | 378 g | - | -40…+80 °C | CE, cULus | 45 mm | - | DE | 4…20 mA | 90261029000 | - | - | 4047101559255 | 27273190 -/- Flow meter (not classified) | - | - | 16.9 mm | - | 100030875 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With display (integrated probe) | Analog output current | - | - | - | - | - | - | - | - | 17…33 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Stainless steel, 1.4571 (AISI 316Ti) | - | 176 g | - | - | ATEX II 1 G, ATEX II 2 G, ATEX II 1 D | - | - | DE | - | 90268020000 | Calorimetric | - | 4047101173123 | 27273190 -/- Flow meter (not classified) | - | - | - | - | 6870348 | - | gases | -20…+60 °C | - | - | - | - | - | - | - | G 1/2” long version | - | IP67 | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Immersion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Plastic, PBT | - | 610 g | - | - | - | - | - | DE | - | 90261029000 | Calorimetric | - | 4047101175707 | 27273190 -/- Flow meter (not classified) | - | - | - | - | 6871045 | - | liquids | -20…+80 °C | - | - | - | - | - | - | - | 1/2″ NPT | - | IP67 | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Immersion | NO contact, Relay output | - | - | - | - | - | - | - | - | 98…132 VAC | - | - | - | - | Connector, 7/8″ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Plastic, PBT | - | 664 g | - | 0…+60 °C | - | - | - | DE | 4…20 mA | 90261021000 | Calorimetric | - | 4047101171730 | 27200403 -/- Flow meter (mass, thermal) | - | - | - | - | 6870042 | - | liquids | -10…+90 °C | - | - | - | - | - | - | - | Compression fittings for pipes Ø 10 × 1 (EN10305-1) | - | IP65 | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow rate measurement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inline | NO/NC programmable, PNP/Analog output | - | - | - | - | - | - | - | - | 21.6…26.4 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Plastic, PBT | - | 557 g | - | 0…+60 °C | - | - | - | DE | - | 90261021000 | Calorimetric | - | 4047101437850 | 27200403 -/- Flow meter (mass, thermal) | - | - | - | - | 100000373 | - | liquids | -10…+90 °C | - | - | - | - | - | - | - | 3/4″ Swagelok | - | IP65 | - | - | - | Stainless steel | - | - | - | 0…10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow rate measurement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inline | Analog output | - | - | - | - | - | - | - | - | 21.6…26.4 VDC | - | - | - | - | Connector, M12 × 1 | - | - | - | - | - | - | ||
![]() SFM4100-AIR, N2-LEGRIS Sensirion | 2915 |
| - | - | - | 0603 (1608 metric) | - | - | - | - | Polyamide | - | - | - | EPCOS / TDK | - | - | - | - | - | - | - | 4000 | - | - | EPCOS / TDK | - | + 150 C | - | - | Sensirion AG | - 55 C | PCB Mount | - | Tray | B72500G140K60 | - | - | Active | - | AEC-Q200 | - | Details | - | - | - | 200 mJ | - | 18 VDC | 5V ~ 9V | -20°C ~ 80°C (TA) | Cut Tape | - | B72510G | 10 % | - | - | - | Ceramic Transient Voltage Suppressors | - | - | 220 pF | Varistors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 40 V | Dual Port | Male, 0.246” (6.248mm) Tube, Dual | Varistors | - | - | - | 22 V | - | - | - | - | - | MLV | 30 A | - | Gas | Varistors | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | Lead Free | ||
![]() D6F-W04A1 Omron Electronics Inc-EMC Div | 256 |
| Datasheet | 8 Weeks | Screw | - | 3 | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C TA | Box | 2005 | D6F | - | Active | Not Applicable | Connector | - | 60°C | -10°C | - | - | - | - | - | 6V | Analog | 24V | 26.4V | 10.8V | 2 | 15mA | 5 % | 5V | - | - | 0.10 x 0.20 2.6mmx5mm | - | - | - | - | - | 26.4V | - | 10.8V | 0 ~ 4 m/s | - | - | - | - | Air | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SFM4300-20-P Sensirion AG | 99 |
| - | - | - | - | - | - | Polyamide (PA) | - | Polyamide | - | - | - | Sensirion | - | - | - | - | - | - | - | 1 | O2, Air, N2O, CO2 and Mixtures | - | Sensirion | - | + 80 C | - | - | Sensirion AG | - 20 C | - | Bidirectional | - | 3.000.297 3.000.297 | Port | - | Active | - | - | 20 slm | Details | - | 5.5 V | 3 V | - | - | - | 3V ~ 5.5V | -20°C ~ 80°C | Tray | - | SFM4300 | - | - | - | - | Pressure Resistant Gas Flow Sensor | - | - | - | Sensors | - | - | - | - | Digital | 3.3 V | - | - | - | - | 3 % | - | - | - | 0.315" (8mm) | Flow Sensors | Flow Sensor | - | - | - | - | Legris | - | 0 ~ 20 SLPM | - | - | - | - | Air, Gas | Flow Sensors | I2C | 0l/min | - | - | - | - | - | - | - | ||
![]() SLF3C-1300F Sensirion AG | 112 | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Polyphenylene Sulfide (PPS) | - | - | - | Sensirion | - | - | - | - | Liquid Flow | - | - | 1 | Liquid | - | Sensirion | - | + 50 C | - | - | Sensirion AG | + 5 C | - | Bidirectional | Tray | 3.000.570 3.000.570 | Port | - | Active | - | - | 0 mL/min to 40 mL/min | Details | - | 3.8 V | 3.2 V | - | - | - | 3.2V ~ 3.8V | 5°C ~ 50°C (TA) | Tray | - | - | - | - | - | - | Liquid Flow Sensor | - | - | - | Sensors | 3.2 - 3.8 | - | - | - | - | 3.5 V | - | - | - | - | 5 %, 10 % | - | - | - | Male, 1/4" (6.35mm) UNF | Flow Sensors | Flow Sensor | - | - | - | - | 6 Pin Connector | - | 0 ~ 40 ml/min | - | - | - | - | Liquid | Flow Sensors | - | - | - | - | - | - | - | - | - | ||
![]() SLQ-QT105 Sensirion AG | 2659 |
| - | - | - | - | - | - | - | - | - | - | - | - | Sensirion | - | - | - | - | - | - | - | 5 | Liquid | - | Sensirion | - | + 25 C | - | - | Sensirion AG | + 20 C | - | - | Box | 1-100808-01 1-100808-01 | - | - | Active | - | - | 50 uL/s to 2000 uL/s | Details | - | 5.5 V | 4.5 V | - | - | - | 4.5V ~ 5.5V | 20°C ~ 25°C | Bulk | - | - | - | - | - | - | Liquid Flow Meter | - | - | - | Sensors | - | - | - | - | Digital | 4.5 V to 5.5 V | - | - | - | - | 10 % | - | - | - | - | Flow Sensors | Flow Meter | - | - | - | - | - | - | 120 mL/min | - | - | - | - | Liquid | Flow Sensors | RS485 | - | - | - | - | - | - | - | - |