- Manufacturer
- RoHS
- Series
- Manufacturer
- Operating Temperature
- Packaging
- Package
- Product Status
- Mfr
- Port Size
- Flow Sensor Type
- Sensing Range
- Material - Body
Attribute column
Categories
Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing material | Weight | Material - Body | Ambient temperature | Approvals | Bar length (L1) | Base Product Number | Brand | Cable length (L) | Contact Materials | Country of origin | Current output | Customs tariff number | Detection type | Device Type | EAN | eCl@ss-Code (V5.1.4) | Factory Pack QuantityFactory Pack Quantity | Immersion depth L | Manufacturer | Manufacturer ID | Maximum Operating Temperature | Medium | Medium temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pole Throw Configuration | Process connection | Product Status | Protection class | RoHS | Sensor material | Tradename | Voltage output | Voltage-Input | Operating Temperature | Series | Subcategory | Supply Voltage | Function | Port Size | Product Type | Design | Output function | Sensing Range | Communication protocol | Product | Operating voltage | Flow Sensor Type | Product Category | Switch Function/Rating | Electrical connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSHPLC Sensata Technologies | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | FSHPL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 5V | 100°C (TA) | - | - | - | - | 1.0 (25.4mm) BSP | - | - | - | 0 ~ 20 LPM | - | - | - | Liquid | - | SPDT | - | ||
![]() AS1002F-02-J SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | 1 | - | ITT Cannon | - | - | - | - | - | - | - | - | - | 121572-0020 | - | - | - | - | Details | - | - | - | - | - | CA-COM | Circular Connectors | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | Standard Circular Connector | - | - | ||
![]() PFM725-N01-C SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | - | - | - | 1 | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | ||
![]() AS1201-M5-F06-J SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF4100AA Sencoch Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 071-06403 TE Connectivity | 2350 |
| - | Gold | ABS/PC Plastic | - | - | Polycarbonate-ABS | - | - | - | 071 | - | - | Copper Alloy | - | - | - | - | Air Bubble Detector | - | - | - | - | - | - | +40°C | - | - | TE Connectivity Measurement Specialties | - | 0°C | Through Hole | Bulk | - | DP3T | - | Active | - | - | - | - | - | 5V ~ 24V | -20 to 85 °C | AD-101 | - | 5 → 24 V dc | - | - | - | - | - | - | - | - | - | Air | - | Logic | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 389 g | - | -40…+80 °C | CE, cULus | 45 mm | - | - | - | - | DE | - | 90261029000 | - | - | 4047101446654 | 27273190 -/- Flow meter (not classified) | - | 16.9 mm | - | 100001007 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | IO-Link | - | 10…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 382 g | - | -40…+80 °C | CE, cULus | 70 mm | - | - | - | - | DE | - | 90261029000 | - | - | 4047101540611 | 27273190 -/- Flow meter (not classified) | - | 41.9 mm | - | 100028425 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | G 1/2″ male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | IO-Link | - | 10…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 393 g | - | -40…+80 °C | CE, cULus | 70 mm | - | - | - | - | DE | - | 90261029000 | - | - | 4047101446708 | 27273190 -/- Flow meter (not classified) | - | 41.9 mm | - | 100001012 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | IO-Link | - | 10…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 382 g | - | -40…+80 °C | CE, cULus | 93 mm | - | - | - | - | DE | - | 90261029000 | - | - | 4047101533590 | 27273190 -/- Flow meter (not classified) | - | 64.9 mm | - | 100025036 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | IO-Link | - | 10…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 377 g | - | -40…+80 °C | CE, cULus | 45 mm | - | - | - | - | DE | 4…20 mA | 90261029000 | - | - | 4047101497199 | 27273190 -/- Flow meter (not classified) | - | 16.9 mm | - | 100004290 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | Analog output | - | - | - | 17…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 382 g | - | -40…+80 °C | CE, cULus | 70 mm | - | - | - | - | DE | - | 90261029000 | - | - | 4047101559231 | 27273190 -/- Flow meter (not classified) | - | 41.9 mm | - | 100030871 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | NO/NC programmable, PNP/NPN | - | IO-Link | - | 17…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 386 g | - | -40…+80 °C | CE, cULus | 93 mm | - | - | - | - | DE | 4…20 mA | 90261029000 | - | - | 4047101543438 | 27273190 -/- Flow meter (not classified) | - | 64.9 mm | - | 100029676 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | Analog output | - | - | - | 17…33 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless-steel/Plastic, 1.4404 (AISI 316L)/Grilamid TR90 UV | 367 g | - | -40…+80 °C | CE, cULus | 70 mm | - | - | - | - | DE | 4…20 mA | 90261021000 | - | - | 4047101655100 | 27273190 -/- Flow meter (not classified) | - | 41.9 mm | - | 100049080 | - | liquids | -25…+85 °C | - | - | - | - | - | - | - | 1/2″ NPT male thread | - | IP66/IP67/IP69K | - | - | - | - | - | - | - | - | - | Flow monitoring | - | - | With display (integrated probe) | Analog output current | - | - | - | 17…33 VDC | - | - | - | Connector, M12 × 1 | ||
![]() FCS-DN25A4-NAEX/L130 turck | In Stock | - | Datasheet | - | - | Stainless steel, 1.4571 (AISI 316Ti) | 1820 g | - | - | ATEX II 2 G, ATEX II 3 G | - | - | - | 2.0 m | - | DE | - | 90261029000 | Calorimetric | - | 4047101176490 | 27273190 -/- Flow meter (not classified) | - | - | - | 6872048 | - | liquids | -20…+85 °C | - | - | - | - | - | - | - | Receptacle | - | IP67 | - | Stainless steel | - | - | - | - | - | - | - | Flow monitoring | - | - | Immersion | - | - | - | - | - | - | - | - | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Plastic, PBT | 385 g | - | 0…+60 °C | - | - | - | - | - | - | DE | - | 90261029000 | Calorimetric | - | 4047101175011 | 27273190 -/- Flow meter (not classified) | - | - | - | 6870682 | - | liquids | 0…+60 °C | - | - | - | - | - | - | - | Barrel 6 mm | - | IP67 | - | Stainless steel | - | - | - | - | - | - | - | Flow monitoring | - | - | Inline | NO contact, PNP | - | - | - | 19.2…28.8 VDC | - | - | - | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Plastic, PBT | 546 g | - | 0…+60 °C | - | - | - | - | - | - | DE | - | 90261021000 | Calorimetric | - | 4047101409147 | 27200403 -/- Flow meter (mass, thermal) | - | - | - | 6878042 | - | liquids | -10…+90 °C | - | - | - | - | - | - | - | - | - | IP65 | - | Stainless steel | - | 0…10 V | - | - | - | - | - | Flow rate measurement | - | - | Inline | Analog output | - | - | - | 21.6…26.4 VDC | - | - | - | Connector, M12 × 1 | ||
![]() PFM711-02L-F SMC Corporation | 2195 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrated Display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PFM7 | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFMB7501-N04-FW-RA SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | MIL-DTL-55302 | - | - | - | 10-503154-080 | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | MIL-Spec / MIL-Type | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | Daughter Board Connectors | - | - | Rectangular MIL Spec Connectors | - | - | ||
![]() IFW510-04-00-Q SMC Corporation | 2942 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IFW | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - |