- Manufacturer
- RoHS
- Series
- Manufacturer
- Operating Temperature
- Packaging
- Package
- Product Status
- Mfr
- Port Size
- Flow Sensor Type
- Sensing Range
- Material - Body
Attribute column
Categories
Flow Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Housing Material | Number of Terminals | Material - Body | Accuracy-Max (%) | Brand | Device Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation Mode | Package | Package Shape/Style | Part # Aliases | Part Life Cycle Code | Pressure Port | Product Status | Range | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Supply Voltage | Reach Compliance Code | Current Rating | Output | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Accuracy | Port Style | Port Size | Product Type | Sensor Type | Maximum Pressure | Sensors/Transducers Type | Connection Method | Sensing Range | Connection Type | Flow Sensor Type | Nominal Input Voltage (AC) | Product Category | Switch Function/Rating | Flow Rate | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7ME65205KB132AA1 Siemens | 902 |
| - | - | - | - | - | - | - | - | - | Electromagnetic Flow Sensor MAG 5100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SITRANS FM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2S10TH9GMX Omega Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFM5500-0.5SLM Sensirion AG | 511 |
| - | - | - | - | Aluminum | - | Aluminum | - | Sensirion | - | 1 | Gases | - | Sensirion | - | + 50 C | Sensirion AG | 0 C | - | - | - | - | Bidirectional | Box | - | 3.000.741 3.000.741 | - | Port | Active | 0.5 slm | - | Details | - | 26.4 V | 15 V | - | 14V ~ 26.4V | 0°C ~ 50°C | Tray | SFM5500 | Mass Flow Meter | Sensors | - | - | - | - | - | - | - | Digital | 15 V to 26.4 V | 0.8 % | G1/4 | Female - G1/4" (6.35mm) BSPP | Flow Sensors | Flow Meter | - | - | - | 0.5 SLPM | - | Air, Gas | - | Flow Sensors | RS485 | 0.005l/min | - | - | ||
![]() SFM5500-10SLM Sensirion AG | 537 |
| - | - | - | - | Aluminum | - | Aluminum | - | Sensirion | - | 1 | Gases | - | Sensirion | - | + 50 C | Sensirion AG | 0 C | - | - | - | - | Bidirectional | Box | - | 3.000.743 3.000.743 | - | Port | Active | 10 slm | - | Details | - | 26.4 V | 15 V | - | 14V ~ 26.4V | 0°C ~ 50°C | Tray | SFM5500 | Mass Flow Meter | Sensors | - | - | - | - | - | - | - | Digital | 15 V to 26.4 V | 0.8 % | G1/4 | Female - G1/4" (6.35mm) BSPP | Flow Sensors | Flow Meter | - | - | - | 10 SLPM | - | Air, Gas | - | Flow Sensors | RS485 | 0.01l/min | - | - | ||
![]() SFM4300-20-B Sensirion AG | 115 |
| - | - | - | - | Polyamide (PA) | - | Polyamide | - | Sensirion | - | 1 | O2, Air, N2O, CO2 and Mixtures | - | Sensirion | - | + 80 C | Sensirion AG | - 20 C | - | - | - | - | Bidirectional | Tray | - | 3.000.260 3.000.260 | - | Port | Active | 20 slm | - | Details | - | 5.5 V | 3 V | - | 3V ~ 5.5V | -20°C ~ 80°C | Tray | SFM4300 | Pressure Resistant Gas Flow Sensor | Sensors | - | - | - | - | - | - | - | Digital | 3.3 V | 3 % | - | 0.276" (7mm) | Flow Sensors | Flow Sensor | - | - | Base Mount Flanges | 0 ~ 20 SLPM | - | Air, Gas | - | Flow Sensors | I2C | 0l/min | - | - | ||
![]() SFM4300-50-O Sensirion AG | 115 |
| - | - | - | - | Polyamide (PA) | - | Polyamide | - | Sensirion | - | 1 | O2, Air, N2O, CO2 and Mixtures | - | Sensirion | - | + 80 C | Sensirion AG | - 20 C | - | - | - | - | Bidirectional | Tray | - | 3.000.686 3.000.686 | - | Port | Active | 50 slm | - | Details | - | 5.5 V | 3 V | - | 3V ~ 5.5V | -20°C ~ 80°C | Tray | SFM4300 | Pressure Resistant Gas Flow Sensor | Sensors | - | - | - | - | - | - | - | Digital | 3.3 V | 3 % | - | 0.315" (8mm) | Flow Sensors | Flow Sensor | - | - | O-Ring Connection | 0 ~ 50 SLPM | - | Air, Gas | - | Flow Sensors | I2C | 0l/min | - | - | ||
![]() SFM4100-CO2 Downmount Sensirion | 47 | - | - | - | - | - | Stainless Steel | - | Polyamide | - | - | - | 40 | Carbon Dioxide | - | - | - | + 80 C | Sensirion AG | - 20 C | - | - | - | - | Bidirectional | Tray | - | SFM4100-CO2-DOWNMOUNT 1-100889-02 | - | - | Active | 20 L/min | - | Details | - | 9 V | 3.5 V | 2.744138 oz | 3.5V ~ 9V | -20°C ~ 80°C | Tray | SFM4100 | Gas Flow Meter | - | - | - | - | - | - | - | - | Digital | 3.5 V to 9 V | 3 % | - | - | - | - | - | - | Downmount | 0 ~ 20 SLPM | - | Gas | - | - | I²C | 0l/min | - | Lead Free | ||
![]() SFM4100-N2O Downmount Sensirion | 82 | - | - | - | - | - | Stainless Steel | - | Polyamide | - | - | - | 40 | Nitrogen Oxide | - | - | - | + 80 C | Sensirion AG | - 20 C | - | - | - | - | Bidirectional | Tray | - | SFM4100-N2O-DOWNMOUNT 1-100886-02 | - | - | Active | 20 L/min | - | Details | - | 9 V | 3.5 V | - | 3.5V ~ 9V | -20°C ~ 80°C | Tray | SFM4100 | Gas Flow Meter | - | - | - | - | - | - | - | - | Digital | 3.5 V to 9 V | 3 % | - | - | - | - | - | - | Downmount | 0 ~ 20 SLPM | - | Gas | - | - | I²C | 0l/min | - | Lead Free | ||
![]() SLF3S-4000B LIQUID FLOW SENSOR Sensirion AG | 2506 |
| - | - | - | - | Polyphenylene Sulfide (PPS) | - | Polyphenylene Sulfide (PPS) | - | Sensirion | - | 1 | Liquid | - | Sensirion | - | + 50 C | Sensirion AG | + 5 C | - | - | - | - | Bidirectional | Tray | - | 3.000.632 | - | Port | Active | 0 mL/min to 1 L/min | - | Details | - | 3.8 V | 3.2 V | - | 3.2V ~ 3.8V | 5°C ~ 50°C (TA) | Tray | - | Liquid Flow Meter | Sensors | - | - | - | - | - | - | - | - | 3.5 V | 5 %, 10 %, 20 % | - | Male, 0.24" (6mm) Tube, Dual | Flow Sensors | Flow Sensor | - | - | - | 0 ~ 1 l/min | - | Liquid | - | Flow Sensors | - | - | - | - | ||
![]() SFC5500-50SCCM Sensirion AG | 776 |
| - | - | - | - | Aluminum | - | Aluminum | - | Sensirion | - | 1 | Gases | - | Sensirion | - | + 50 C | Sensirion AG | 0 C | - | - | - | - | Bidirectional | Box | - | 3.000.738 3.000.738 | - | Port | Active | 50 slm | - | Details | - | 26.4 V | 15 V | - | 14V ~ 26.4V | 0°C ~ 50°C | Bulk | SFC5500 | Mass Flow Controller | Sensors | - | - | - | - | - | - | - | Digital | 15 V to 26.4 V | 0.8 % | G1/4 | Female - G1/4" (6.35mm) BSPP | Flow Sensors | Flow Meter | - | - | - | 50sccm | - | Air, Gas | - | Flow Sensors | RS485 | 0.05cc/min | - | - | ||
![]() LPG10-1000 Sensirion | 2876 |
| - | NO | MANIFOLD MOUNT | - | - | 5 | - | 0.25% | - | Liquid Flow Sensor | 20 | Liquid | SENSIRION AG | - | LPG10-1000 | + 50 C | Sensirion AG | + 5 C | - | - | 50 °C | 5 °C | Bidirectional | Box | RECTANGULAR | 1-101126-01 1-101126-01 | Active | - | Active | 0 ml/min to 1.5 l/min | 5.81 | Details | Yes | 3.6 VDC | 3.3 VDC | - | 3.3V ~ 3.6V | 5°C ~ 50°C | Tray | LPG10 | Liquid Flow Sensor | - | CMOS | 3.3 → 3.6 V | unknown | - | DIGITAL | 10 mm | 10 mm | Digital | 3.4 VDC to 3.5 VDC | 5%, 10% | - | 1 mm | - | Flow Sensor | - | LIQUID FLOW SENSOR | - | 0 ~ 1 ml/min | - | Liquid | - | - | I2C | - | 1.35 mm | - | ||
![]() SFM3100-VC Sensirion AG | 2382 |
| - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Sensirion AG | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | 5V | 5°C ~ 60°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -24 ~ +240 SLPM | - | Gas | - | - | Analog | -24l/min | - | - | ||
![]() FS3000-1015 Renesas Electronics America Inc | 47 |
| - | - | - | - | - | - | - | - | Renesas Electronics | Air Velocity Module | 500 | - | - | Renesas Electronics | - | - | Renesas Electronics America Inc | - | Yes | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | MouseReel | - | - | Sensors | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | Liquid Level Sensors | - | - | - | - | - | - | - | - | Liquid Level Sensors | - | - | - | - | ||
![]() AWM92205VPP Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84267-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-143A-2+C192-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E8FC-25T Omron | In Stock | - | - | - | - | FKM (O-Ring), PBT (Button), PES (Display Unit), PPSU (Head), SUS304 (Nut), SUS304L (Detecting Unit, Chassis) | - | - | - | - | - | Flow Sensor | - | - | - | Cutler Hammer, Div of Eaton Co | HMX7D5C1NAP3 | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E8FC | - | - | - | 15 → 30 V dc | - | 192 mA | - | - | - | - | - | - | - | - | - | - | 10MPa | - | - | - | M12 4 Pole Connector | - | 208 VAC | - | - | - | - | - | ||
![]() D6F 0002G Omron | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1311FS1-M5-04 SMC Corporation | 7 |
| - | - | - | - | - | - | - | - | - | - | - | Airline Equipments | - | GE - General Electric | - | +60°C | - | -5°C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMA904R-V1-S Omega Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T8.5853.5423.G322 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | K182140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |