- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFN30-1KN-C20025 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-1KN-C20025 | FN3050-1KN-/Z14/PE | - | ||
![]() EFN30-2KN-C20018 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-C20018 | FN3050-2KN-/Z05 | - | ||
![]() EFN30-500N-C20018 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-C20018 | FN3030-500N-/Z14/SC | - | ||
![]() EFN30-50KN-C20022 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20022 | FN3002-50KN-/Z06 | - | ||
![]() 20010800-00 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | 20010800-00 | M905 STD/NMV/4RE/ABS | - | ||
![]() FC2311-0000-2000-L TE Connectivity | 2122 |
| - | - | - | - | OEM Compression Load Cells | 2000 | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 20 mV/V | - | FC2311-0000-2000-L | FC23 MV 2FT CABLE 2000L | ±.05 | ||
![]() FC2331-0000-1000-L TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 0 – 1000 | - | 0 – 5000 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | .5 – 4.5 V, .5 – 4.5 V | - | FC2331-0000-1000-L | FC23 AMPLIFIED 2FT CABLE 1000L | - | ||
![]() EXAM-X-C00057 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | ±10 V, ±10 V | - | EXAM-X-C00057 | XAM-BV-10-CP/L5M | - | ||
![]() EM905-X-C00025 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00025 | M905 STD/NMV/RS2 | - | ||
![]() FX29K1-100A-0100-L TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 14 Bit I2C | - | 20009605-48 | FX29K1-100A-0100-L | ±.05 | ||
![]() EFN30-500N-S00004 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-S00004 | FN3050-S112-500N | - | ||
![]() EFN31-200N-X00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 44.96 | 0 – 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-200N-X00001 | FN3148-S101-200N | - | ||
![]() 20006838-00 TE Connectivity | In Stock | - | - | Compression | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20006838-00 | FN2420-S104-200KN | - | ||
![]() 20007208-00 TE Connectivity | 8500 |
| - | - | - | - | OEM Compression Load Cells | 0 – 25 | - | 0 – 125 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 20 mV/V | - | 20007208-00 | FX29XX-S019-0025-L | - | ||
![]() EFN31-1KN-C20003 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-1KN-C20003 | FN3148-1KN | - | ||
![]() EFN31-50N-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11.24 | 0 – 50 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-50N-C20001 | FN3148-A1-50N-/SC | - | ||
![]() EFN30-500KN-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112400 | 0 – 500000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500KN-S00001 | FN3002-S115-500KN | - | ||
![]() EFN30-25KN-C20005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 5620 | 0 – 25000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-25KN-C20005 | FN3042-25KN | - | ||
![]() EFN30-20KN-C20018 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 4500 | 0 – 20000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-20KN-C20018 | FN3030-20KN-/L3M | - | ||
![]() EFN30-200KN-C20005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200KN-C20005 | FN3002-200KN | - |