- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Contact Materials | Device Logic Gates | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Termination Method | Typical Operating Supply Voltage | Voltage, Rating | Zero Shift in CTRu2009(% of FS) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Speed Grade | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX292X-040A-0025-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 25 – 25 | - | 125 | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 20 mV/V | - | 20009605-25 | FX292X-040A-0025-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20011714-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 - 10000 | 0 – 50000 | - | - | - | - | -30 – 100u2009°Cu2009[u2009-22 – 212u2009°Fu2009] | - | - | 20011714-00 | FN 9040-50KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN70-II-X00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Automotive Load Cells | - | - | 11.2 | 50 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-II-X00001 | FN7080-17-50N-50N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXFTC-20N-C20005 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 4.5 | 0 – 20 | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | EXFTC-20N-C20005 | XFTC310-20N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-10KN-C20029 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 10000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20029 | FN3030-10KN-/Z06/SC | - | - | 500 V | - | - | 200.0000 ppm/°C | 75 Ohm | - | 5.0000 W | - | Power | - | - | - | 5 | 17 mm | 7.3 mm | ||
![]() EFN30-50KN-C20020 TE Connectivity | In Stock | - | - | Gold Flash | LCP (Liquid Crystal Polymer) | Straight | Phosphor Bronze | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | Surface Mount | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20020 | FN3000-A1-50KN-/Z14 | Solder | - | - | - | -65 to 125 °C | - | - | Receptacle | - | 0.8000 mm | - | 28 | Black | - | - | 21.29 mm | - | ||
![]() FS2050-0000-1000-G TE Connectivity | In Stock | - | - | - | - | - | - | 500000 | - | - | - | OEM Compression Load Cells | - | - | 10 | 1.575 V | 1.425 V | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 4V | - | 20006003-05 | FS2050-0000-1000-G | - | 1.5000 V | - | ±.05 | -40 to 100 °C | - | - | - | - | - | - | - | - | STD | - | - | - | ||
![]() EFN30-1KN-C20014 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-1KN-C20014 | FN3030-1KN-/L10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20016 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20016 | FN3000-50KN-/PE/L10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-25KN-C20007 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 5600 | 0 – 25000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-25KN-C20007 | FN3000-A2-25KN-/PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-500N-C20014 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-C20014 | FN3030-500N-/Z05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20014443-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | 20014443-00 | M905 STD/NMA/4RE/ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20016112-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression | Miniature Load Cells | - | - | 0 – 4.496 | 0 – 20 | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20016112-00 | XFC205R-20N-/L0.5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXFTC-10KN-C20007 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 2248 | 0 – 10000 | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | EXFTC-10KN-C20007 | XFTC311-10KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200KN-S00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200KN-S00001 | FN3002-S111-200KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-10KN-C20007 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 10000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20007 | FN3030-10KN-/L5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-500KN-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112400 | 0 – 500000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500KN-C20004 | FN3000-A1-500KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-10KN-C20018 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 10000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20018 | FN3030-10KN-/L10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-50KN-C20026 TE Connectivity | In Stock | - | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20026 | FN3000-A1-50KN-/PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXAM-X-C00062 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Voltage Inline amplifier | - | - | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | ±10 V, ±10 V | - | EXAM-X-C00062 | XAM-BV-CP/L1M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |