- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXFTC-10KN-C20007 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 2248 | 0 – 10000 | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | EXFTC-10KN-C20007 | XFTC311-10KN | - | ||
![]() EFN73-2V-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 20000 – 50000 | 100000 – 250000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN73-2V-S00001 | FN7325-43-M16 | - | ||
![]() EFN30-200N-C20010 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20010 | FN3030-200N-/L7M | - | ||
![]() EM210-X-C00028 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | 4 – 20 mA | IP50 | EM210-X-C00028 | M210 STD/4-20 mA/AL2/ABS | - | ||
![]() EM905-X-C00013 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00013 | M905 STD/CD/ABS | - | ||
![]() EFN30-5KN-C20024 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20024 | FN3030-5KN-/L5M | - | ||
![]() 20019544-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20019544-00 | FN3000-50KN-/Z35 | - | ||
![]() EFN30-5KN-C20003 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20003 | FN3030-5KN-/Z06 | - | ||
![]() ELAF-10KN-C30004 TE Connectivity | In Stock | - | - | Compression | Miniature Load Cells | - | - | 0 – 2000 | 0 – 10000 | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | ELAF-10KN-C30004 | ELAF-B3-10KN-AMP | - | ||
![]() EM905-X-C00030 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00030 | M905 STD/ABS/CAL | - | ||
![]() FX292X-040B-0050-L TE Connectivity | 66 | - | - | - | - | - | OEM Compression Load Cells | 50 – 50 | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | 20009605-02 | FX292X-040B-0050-L | ±.05 | ||
![]() FX29K0-100A-0010-L TE Connectivity | 77 | - | - | - | - | - | OEM Compression Load Cells | 10 – 10 | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 14 Bit I2C | - | 20009605-20 | FX29K0-100A-0010-L | ±.05 | ||
![]() EFN30-1KN-S00005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-1KN-S00005 | FN3050-S112-1KN | - | ||
![]() 20014443-00 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | 20014443-00 | M905 STD/NMA/4RE/ABS | - | ||
![]() FX293X-100A-0050-L TE Connectivity | 120 | - | - | - | - | - | OEM Compression Load Cells | 50 – 50 | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 4V | - | 20009605-14 | FX293X-100A-0050-L | ±.05 | ||
![]() FX292X-040B-0100-L TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | 20009605-03 | FX292X-040B-0100-L | ±.05 | ||
![]() FX29K0-040B-0010-L TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 10 – 10 | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 14 Bit I2C | - | 20009605-16 | FX29K0-040B-0010-L | ±.05 | ||
![]() FX292X-100A-0010-L TE Connectivity | 39 | - | - | - | - | - | OEM Compression Load Cells | 10 – 10 | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | 20009605-04 | FX292X-100A-0010-L | ±.05 | ||
![]() 20018482-00 TE Connectivity | In Stock | - | - | Tension | Automotive Load Cells | - | - | 0 – 1000 | 0 – 5000 | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20018482-00 | EL20-S458-5KN-/A1/B/L5M | - | ||
![]() 20011714-00 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 - 10000 | 0 – 50000 | -30 – 100u2009°Cu2009[u2009-22 – 212u2009°Fu2009] | - | - | 20011714-00 | FN 9040-50KN | - |