- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Base Product Number | Brand | Compensated Temperature | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Load Capacity | Manufacturer | Mfr | Operating Temperature Rangeu2009 | Output Signalu2009 | Package | Product Status | RoHS | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) | Operating Temperature | Series | Subcategory | Voltage - Supply | Supply Voltage | Output | Actuator Type | Accuracy | Operating Force | Product Type | Includes | Sensor Type | Product Category | Actuator Style/Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC2201-0000-0050-L TE Connectivity | 45 |
| - | - | - | - | - | - | - | OEM Compression Load Cells | 50 | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 150 mV/V | - | - | - | FC2201-0000-0050-L | MID RANGE COMPRESSION SENSOR | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXAM-X-C00044 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Voltage Inline amplifier | - | - | - | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | ±10 V, ±10 V | - | - | - | EXAM-X-C00044 | XAM-BV-PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELAF-B3-5000-L-000 TE Connectivity | In Stock | - | - | - | - | - | - | Compression | Miniature Load Cells | - | 0 – 5000 | 0 – 25000 | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | - | ELAF-B3-5000-L-000 | ELAF-B3-5000-L-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN70-NN-S00001 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Automotive Load Cells | - | 100 – 100 | 500 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN70-NN-S00001 | FN7080-14-500N-500N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-5KN-S00003 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 1124 | 0 – 5000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-5KN-S00003 | FN3030-S109-5KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX29K3-100A-0100-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | 500 | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 14 Bit I2C | - | - | - | 20009605-50 | FX29K3-100A-0100-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-5KN-S00004 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 1124 | 0 – 5000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-5KN-S00004 | FN3030-S112-5KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-500N-S00003 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 112.4 | 0 – 500 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-500N-S00003 | FN3030-S114-500N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-5KN-S00002 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 1124 | 0 – 5000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-5KN-S00002 | FN3030-S108-5KN-/L4M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-2KN-S00005 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 449.6 | 0 – 2000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-2KN-S00005 | FN3030-S113-2KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-25KN-S00003 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 5620 | 0 – 25000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-25KN-S00003 | FN3042-S105-25KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-10KN-S00006 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 2248 | 0 – 10000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-10KN-S00006 | FN3050-S109-10KN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS1901-0000-1000-G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | OEM Compression Load Cells | - | - | 10 | - | - | - | 0 – 40u2009°Cu2009[u200932 – 104u2009°Fu2009] | 20 mV/V | - | - | - | FS1901-0000-1000-G | 1000 GRAM FORCE 20MV/V FORCE LOAD CELL | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20021038-00 TE Connectivity | In Stock | - | - | - | - | - | - | Tension | Automotive Load Cells | - | 0 – 5000 | 0 – 25000 | - | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | - | 20021038-00 | EL20-S458-25KN-/A2/D/L6M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX292X-100B-0200-L TE Connectivity | 75 |
| - | - | - | - | - | - | - | OEM Compression Load Cells | 200 – 200 | - | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | - | - | 20009605-55 | FX292X-100B-0200-L | ±.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF01A-N-221-A11 Alpha Wire | In Stock | - | - | - | - | Alpha (Taiwan) | - | - | - | - | - | - | - | - | Alpha (Taiwan) | - | - | - | - | - | Details | - | - | - | - | - | Sensors | - | - | - | - | - | - | Force Sensors & Load Cells | - | - | Force Sensors & Load Cells | - | - | ||
![]() MF01A-N-221-A05 Alpha Wire | In Stock | - | - | - | - | Alpha (Taiwan) | - | - | - | - | - | - | - | - | Alpha (Taiwan) | - | - | - | - | - | Details | - | - | - | - | - | Sensors | - | - | - | - | - | - | Force Sensors & Load Cells | - | - | Force Sensors & Load Cells | - | - | ||
![]() MF02A-N-221-A01 Alpha Wire | In Stock | - | - | - | - | Alpha (Taiwan) | - | - | - | - | - | - | - | - | Alpha (Taiwan) | - | - | - | - | - | Details | - | - | - | - | - | Sensors | - | - | - | - | - | - | Force Sensors & Load Cells | - | - | Force Sensors & Load Cells | - | - | ||
![]() FX292X-100A-0050-L TE Connectivity | 125 | - | - | Stainless Steel | FX292X | - | 0°C ~ 50°C | - | - | - | - | - | - | 50lb | - | TE Connectivity Measurement Specialties | - | - | Box | Active | - | - | - | - | 0°C ~ 85°C | FX29 | - | 1V ~ 6V | 6V | Analog Voltage | Pushbutton | ±1% | 25.00kgf (55lbs) | - | Sensor | Load Cell | - | - | IP43 | ||
![]() EFN30-5KN-C20020 TE Connectivity | In Stock | - | - | - | - | - | - | Compression, Tension | Force Load Cells | - | 0 – 1124 | 0 – 5000 | - | - | - | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | - | - | EFN30-5KN-C20020 | FN3030-A1-5KN-/L8M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |