- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFN30-2MN-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449600 | 0 – 2000000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2MN-S00001 | FN3002-S114-2MN | ||
![]() EFN30-5KN-C20005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20005 | FN3042-5KN | ||
![]() EFN31-10N-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2.248 | 0 – 10 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-10N-C20009 | FN3148-10N-/L3M | ||
![]() EFN30-200KN-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 44960 | 0 – 200000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200KN-C20009 | FN3042-A2-200KN | ||
![]() EXAM-X-C00025 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | ±5 V, ±5 V | - | EXAM-X-C00025 | XAM-BV-5-CP | ||
![]() EFN30-20KN-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 4500 | 0 – 20000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-20KN-C20002 | FN3002-20KN | ||
![]() EXAM-X-C00048 TE Connectivity | In Stock | - | - | - | - | - | Current Inline amplifier | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | 4 – 20 mA | - | EXAM-X-C00048 | XAM-IC-PP | ||
![]() EFN30-5KN-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-S00001 | FN3030-S102-5KN | ||
![]() EFN30-2KN-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-S00001 | FN3030-S103-2KN | ||
![]() EFN30-5KN-C20013 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20013 | FN3030-A2-5KN | ||
![]() EM905-X-C00008 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00008 | M905 M6 | ||
![]() EM905-X-C00014 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00014 | M905 STD/ABS | ||
![]() EFN30-2MN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449600 | 0 – 2000000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2MN-C20001 | FN3002-2MN | ||
![]() EFN40-25KN-S00001 TE Connectivity | In Stock | - | - | Tension | Automotive Load Cells | - | - | 0 – 5000 | 0 – 25000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN40-25KN-S00001 | FN4070-25KN | ||
![]() EM905-X-C00002 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00002 | M905 STD/2RE | ||
![]() EFN30-10KN-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 10000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20009 | FN3030-10KN-/SC | ||
![]() EFN31-1KN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-1KN-C20001 | FN3148-A1-1KN-/SC | ||
![]() EXAM-X-C00068 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 3.5 V | - | 10219952-00 | XAM-MV-3.5-/CP | ||
![]() EFN30-2KN-S00002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-S00002 | FN3030-S100-2KN | ||
![]() EFN30-2KN-C20007 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-C20007 | FN3030-2KN-/L5M |