- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM905-X-C00026 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00026 | M905 STD/2RE/ABS | - | ||
![]() FS2030-0000-0500-G TE Connectivity | 47 |
| - | - | - | - | OEM Compression Load Cells | - | - | 5 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | .5 – 4.5 V, .5 – 4.5 V | - | 20006003-02 | FS2030-0000-0500-G | ±.05 | ||
![]() FC2311-0000-0250-L TE Connectivity | 40 | - | - | - | - | - | OEM Compression Load Cells | 250 | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 20 mV/V | - | FC2311-0000-0250-L | FC23 MV 2FT CABLE 250L | ±.05 | ||
![]() EXAM-X-C00065 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 5.5 V | - | EXAM-X-C00065 | XAM-MV-5-CP/L5M | - | ||
![]() EFN30-50KN-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11200 | 0 – 50000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20002 | FN3000-50KN | - | ||
![]() EFN30-200KN-C20008 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200KN-C20008 | FN3000-A1-200KN-/PE | - | ||
![]() EFN30-25KN-C20004 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 5620 | 0 – 25000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-25KN-C20004 | FN3042-A1-25KN | - | ||
![]() EFN30-5KN-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20002 | FN3030-5KN | - | ||
![]() EFN71-10N-C00002 TE Connectivity | In Stock | - | - | Compression, Tension | Multiaxial Load Cells | - | - | 2 – 20 | 10 – 100 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN71-10N-C00002 | FN7110-A1-10N-100N | - | ||
![]() EXAM-X-C00067 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 4.5 V, .5 – 4.5 V | - | 10219867-00 | XAM-MV-4.5-/CP | - | ||
![]() EFN32-5N-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1 | 0 – 5 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN32-5N-C20002 | FN3280-5N-/L3M | - | ||
![]() EFN31-10N-C20003 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2.248 | 0 – 10 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-10N-C20003 | FN3148-10N | - | ||
![]() EFN31-10N-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2.248 | 0 – 10 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-10N-C20001 | FN3148-A1-10N-/SC | - | ||
![]() EM210-X-C00004 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | ±10 V, ±10 V | IP50 | EM210-X-C00004 | M210 STD (SECTEUR) | - | ||
![]() EFN30-10KN-C20021 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2200 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20021 | FN3000-10KN-/Z14 | - | ||
![]() EFN31-100N-C20006 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22.48 | 0 – 100 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-100N-C20006 | FN3148-A1-100N-/L4M | - | ||
![]() EFN30-10KN-C20017 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20017 | FN3030-A1-10KN-/L | - | ||
![]() EFN30-50KN-C20013 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11240 | 0 – 50000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-50KN-C20013 | FN3042-50KN-PE | - | ||
![]() ELAF-5KN-C30009 TE Connectivity | In Stock | - | - | Compression | Miniature Load Cells | - | - | 0 – 1000 | 0 – 5000 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 10218836-00 | ELAF-B1-5KN/V10 | - | ||
![]() EM905-X-C00008 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00008 | M905 M6 | - |