- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Zero Shift in CTRu2009(% of FS) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM905-X-C00014 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00014 | M905 STD/ABS | - | - | - | - | - | - | - | - | - | ||
![]() FX292X-040B-0010-L TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 10 – 10 | - | - | 0 – 50u2009°Cu2009[u200932 – 122u2009°Fu2009] | 20 mV/V | - | 20009605-00 | FX292X-040B-0010-L | - | ±.05 | - | - | - | - | - | - | - | ||
![]() EFN30-200KN-C20016 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200KN-C20016 | FN3000-200KN-/Z06 | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-500N-C20016 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-C20016 | FN3030-A2-500N-/Z14/SC | - | - | - | - | - | - | - | - | - | ||
![]() FX29K2-100A-0100-L TE Connectivity | 43 |
| - | - | - | - | OEM Compression Load Cells | 100 – 100 | - | 500 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 14 Bit I2C | - | 20009605-49 | FX29K2-100A-0100-L | - | - | - | - | - | - | - | - | - | ||
![]() EFN31-20N-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 4.496 | 0 – 20 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-20N-S00001 | FN3148-S105-20N-/L3M | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-1MN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224800 | 0 – 1000000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-1MN-C20001 | FN3000-1000KN | - | - | - | - | - | - | - | - | - | ||
![]() EFN31-2KN-C20004 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-2KN-C20004 | FN3148-2KN | - | - | - | - | - | - | - | - | - | ||
![]() EFN70-LLL-S00002 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | - | 40 | 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-LLL-S00002 | FN7080-19-200N-200N-200N | - | - | - | - | - | - | - | - | - | ||
![]() EFN31-100N-C20011 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22.48 | 0 – 100 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-100N-C20011 | FN3148-A1-100N-/Z14/SC | - | - | - | - | - | - | - | - | - | ||
![]() EM210-X-C00042 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | ±10 V, ±10 V | IP50 | 10220259-00 | M210 STD/AL1 | 100 V | - | 25.0000 ppm/°C | 1 kOhm | 0.1 W | High Precision/High Stability | 0.1 | 2 mm | 1.25 mm | ||
![]() EFN30-200N-C20011 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 45 | 0 – 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20011 | FN3030-200N-/L10M | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-5KN-S00006 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-S00006 | FN3050-S112-5KN | - | - | - | - | - | - | - | - | - | ||
![]() 20017048-00 TE Connectivity | In Stock | - | - | Tension | Automotive Load Cells | - | - | 0 – 5000 | 0 – 25000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20017048-00 | FN4070-25KN-/L5M | - | - | - | - | - | - | - | - | - | ||
![]() 20017875-00 TE Connectivity | In Stock | - | - | Compression | Force Load Cells | - | - | 0 – 45000 | 0 – 200000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | 20017875-00 | FN2420-A1-200KN-/Z04 | - | - | - | - | - | - | - | - | - | ||
![]() 20020743-00 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 1.12 | 0 – 5 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20020743-00 | XFTC300-5N-/Z1 | - | - | - | - | - | - | - | - | - | ||
![]() 20006339-00 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 10 | 0 – 50 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20006339-00 | ELAF-T1M-10L | - | - | - | - | - | - | - | - | - | ||
![]() EM210-X-C00005 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | ±10 V, ±10 V | IP50 | EM210-X-C00005 | M210 STD/AL2 | - | - | - | - | - | - | - | - | - | ||
![]() EFN30-200N-C20018 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 44.96 | 0 – 200 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-200N-C20018 | FN3050-A1-200N-/PE | - | - | - | - | - | - | - | - | - | ||
![]() 20019307-00 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20019307-00 | XFTC301-2KN-/L10M | - | - | - | - | - | - | - | - | - |