- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Full Scale Rangeu2009(Nm) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20010186-02 TE Connectivity | In Stock | - | - | Compression, Tension | Miniature Load Cells | - | - | 0 – 10 | 0 – 50 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | 20010186-02 | ELAF-T1M-50N-/Z1/AMP/AC/L01F/M25P | - | ||
![]() EFN30-500N-C20013 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 112.4 | 0 – 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-500N-C20013 | FN3030-A1-500N-/L5M | - | ||
![]() EM905-X-C00022 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00022 | M905 STD/NMA/RS2/2RE | - | ||
![]() EM905-X-C00024 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00024 | M905 STD/CD/NMV/ABS | - | ||
![]() EFN30-2MN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449600 | 0 – 2000000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2MN-C20001 | FN3002-2MN | - | ||
![]() EFN40-25KN-S00001 TE Connectivity | In Stock | - | - | Tension | Automotive Load Cells | - | - | 0 – 5000 | 0 – 25000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN40-25KN-S00001 | FN4070-25KN | - | ||
![]() EM905-X-C00002 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00002 | M905 STD/2RE | - | ||
![]() EFN30-10KN-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22500 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20009 | FN3030-10KN-/SC | - | ||
![]() EFN31-1KN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-1KN-C20001 | FN3148-A1-1KN-/SC | - | ||
![]() EXAM-X-C00068 TE Connectivity | In Stock | - | - | - | - | - | Voltage Inline amplifier | - | - | - | -10 – 70u2009°Cu2009[u200914 – 158u2009°Fu2009] | .5 – 3.5 V | - | 10219952-00 | XAM-MV-3.5-/CP | - | ||
![]() EFN30-2KN-S00002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-S00002 | FN3030-S100-2KN | - | ||
![]() EFN30-2KN-C20007 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-C20007 | FN3030-2KN-/L5M | - | ||
![]() EFN31-10N-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2.248 | 0 – 10 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-10N-C20002 | FN3148-10N-/SC | - | ||
![]() EFN70-NN-C00001 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | - | 100 – 100 | 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-NN-C00001 | FN7080-500N-500N | - | ||
![]() EM905-X-C00011 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00011 | M905 M6/NMA | - | ||
![]() EFN70-NNN-C00002 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | - | 100 – 100 | 500 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-NNN-C00002 | FN7080-A1-500N-500N-500N | - | ||
![]() EFN30-10KN-C20022 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2248 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20022 | FN3050-A1-10KN-/PE/L5M | - | ||
![]() FS2050-000X-1500-G TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | - | - | 15 | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | 1 – 4 V | - | FS2050-000X-1500-G | FS2050-1500G SENSOR(VERTICAL) | ±.05 | ||
![]() EFN30-10KN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2200 | 0 – 10000 | - | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-10KN-C20001 | FN3000-A1-10KN | - | ||
![]() ELAF-5KN-C30001 TE Connectivity | In Stock | - | - | Compression | Miniature Load Cells | - | - | 0 – 1000 | 0 – 5000 | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | ELAF-5KN-C30001 | ELAF-B1-5KN | - |