- Manufacturer
- Operating Temperature Rangeu2009
- TE Internal #
- TE Internal Description
- Full Scale Rangeu2009(lbf)
- Force Load Cell Sensor Typeu2009
- Force Directionu2009
- Full Scale Rangeu2009(Newton)
- Series
- Output Signalu2009
- Accuracy
- Operating Temperature
- Operating Force
Attribute column
Categories
Force Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Force Directionu2009 | Force Load Cell Sensor Typeu2009 | Force Load Cell Supply Voltageu2009(VDC) | Force Sensor Element Sensor Typeu2009 | Full Scale Rangeu2009(lbf) | Full Scale Rangeu2009(Newton) | Operating Temperature Rangeu2009 | Output Signalu2009 | Protection Indexu2009 | TE Internal # | TE Internal Description | Zero Shift in CTRu2009(% of FS) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELAF-2500N-C30003 TE Connectivity | In Stock | - | - | Compression | Miniature Load Cells | - | - | 0 – 500 | 0 – 2500 | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | ELAF-2500N-C30003 | ELAF-B0-2.5KN | - | ||
![]() FC2331-0000-0250-L TE Connectivity | In Stock | - | - | - | - | - | OEM Compression Load Cells | 250 | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | .5 – 4.5 V, .5 – 4.5 V | - | FC2331-0000-0250-L | FC23 AMPLIFIED 2FT CABLE 250L | ±.05 | ||
![]() NEMEME001 TE Connectivity | In Stock | - | - | - | Digital Display Meter | - | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 4 – 20 mA, ±10 V, ±10 V | Box mounted | NEMEME001 | ARD 154 - 18-36VCC NON REGLE | - | ||
![]() EM905-X-C00016 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 11 – 300 | - | - | - | -10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009] | 0 – 10 VDC, 4 – 20 mA | IP65 | EM905-X-C00016 | M905 STD/NMV/2RE | - | ||
![]() EFN30-2KN-C20011 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449.6 | 0 – 2000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2KN-C20011 | FN3050-A1-2KN | - | ||
![]() EFN30-20KN-C20006 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 4496 | 0 – 20000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-20KN-C20006 | FN3050-20KN | - | ||
![]() EFN30-5KN-C20025 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20025 | FN3030-5KN-/Z03/HA | - | ||
![]() EFN31-10N-C20005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2.248 | 0 – 10 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-10N-C20005 | FN3148-10N-/Z05 | - | ||
![]() EFN70-LL-C00001 TE Connectivity | In Stock | - | - | Compression, Tension | Automotive Load Cells | - | - | 40 | 200 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN70-LL-C00001 | FN7080-A1-200N-200N | - | ||
![]() EFN31-100N-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22.48 | 0 – 100 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-100N-C20002 | FN3148-A1-100N | - | ||
![]() EM210-X-C00003 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | ±10 V, ±10 V | IP50 | EM210-X-C00003 | M210 STD/ABS | - | ||
![]() EFN31-50N-C20002 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 11.24 | 0 – 50 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-50N-C20002 | FN3148-50N | - | ||
![]() EFN31-100N-C20004 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 22.48 | 0 – 100 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-100N-C20004 | FN3148-100N-/L10M | - | ||
![]() EM210-X-C00002 TE Connectivity | In Stock | - | - | - | Digital Display Meter | 12 - 230 | - | - | - | 0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009] | ±10 V, ±10 V | IP50 | EM210-X-C00002 | M210 DC (10 A 30V) | - | ||
![]() EFN30-20KN-C20008 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 4496 | 0 – 20000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-20KN-C20008 | FN3050-A1-20KN-/Z05 | - | ||
![]() EFN30-1KN-C20011 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-1KN-C20011 | FN3050-B2-1KN | - | ||
![]() EFN30-1KN-C20001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 224.8 | 0 – 1000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-1KN-C20001 | FN3030-1KN | - | ||
![]() EFN30-2MN-S00001 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 449600 | 0 – 2000000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-2MN-S00001 | FN3002-S114-2MN | - | ||
![]() EFN30-5KN-C20005 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 1124 | 0 – 5000 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN30-5KN-C20005 | FN3042-5KN | - | ||
![]() EFN31-10N-C20009 TE Connectivity | In Stock | - | - | Compression, Tension | Force Load Cells | - | - | 0 – 2.248 | 0 – 10 | -20 – 80u2009°Cu2009[u2009-4 – 176u2009°Fu2009] | - | - | EFN31-10N-C20009 | FN3148-10N-/L3M | - |