- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Halogen Free | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0130CSSC00SPBA0-DR1 ON Semiconductor | 35 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 48-PLCC | - | - | - | - | - | -30°C~70°C | Tray | 2014 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.7V~1.95V 2.5V~3.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9P001I12-N4005-DR ON Semiconductor | 1976 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9M021IA3XTM-DRBR ON Semiconductor | 8774 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIV1SN5000A-QDC ON Semiconductor | 2075 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | 68-QFN | YES | SURFACE MOUNT | 68 | - | - | 0°C~70°C TJ | Tray | 2012 | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V 3.3V | 68 | 24.13mm | 24.13 mm | - | 3.6V | - | 3.3V | - | - | - | Halogen Free | - | CERAMIC | - | - | 75 | 4.8μmx4.8μm | 2592H x 2048V | - | 53 dB | 1 inch | - | 62 MHz | - | - | - | 2.71mm | No | ROHS3 Compliant | Lead Free | ||
![]() NOIV2SE1300A-QDC ON Semiconductor | In Stock | - | Datasheet | 23 Weeks | LIFETIME (Last Updated: 1 day ago) | Tin | - | 168-CPGA | YES | SURFACE MOUNT | 48 | - | - | -40°C~85°C TJ | Tray | 2012 | - | - | yes | Obsolete | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V 3.3V | 48 | 14.22mm | 14.22 mm | - | 3.6V | - | 3.3V | - | - | 62 Mbps | Halogen Free | - | - | - | - | 150 | 4.8μmx4.8μm | 1280H x 1024V | - | 53 dB | 1/2 inch | - | 62 MHz | 37 fps | - | - | 2.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V022IA7ATC-DR1 ON Semiconductor | 35 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 3-3.60 V, IT ALSO HAVE DYNAMIC RANGE 80DB-100DB IN HIDY MODE | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 3.6V | - | 3V | SOLDER | - | - | IMAGE SENSOR,CMOS | - | -9-9mA | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 54.4 dB | 1/3 inch | 752 | 26.6 MHz | 60 fps | 480 | FRAME | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0237IRSH12SPRA0-DR ON Semiconductor | 5 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | yes | Active | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1920H x 1080V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9M024IA3XTC-DPBR ON Semiconductor | 35 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | YES | SURFACE MOUNT | - | 70°C | -30°C | - | - | 2015 | - | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.50-3.10 V ANALOG SUPPLY VOLATGE | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3.75μm | - | 130mA | 120 dB | 1/3 inch | 1280 | 50 MHz | 45 fps | 960 | SINGLE FRAME | 1.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() ASX342ATSC00XPED0-DR ON Semiconductor | 3000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | 2014 | - | e1 | yes | Active | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 5.6μmx5.6μm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0231AT7C00XUEA0-DRBR ON Semiconductor | 20000 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | 121-LFBGA | YES | SURFACE MOUNT | - | - | - | -40°C~125°C TJ | - | - | Automotive, AEC-Q100 | e1 | - | Active | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT 2.6 TO 3.0V ANALOG SUPPLY VOLTAGE | 1.14V~1.26V 2.6V~3V | - | 11mm | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1928H x 1208V | - | 120 dB | 1/2.7 inch | - | 27 MHz | - | - | - | 1.55mm | - | RoHS Compliant | - | ||
![]() AR0132AT6R00XPEA0-TRBR ON Semiconductor | 2000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 weeks ago) | - | Surface Mount | - | - | - | 63 | - | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | -40°C | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3.75μm | - | - | 115 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | LINEAR | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0835HS3C12SUAA0-DR ON Semiconductor | 20000 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0135CS2C00SUEA0-DRBR1 ON Semiconductor | 5000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -30°C~70°C | Tray | 2015 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | - | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | 1.39mm | - | ROHS3 Compliant | - | ||
![]() AR0330CM1C00SHAA0-DP1 ON Semiconductor | 26 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 48-CLCC | - | - | - | - | - | -30°C~70°C | Tray | 2015 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2304H x 1296V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0132AT6R00XPEA0-DRBR1 ON Semiconductor | 35 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -40°C~105°C | Tray | 2014 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | 115 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M034I12STM-DRBR ON Semiconductor | 1450 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0237IRSH12SHRA0-DR ON Semiconductor | 1000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | yes | Active | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1920H x 1080V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9V022IA7ATM-DR1 ON Semiconductor | 4319 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP3SN5000A-QDI ON Semiconductor | 60000 | - | Datasheet | 12 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2014 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0330CM1C21SHKA0-CR ON Semiconductor | 1000 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | - | - | - | 64 | - | - | - | - | 2014 | - | e1 | yes | Active | 5 (48 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |