- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Base Part Number | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Sensitivity (V/lx.s) | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OV02740-GA4A OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | - | - | - | Module | - | - | - | Module | - | - | - | Bulk | - | PureCel® | - | - | Active | 3 (168 Hours) | CMOS with Processor | - | - | 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 1.4μmx1.4μm | 1920H x 1080V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OV05675-GA4A OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | - | - | - | Module | - | - | - | - | - | - | -30°C~85°C TA | - | - | - | - | - | Active | - | CMOS with Processor | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 1.12μmx1.12μm | 2592H x 1944V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV09282-GA4A OmniVision Technologies Inc | 5000 |
| - | 14 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -30°C | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | GLOBAL SHUTTER; IT HAS SENSITIVITY OF 13000 MV/MICRO WATT/SQUARE CENTIMETER SEC AT 850 NM AND 6500 MV/MICRO WATT/SQUARE CENTIMETER SEC AT 940 NM | - | unknown | - | - | - | - | - | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | - | - | - | 3x3μm | - | - | 68 dB | - | - | - | 120 fps | - | FRAME | - | - | RoHS Compliant | - | ||
![]() TC237 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | 12-CSDIP (0.457, 116mm) Window | NO | THROUGH HOLE MOUNT | - | - | 45°C | -10°C | - | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | CCD | - | - | 22V | - | TC237 | 12.2mm | 11 mm | - | - | 22V | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | - | - | - | 7.4μmx7.4μm | 680H x 500V | 10mA | 58 dB | 1/3 inch | 680 | - | - | - | - | 0.03 V/lx.s | 3.7mm | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | 76-CLCC | - | - | - | - | - | - | 0°C~50°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | CMOS | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μmx10μm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV08810-A67A OmniVision Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 67-CSP3 (6.24 x 6.54) | - | - | -30°C~70°C TA | Tray | - | OmniBSI™ | - | - | Obsolete | 3 (168 Hours) | CMOS with Processor | - | - | 2.8V | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 1.4μmx1.4μm | 3264H x 2448V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CYIL1SM0300AA-QWC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 48-LCC | - | - | - | - | - | - | -40°C~70°C TA | Bulk | 2004 | - | - | - | Obsolete | 1 (Unlimited) | CMOS | - | - | 2.5V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 9.9μmx9.9μm | 640H x 480V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KAI-02150-QBA-FD-AE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 67-BFCPGA Module | - | - | - | - | - | - | -50°C~70°C | - | - | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | 5.5μmx5.5μm | 1920H x 1080V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KAI-01150-QBA-FD-AE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 67-BFCPGA Module | YES | SURFACE MOUNT | - | - | - | - | -50°C~70°C | - | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS SENSITIVITY OF 34 MICRO VOLT PER ELECTRON; ELECTRONIC SHUTTER | 14.5V~15.5V | - | - | 18.29mm | 18.29 mm | - | - | - | - | - | - | - | CERAMIC | - | - | 138 | 5.5μmx5.5μm | 1280H x 720V | - | 64 dB | 1/2 inch | - | - | - | - | - | - | 2.94mm | RoHS Compliant | - | ||
![]() KAI-4011-ABA-CR-AE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 34-CDIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -50°C~70°C | - | - | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | 35.56mm | 25.4 mm | - | - | - | - | - | 40 Mbps | - | CERAMIC | - | - | 16 | 7.4μmx7.4μm | 2048H x 2048V | - | 60 dB | - | - | - | - | - | - | - | 4.95mm | RoHS Compliant | - | ||
![]() KAI-11002-AAA-CP-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 20 hours ago) | - | - | 40-CDIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -50°C~70°C TA | Bulk | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | 44.45mm | - | - | - | - | - | - | 28 Mbps | - | CERAMIC | - | - | 3 | 9μmx9μm | 4008H x 2672V | - | 66 dB | - | - | - | - | - | - | - | 5.97mm | ROHS3 Compliant | - | ||
![]() KAI-01150-ABA-FD-AE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 67-BFCPGA Module | YES | SURFACE MOUNT | - | - | - | - | -50°C~70°C | - | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | 18.29mm | 18.29 mm | - | - | - | - | - | - | - | CERAMIC | - | - | 138 | 5.5μmx5.5μm | 1280H x 720V | - | 64 dB | 1/2 inch | - | - | - | - | - | - | 2.94mm | RoHS Compliant | - | ||
![]() KAI-4011-AAA-CR-AE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 34-CDIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -50°C~70°C | - | - | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | 35.56mm | 25.4 mm | - | - | - | - | - | 40 Mbps | - | CERAMIC | - | - | 16 | 7.4μmx7.4μm | 2048H x 2048V | - | 60 dB | - | - | - | - | - | - | - | 4.95mm | RoHS Compliant | - | ||
![]() AR0132AT6C00XPW90 ON Semiconductor | In Stock | - | Datasheet | 111 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | 63-LBGA | - | - | - | - | - | - | -40°C~105°C TA | - | 2014 | Automotive, AEC-Q100 | - | yes | Obsolete | 4 (72 Hours) | CMOS | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | 1.7V~1.9V 2.5V~3.1V | - | - | - | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | 115 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0132AT6B00XPW90 ON Semiconductor | In Stock | - | Datasheet | 111 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | 63-LBGA | - | - | - | - | - | - | -40°C~105°C TA | - | 2014 | Automotive, AEC-Q100 | - | yes | Obsolete | 4 (72 Hours) | CMOS | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | 1.7V~1.9V 2.5V~3.1V | - | - | - | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | 115 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-02170-QBA-JD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 6 days ago) | - | - | 68-BPGA | NO | THROUGH HOLE MOUNT | - | - | - | - | -50°C~70°C TA | Tray | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS SENSITIVITY OF 8.7 MICRO VOLT PER ELECTRON LOW AND 33 MICRO VOLT PER ELECTRON HIGH; ELECTRONIC SHUTTER; DYNAMIC RANGE, EXTENDED LINEAR OF 82.5 | 14.5V~15.5V | - | - | 33.02mm | 20.07 mm | - | - | - | - | - | - | - | - | - | - | 60 | 7.4μmx7.4μm | 1920H x 1080V | - | 70.2 dB | 1 inch | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MT9V022IA7ATM ON SEMICONDUCTOR | 199 | - | Datasheet | [object Object] | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | e1 | - | - | - | - | TIN SILVER COPPER | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 3-3.60 V, IT ALSO HAVE DYNAMIC RANGE 80DB-100DB IN HIDY MODE | - | compliant | - | 9mm | 9 mm | DIGITAL CURRENT | 3.6V | - | 3V | SOLDER | 27 Mbps | IMAGE SENSOR,CMOS | - | -9-9mA | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 54.4 dB | 1/3 inch | 752 | 26.6 MHz | 60 fps | 480 | FRAME | - | 1.3mm | - | - | ||
Tiny WHSL | 2159 |
| Datasheet | 22 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | -30°C~70°C TA | Tray | - | - | e3 | - | Active | 3 (168 Hours) | CMOS | Matte Tin (Sn) | GLOBAL SHUTTER, EXTENDED DYNAMIC RANGE UPTO 90 DB | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | CERAMIC | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | 60 dB | 1 inch | - | - | 37 fps | - | - | 5.56 V/lx.s | - | RoHS Compliant | - | ||
![]() ARX550HDSC00XPEA0-DRBR1 ON Semiconductor | In Stock | - | - | 111 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | 63-LBGA | - | - | 63 | 63-iBGA (9x9) | - | - | - | Tray | 2014 | - | - | - | Obsolete | 3 (168 Hours) | CMOS | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAE-02152-FBB-SD-FA ON Semiconductor | 745 |
| Datasheet | - | LIFETIME (Last Updated: 1 week ago) | - | - | 143-BFCPGA | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~40°C | - | - | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAVE OUTPUT SENSTIVITY OF 44 MICRO VOLT PER ELECTRON | 4.5V~6V | - | - | 33mm | 29.97 mm | - | - | - | - | - | - | - | CERAMIC | - | - | 60 | 5.5μmx5.5μm | 1920H x 1080V | - | 86 dB | 2/3 inch | - | - | - | - | - | - | 5.38mm | RoHS Compliant | - |