- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Housing | Output Range | Frames per Second | Pixel Size | Active Pixel Array | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS0140AT2C00XUSM0-TPBR ON Semiconductor | 8774 |
| Datasheet | 27 Weeks | 130-LFBGA | YES | SURFACE MOUNT | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | yes | Active | - | CMOS | ELECTRONIC ROLLING SHUTTER, IT ALSO HAS ANALOG SUPPLY VOLTAGE 2.50-3.10 V | 1.7V~1.98V 3V~3.6V | compliant | 8.5mm | 8.5 mm | - | 0.56-2.24V | 60 | 3μmx3μm | 1280H x 800V | - | 1/4 inch | - | 27 MHz | 1.57mm | - | ||
![]() AR0144ATSM20XUEA0-DPBR ON Semiconductor | 18000 | - | Datasheet | 20 Weeks | 63-LFBGA | - | - | - | - | - | Automotive, AEC-Q100 | yes | Active | 3 (168 Hours) | CMOS | - | - | compliant | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | ||
![]() AR0144ATSM20XUEA0-TRBR ON Semiconductor | 32 |
| Datasheet | 20 Weeks | 63-LFBGA | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | yes | Active | 3 (168 Hours) | CMOS | - | - | compliant | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | ||
![]() AR0144ATSM20XUEA0-TPBR ON Semiconductor | 32 |
| Datasheet | 20 Weeks | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | yes | Active | 3 (168 Hours) | CMOS | - | - | compliant | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | ||
![]() AR0231AT7B00XUEA0-TPBR ON Semiconductor | 19 |
| Datasheet | 21 Weeks | 121-BGA | - | - | - | - | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | CMOS | - | - | - | - | - | - | - | 40 | 3μmx3μm | 1928H × 1208V | - | - | - | - | - | ROHS3 Compliant | ||
![]() NOIP1SE016KA-GTI ON Semiconductor | 536 |
| Datasheet | 10 Weeks | 355-BSPGA, Window | - | - | -40°C~85°C TJ | - | - | PYTHON | yes | Active | 3 (168 Hours) | CMOS | - | 1.7V~1.9V 3.2V~3.4V | - | - | - | - | - | 120 | 4.5μmx4.5μm | 4096H x 4096V | - | - | - | - | - | ROHS3 Compliant | ||
![]() NOIP1SN025KA-GTI ON Semiconductor | 836 |
| Datasheet | 10 Weeks | 355-BSPGA, Window | - | - | -40°C~85°C TJ | - | - | PYTHON | yes | Active | 3 (168 Hours) | CMOS | - | 1.7V~1.9V 3.2V~3.4V | - | - | - | - | - | 80 | 4.5μmx4.5μm | 5120H x 5120V | - | - | - | - | - | ROHS3 Compliant | ||
![]() KAI-43140-AXA-JD-B1 ON Semiconductor | 920 |
| Datasheet | 9 Weeks | 72-BFCPGA | NO | THROUGH HOLE MOUNT | -50°C~70°C | - | - | - | yes | Obsolete | Not Applicable | CCD | - | 14.5V~15.5V | compliant | - | - | CERAMIC | - | 4 | 4.5μmx4.5μm | 8040H x 5360V | 60 dB | - | - | - | 3.61mm | - | ||
![]() AR0521SR2M09SURA0-DR1 ON Semiconductor | 19 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0144CSSC20SUKA0-CPBR1 ON Semiconductor | 19 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0144CSSM00SUKA0-CPBR1 ON Semiconductor | 19 |
| Datasheet | 25 Weeks | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS0140AT2C00XUSM0-DPBR ON Semiconductor | 2000 |
| Datasheet | 27 Weeks | 130-LFBGA | YES | SURFACE MOUNT | -40°C~105°C TA | - | - | Automotive, AEC-Q100 | - | Active | - | CMOS | ELECTRONIC ROLLING SHUTTER, IT ALSO HAS ANALOG SUPPLY VOLTAGE 2.50-3.10 V | 1.7V~1.98V 3V~3.6V | compliant | 8.5mm | 8.5 mm | - | 0.56-2.24V | 60 | 3μmx3μm | 1280H x 800V | - | 1/4 inch | - | 27 MHz | 1.57mm | - | ||
![]() AS0140AT2C00XUSM0-TRBR ON Semiconductor | 48 |
| Datasheet | 27 Weeks | 130-LFBGA | YES | SURFACE MOUNT | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | - | CMOS | ELECTRONIC ROLLING SHUTTER, IT ALSO HAS ANALOG SUPPLY VOLTAGE 2.50-3.10 V | 1.7V~1.98V 3V~3.6V | compliant | 8.5mm | 8.5 mm | - | 0.56-2.24V | 60 | 3μmx3μm | 1280H x 800V | - | 1/4 inch | - | 27 MHz | 1.57mm | - | ||
![]() AR0144ATSM20XUEA0-DRBR ON Semiconductor | 4160 | - | Datasheet | 20 Weeks | 63-LBGA | - | - | - | Tray | - | Automotive, AEC-Q100 | yes | Active | 3 (168 Hours) | CMOS | - | - | compliant | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | ||
![]() NOIP1SN016KA-GTI ON Semiconductor | 831 |
| Datasheet | 10 Weeks | 355-BSPGA, Window | - | - | -40°C~85°C TJ | - | - | PYTHON | yes | Active | 3 (168 Hours) | CMOS | - | 1.7V~1.9V 3.2V~3.4V | - | - | - | - | - | 120 | 4.5μmx4.5μm | 4096H x 4096V | - | - | - | - | - | ROHS3 Compliant | ||
![]() NOIP1SE025KA-GTI ON Semiconductor | 715 |
| Datasheet | 10 Weeks | 355-BSPGA, Window | - | - | -40°C~85°C TJ | - | - | PYTHON | yes | Active | 3 (168 Hours) | CMOS | - | 1.7V~1.9V 3.2V~3.4V | - | - | - | - | - | 80 | 4.5μmx4.5μm | 5120H x 5120V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT9V011D00STCC82SC1-305 ON Semiconductor | In Stock | - | Datasheet | 111 Weeks | 28-LCC | - | - | -20°C~60°C | - | - | - | - | Obsolete | Vendor Undefined | CMOS | ELECTRONIC ROLLING SHUTTER | 2.55V~3.05V | compliant | - | - | - | 0.20-2.60V | 30 | 5.6μmx5.6μm | 640H x 480V | 60 dB | 1/4 inch | 640 | 27 MHz | - | - | ||
![]() AS0143ATSC00XESM0-TPBR ON Semiconductor | 19 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAI-29050-AAA-JP-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | 72-BFCPGA | - | - | -50°C~70°C | - | - | - | - | Active | Not Applicable | CCD | - | 14.5V~15.5V | compliant | - | - | - | - | 4 | 5.5μmx5.5μm | 6576H x 4384V | - | - | - | - | - | - | ||
![]() MT9V024IA7XTM-DP2 ON Semiconductor | 19 | - | Datasheet | 17 Weeks | 52-BGA | - | - | -40°C~105°C TA | Tray | 2017 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | CMOS | - | 3V~3.6V | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | - | - | - | - | - |