- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Height | Length | Width | Thickness | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0330CM1C21SHKA0-CP ON Semiconductor | 42 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | - | - | - | 64 | - | - | - | - | - | 2014 | - | e1 | yes | Active | 5 (48 Hours) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0140AT3C00XUEA0-DRBR1 ON Semiconductor | 35 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-BGA | - | - | - | - | - | - | - | Tray | 2014 | - | - | yes | Active | 3 (168 Hours) | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0238CSSC12SHRA0-DR ON Semiconductor | 2994 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | 48-PLCC | YES | SURFACE MOUNT | - | - | - | - | -30°C~85°C | - | 2016 | - | - | yes | Active | 4 (72 Hours) | - | - | CMOS | - | - | - | ELECTRONIC ROLLING SHUTTER; IT ALSO OPERATES AT 2.8V NOMINAL ANALOG SUPPLY VOLTAGE | 1.8V 2.8V | - | - | - | - | - | - | - | 11.3mm | 11.3 mm | - | - | - | - | - | - | - | - | - | PLASTIC | -22-22mA | - | 60 | 3μmx3μm | 1920H x 1080V | - | 96 dB | 1/2.7 inch | 1928 | 48 MHz | - | - | - | - | - | - | - | 1.62mm | - | ROHS3 Compliant | - | ||
![]() KAF-8300-AXC-CP-AA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 week ago) | - | Through Hole | 32-CDIP Module | - | - | - | - | - | - | -10°C~70°C TA | Bulk | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | CCD | - | - | - | SENSITIVITY IS 23 MICRO V/ELECTRON | 14.5V~15.5V | - | - | - | - | - | - | - | 29.21mm | 20.32 mm | - | 15.5V | - | - | - | - | - | 28 Mbps | - | CERAMIC | - | - | - | 5.4μmx5.4μm | 3326H x 2504V | - | 64.4 dB | - | - | - | - | - | - | - | - | - | - | 4.42mm | No | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SE0300A-QTI ON Semiconductor | 1117 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | 2015 | PYTHON | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | IT ALSO OPERATES AT 3.2 TO 3.4 V SUPPLY VOLTAGE, GLOBAL SHUTTER | - | - | - | - | - | - | - | - | 14.22mm | 14.22 mm | - | - | 1.9V | - | 1.7V | - | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 4-WIRE INTERFACE | - | 4.80x4.80μm | - | 80mA | 60 dB | 1/4 inch | 640 | 72 MHz | 815 fps | 480 | FRAME | - | - | - | - | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() OVM7692-RAAA OmniVision Technologies Inc | 1247 | - | Datasheet | 14 Weeks | - | - | - | 25-CSP | - | - | 25 | - | - | - | -30°C~70°C TJ | Tape & Reel (TR) | 2013 | CameraCubeChip™, OmniPixel3-HS™ | - | yes | Active | 3 (168 Hours) | - | - | CMOS with Processor | - | - | - | ROLLING SHUTTER | 2.8V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 1.75μmx1.75μm | 640H x 480V | - | - | 1/13 inch | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AR0134CSSC00SPCA0-DRBR ON Semiconductor | 1 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | - | - | 48 | - | - | - | - | - | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | - | - | - | 10mm | 10 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | - | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0141CS2M00SUEA0-TPBR ON Semiconductor | 150000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.50-3.10 V ANALOG SUPPLY VOLATGE | 1.8V~2.8V | - | - | - | - | - | - | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 60 | 3μmx3μm | 1280H x 800V | - | 79 dB | 1/4 inch | - | 50 MHz | - | - | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | - | ||
![]() AR0521SR2M09SURA0-DR ON Semiconductor | 3368 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 52-LCC | - | - | - | - | - | - | - | - | 2017 | - | - | yes | Active | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2592H x 1944V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AR1820HSSC12SHEA0-DP ON Semiconductor | 4950 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 60-LBGA | - | - | - | - | - | - | - | Tray | 2017 | - | - | yes | Active | 4 (72 Hours) | - | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 1.34μmx1.34μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0330CM1C12SHAA0-DP1 ON Semiconductor | 35 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2304H x 1296V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M001C12STM-TP ON Semiconductor | 4319 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M001C12STC-TP ON Semiconductor | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP3SE5000A-QDI ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | - | - | CMOS | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OV02710-A68A-1E OmniVision Technologies Inc | 4800 |
| Datasheet | 14 Weeks | - | - | - | 68-BGA Module | YES | SURFACE MOUNT | - | - | - | - | -30°C~85°C TJ | Tray | - | OmniPixel3™ | - | - | Active | 3 (168 Hours) | - | - | CMOS with Processor | - | - | - | - | 3.3V | - | - | - | - | - | unknown | - | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1920H x 1080V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OV09732-H35A OmniVision Technologies Inc | 8800 |
| Datasheet | 14 Weeks | - | - | - | Module | - | - | - | - | - | - | -30°C~70°C | Tray | - | CameraChip™, OmniPixel3-HS™ | - | - | Active | 3 (168 Hours) | - | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1280H x 720V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OV09712-V28A-1D OmniVision Technologies Inc | 840 |
| Datasheet | 14 Weeks | - | - | - | Module | - | - | - | Module | - | - | -30°C~70°C TJ | Tray | 2008 | OmniPixel3-HS™ | - | - | Active | 3 (168 Hours) | - | - | CMOS with Processor | - | 70°C | -30°C | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AR0144CSSM00SUKA0-CPBR ON Semiconductor | 132 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 69-WFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 4 (72 Hours) | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1280H × 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0134CSSM25SUEA0-DRBR ON Semiconductor | 20 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | - | - | - | 1997 | - | e1 | yes | Active | 4 (72 Hours) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | - | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | - | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() OPT8320NBP Texas Instruments | 3000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | 56-VFBGA | YES | - | 56 | - | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 56 | EAR99 | 3D Time of Flight | - | - | - | - | 1.7V~3.6V | BOTTOM | BALL | 1 | 1.8V | 0.449mm | - | OPT8320 | - | - | - | - | 1.9V | - | 1.7V | 1 | - | - | - | - | - | - | 1000 | 30μmx30μm | 80H x 60V | - | - | - | - | - | - | - | - | 745μm | 5.321mm | 8.06mm | 700μm | - | - | ROHS3 Compliant | Contains Lead |