- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT9V034C12STM-TR ON Semiconductor | 35 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | CLCC | - | - | 48 | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | 70°C | -30°C | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 2957 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V 3.3V | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AR1335CSSC32SMD20 ON Semiconductor | 5800 | - | Datasheet | - | ACTIVE (Last Updated: 21 hours ago) | - | - | Die | - | - | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASX342ATSC00XPED0-DP ON Semiconductor | 1 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | YES | SURFACE MOUNT | - | - | 105°C | -40°C | - | - | 2014 | - | e1 | yes | Active | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT REQUIRES ANALOG VOLTAGE OF 2.66V AND 2.94V | - | - | 7.5mm | 7.5 mm | - | - | 1.95V | - | 1.7V | - | 27 Mbps | - | - | 29-35mA | - | 60 | 5.6μmx5.6μm | - | 50mA | 87 dB | 1/4 inch | 728 | 27 MHz | - | 560 | - | - | 1.28mm | - | ROHS3 Compliant | - | ||
![]() MT9J003I12STCU-DR ON Semiconductor | 890 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OV02680-H47A OmniVision Technologies Inc | 1 | - | Datasheet | 14 Weeks | - | - | - | Module | - | - | - | - | - | - | -30°C~85°C | Tray | - | CameraChip™ | - | - | Active | 3 (168 Hours) | CMOS | - | - | - | - | 1.5V~3.1V | - | - | - | - | - | - | 1.58V | - | - | - | - | - | - | - | 30 | 1.75μmx1.75μm | 1616H x 1216V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MT9V125IA7XTC-DR ON Semiconductor | 1976 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.50-3.10 V | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 3.1V | - | 2.5V | SOLDER | - | IMAGE SENSOR,CMOS | - | 15.90-26.50mA | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | 55mA | 71.7 dB | 1/4 inch | 640 | 27 MHz | 30 fps | 480 | FRAME | - | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-2020-ABA-CP-BA ON Semiconductor | 15 | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 day ago) | - | - | 32-CDIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -50°C~70°C TA | Bulk | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 30 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER, IT ALSO HAVE DYNAMIC RANGE 60 DB | 14.5V~15.5V | - | 33.02mm | 20.32 mm | - | - | - | - | - | - | - | - | CERAMIC | - | - | 35 | 7.4μmx7.4μm | 1600H x 1200V | - | 68 dB | - | - | - | - | - | - | - | 4.44mm | - | ROHS3 Compliant | - | ||
![]() NOIP3SN1300A-QDI ON Semiconductor | 3000 | - | Datasheet | 12 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 1999 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS | - | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 360 MHZ (10-BIT) AND 288 MHZ (8-BIT) WHEN PLL IS NOT USED | 1.8V~3.3V | - | 14.22mm | 14.22 mm | - | - | - | - | - | - | 72 Mbps | - | - | - | - | 50 | 4.8μmx4.8μm | 1280H x 1024V | - | 60 dB | 1/2 inch | - | 72 MHz | 210 fps | - | - | - | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M034I12STM-DPBR ON Semiconductor | 2280 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V136C12STC-DR ON Semiconductor | 1000 |
| Datasheet | 14 Weeks | - | Gold | Surface Mount | CLCC | - | - | 48 | - | - | - | - | - | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | 70°C | -30°C | - | - | - | 11.43mm | 11.43 mm | DIGITAL CURRENT | 2.94V | 1.9V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | - | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | - | 74.6 dB | 1/4 inch | 680 | 27 MHz | 30 fps | 512 | FRAME | - | 2.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V022IA7ATM-TR ON Semiconductor | 35 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0231AT7C00XUEA0-DPBR ON Semiconductor | 2400 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0134CSSM00SUEA0-DPBR1 ON Semiconductor | 2600 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 63-LFBGA | - | - | - | - | - | - | -30°C~70°C | Tray | 2014 | - | e1 | yes | Active | 4 (72 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.8V~2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V126IA3XTC-DR1 ON Semiconductor | 88000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | - | - | YES | SURFACE MOUNT | - | - | 105°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.66-2.94 V | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.9V | 1.8V | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -0.30-2.80V | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | 50mA | 74.6 dB | 1/4 inch | 680 | 27 MHz | 30 fps | 512 | FRAME | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-2093-AAA-CP-BA ON Semiconductor | 54600 | - | Datasheet | 9 Weeks | ACTIVE, NOT REC (Last Updated: 3 months ago) | - | Through Hole | 32-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | CCD | - | - | - | SENSITIVITY 14 UV/ELECTRON | 14.5V~15.5V | - | 33.02mm | 20.32 mm | - | 15.5V | - | - | - | - | 40 Mbps | - | - | - | - | 18 | 7.4μmx7.4μm | 1600H x 1200V | - | 60 dB | - | 1920 | - | - | - | - | 300-1000 | 4.42mm | No | ROHS3 Compliant | Lead Free | ||
![]() AR0833CS3C12SUAA0-DP1 ON Semiconductor | In Stock | - | Datasheet | 22 Weeks | OBSOLETE (Last Updated: 1 week ago) | - | - | 48-LFQFN Exposed Pad | - | - | - | 48-CLCC (10x10) | - | - | -30°C~70°C | Tray | 2014 | - | - | - | Obsolete | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 1.4μmx1.4μm | 3264H x 2448V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX340CS2C00SPED0-TRBR ON Semiconductor | 35 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | BGA | - | - | 63 | - | - | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9P401I12STC-DP ON Semiconductor | 35 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -30°C | - | - | 2007 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.60-3.10 V ANALOG SUPPLY VOLATGE | - | - | 10mm | 10 mm | - | - | 1.9V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 2-WIRE INTERFACE | - | 2.2x2.2μm | - | 80mA | 70.1 dB | 1/2.5 inch | 2592 | 96 MHz | 15 fps | 1944 | FRAME | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() ASX350AT3C00XPEA0-DP ON Semiconductor | 1976 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | - | - | 63 | - | - | - | - | - | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | -40°C | IT ALSO OPERATES AT ANALOG VOLTAGE 2.66-2.94 V | - | - | 7mm | 7 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | 29-35mA | 2-WIRE INTERFACE | - | 3.75x3.75μm | - | - | 82.2 dB | 1/5 inch | 728 | 27 MHz | 60 fps | 560 | FRAME | - | 1.26mm | - | ROHS3 Compliant | Lead Free |