- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Height | Length | Width | Thickness | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0134CSSC00SUEA0-TPBR ON Semiconductor | 48 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | - | - | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM00SUEA0-TPBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | Tape & Reel (TR) | 1997 | - | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | - | - | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-08050-ABA-JD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 week ago) | - | Through Hole | 67-BCPGA | - | - | 67 | - | -50°C~70°C | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | IT HAS OUTPUT SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | 15.5V | - | - | - | - | - | - | - | - | - | - | - | 16 | 5.5μmx5.5μm | 3296H x 2472V | 64 dB | 4/3 inch | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() AR0331SRSC00SHCA0-DRBR1 ON Semiconductor | 19 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 48-LCC | - | - | - | - | -30°C~85°C | Tray | 2014 | - | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2048H x 1536V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0239SRSC00SUEA0-DRBR ON Semiconductor | 19 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LBGA | - | - | - | - | - | - | - | - | - | yes | Active | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | 3μmx3μm | 1936H x 1188V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KAF-1001-AAA-CP-B1 ON Semiconductor | 889 |
| Datasheet | 9 Weeks | LIFETIME (Last Updated: 2 days ago) | - | Through Hole | 26-CDIP Module | - | - | - | - | -50°C~50°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | IT HAS A SENSITIVITY OF 11 MICRO VOLT PER ELECTRON | 15V~17.5V | - | - | - | - | - | - | - | - | 35.56mm | 35.56 mm | - | 17.5V | - | - | - | - | - | - | 5 Mbps | - | CERAMIC | - | - | - | 24μmx24μm | 1024H x 1024V | 97 dB | - | - | - | - | - | - | 300-1200 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SP0480A-STI ON Semiconductor | 28000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 67-WFBGA, CSPBGA | YES | SURFACE MOUNT | - | - | -40°C~85°C TJ | - | - | PYTHON | e1 | yes | Active | 4 (72 Hours) | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 340 MHZ (10-BIT) AND 272 MHZ (8-BIT) WHEN PLL IS NOT USED | 1.7V~1.9V 3.2V~3.4V | - | - | - | - | - | - | - | - | 6.13mm | 4.93 mm | - | - | - | - | - | - | - | - | 68 Mbps | - | - | - | - | 120 | 4.8μmx4.8μm | 808H x 608V | 59 dB | 1/3.6 inch | 808 | 68 MHz | - | - | - | - | - | - | - | - | 0.75mm | - | ROHS3 Compliant | - | ||
![]() MT9V024IA7XTR-DR1 ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | -40°C~105°C With Derating | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AEC-Q100; GLOBAL SHUTTER | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | 1/3 inch | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M034I12STM-DPBR1 ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | -30°C~70°C | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M031I12STM-DRBR1 ON Semiconductor | 32 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | -30°C~70°C | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V024IA7XTC-DR1 ON Semiconductor | 19 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | -40°C~105°C With Derating | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AEC-Q100; GLOBAL SHUTTER | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | 1/3 inch | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASX344ATSC00XUEA0-DPBR ON Semiconductor | 942 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | - | - | 63 | - | - | - | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KLI-8023-RAA-ED-AA ON Semiconductor | 813 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | - | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | - | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | IT HAS OUTPUT SENSITIVITY OF 14 MICRO VOLT PER ELECTRON; IT ALSO HAVE DYNAMIC RANGE 82 DB | - | - | - | - | - | - | - | - | - | 93.98mm | 15.24 mm | - | - | 15.5V | - | 14.5V | - | - | SOLDER | 6 Mbps | IMAGE SENSOR,CCD | CERAMIC | - | - | - | 9x9μm | - | 87 dB | - | - | - | - | - | LINEAR | - | - | - | - | - | 6.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V128IA3XTC-TR ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAF-4320-AAA-JP-B1 ON Semiconductor | 808 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Through Hole | 84-BPGA | - | - | 84 | - | -70°C~50°C TA | Bulk | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | IT HAS A SENSITIVITY OF 10 MICRO VOLT PER ELECTRON | - | - | - | - | - | - | - | - | - | - | - | - | 21V | - | - | - | - | - | - | 3 Mbps | - | - | - | - | - | 24μmx24μm | 2084H x 2085V | 87.5 dB | - | - | - | - | - | - | 300-1200 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-04070-ABA-JD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 4 days ago) | - | Through Hole | 67-BCPGA | - | - | 67 | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | 15.5V | - | 15V | - | - | - | - | - | - | - | - | - | 8 | 7.4μmx7.4μm | 2048H x 2048V | - | 4/3 inch | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() OPT8241NBNL Texas Instruments | 48 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | 78-WFBGA | YES | - | 78 | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | - | 78 | 3D Time of Flight | - | - | - | - | 1.5V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.465mm | NOT SPECIFIED | OPT8241 | - | - | - | - | 1.9V | - | 1.7V | 2 | LVDS | - | - | - | - | - | - | 150 | - | 320H x 240V | - | - | - | - | - | - | - | - | 745μm | 7.859mm | 8.757mm | 700μm | - | - | Non-RoHS Compliant | - | ||
![]() MT9M031I12STC-DPBR1 ON Semiconductor | 2200 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | -30°C~70°C | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V111IA7ATC-DR1 ON Semiconductor | 1976 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | -30°C~70°C | - | 2015 | - | - | - | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | 5.6μmx5.6μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM00SUEA0-TRBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | - | - | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free |