- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0134CSSC00SPCA0-TRBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | - | - | 48 | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | - | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | 10mm | 10 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSC00SUEA0-TRBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM25SUEA0-TPBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | - | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | - | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0230ATSC12XUEA0-DRBR ON Semiconductor | 12535 | - | Datasheet | 17 Weeks | - | - | - | 80-LBGA | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KAI-16050-AXA-JD-B1 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 2 weeks ago) | - | Through Hole | 71-BCPGA | - | - | 71 | - | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | IT HAS A SENSITIVITY OF 34 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | - | 14.5V~15.5V | - | - | - | - | 45.34 mm | - | 15.5V | - | 15V | - | - | - | - | - | - | - | 2 | 5.5μmx5.5μm | 4896H x 3264V | - | 64 dB | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-01050-ABA-JD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 3 days ago) | - | Through Hole | 67-BCPGA | - | - | 67 | - | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | 15.5V | - | - | - | - | - | - | - | - | - | 120 | 5.5μmx5.5μm | 1024H x 1024V | - | 64 dB | 1/2 inch | - | - | - | - | - | 3.35mm | 33.02mm | 20.07mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-1020-ABB-FD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 5 days ago) | - | Surface Mount | 64-BCQFN | - | - | 64 | - | - | - | -50°C~70°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | SENSITIVITY 12 UV/ELECTRON, ELECTRONIC SHUTTER | - | 14.5V~15.5V | - | - | - | 18.6mm | 18.29 mm | - | - | - | - | - | - | 40 Mbps | - | - | 500mV | - | 30 | 7.4μmx7.4μm | 1000H x 1000V | - | 58 dB | - | - | - | - | - | - | - | - | - | 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-0340-AAA-CF-AA-SINGLE ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Through Hole | 22-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | - | IT HAS A SENSITIVITY OF 30 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | - | 14.75V~15.25V | - | - | - | 15.87mm | 12.45 mm | - | 15.25V | - | - | - | - | - | - | CERAMIC | - | - | 110 | 7.4μmx7.4μm | 640H x 480V | - | 69 dB | 1/3 inch | 640 | - | - | - | - | - | - | - | 5.15mm | No | ROHS3 Compliant | Lead Free | ||
![]() ASX344ATSC00XUEA0-DRBR1 ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2014 | - | - | - | Active | 3 (168 Hours) | - | CMOS | - | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 5.6μmx5.6μm | 720H x 560V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V023IA7XTC-DP ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | 105°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER | - | - | - | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 3.6V | - | 3V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.30-3V | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 110 dB | 1/3 inch | 752 | 27 MHz | 60 fps | 480 | FRAME | - | - | - | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() ASX342ATSC00XPED0-TR ON Semiconductor | 19 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | - | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 5.6μmx5.6μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9M024IA3XTM-DPBR ON Semiconductor | 1100 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V034C12STM-TP ON Semiconductor | 19 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | CLCC | - | - | 48 | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | yes | Active | 4 (72 Hours) | - | - | - | 70°C | -30°C | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OV09712-V28A OmniVision Technologies Inc | 11 | - | Datasheet | 14 Weeks | - | - | Surface Mount | LGA | - | - | 28 | - | - | - | -30°C~70°C TA | Bulk | 2009 | OmniPixel3-HS™ | - | - | Active | 3 (168 Hours) | 28 | CMOS with Processor | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 1.5V | - | - | - | 3.3V | 1.575V | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() AR0331SRSC00XUEE0-DPBR1 ON Semiconductor | 19 |
| Datasheet | 17 Weeks | - | - | - | 63-LFBGA | - | - | - | - | - | - | -30°C~85°C | Tray | - | - | - | - | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2048H x 1536V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OV02710-A68A OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | - | 68 | 68-CSP3 (7.46 x 5.87) | - | - | -30°C~70°C TA | Bulk | 2013 | OmniPixel3™ | - | - | Not For New Designs | 3 (168 Hours) | - | CMOS with Processor | - | - | - | IT ALSO OPERATES AT 3 TO 3.6 V ANALOG SUPPLY VOLTAGE; ROLLING SHUTTER | - | - | - | - | - | - | - | - | 3.3V | 1.575V | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1920H x 1080V | - | 69 dB | - | - | - | 240 fps | - | - | - | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | - | yes | Active | 3 (168 Hours) | - | CMOS | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2632 | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | 95-MicroPGA | - | - | -30°C~70°C TA | Tray | - | - | - | - | Active | 1 (Unlimited) | - | CMOS | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASX350AT3C00XPEA0-TP ON Semiconductor | 1115 |
| Datasheet | 18 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e1 | - | Active | 3 (168 Hours) | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG VOLTAGE 2.66-2.94 V | - | 1.8V 2.8V | - | - | - | 7mm | 7 mm | - | - | - | - | - | - | - | - | - | 29-35mA | - | 60 | 3.75μmx3.75μm | 720H x 560V | - | 82.2 dB | 1/5 inch | 728 | 27 MHz | - | - | - | - | - | - | 1.26mm | - | ROHS3 Compliant | - | ||
![]() KAI-08670-FXA-JD-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 months ago) | - | - | 72-BCPGA | - | - | - | - | - | - | -50°C~70°C TA | Tray | 2011 | - | - | yes | Active | 1 (Unlimited) | - | CCD | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 7.4μmx7.4μm | 3600H x 2400V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |