- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAI-04022-FBA-CD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 6 days ago) | - | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | -50°C | - | - | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | IT HAS A SENSITIVITY OF 33 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | - | 35.56mm | 25.65 mm | - | - | 15.5V | - | 14.5V | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC | - | - | - | 7.4x7.4μm | - | - | 72 dB | 4/3 inch | 2048 | - | - | 2048 | INTERLINE | - | 4.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-01150-FBA-FD-BA ON Semiconductor | 20 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | 64-BCQFN | YES | SURFACE MOUNT | 64 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS SENSITIVITY OF 34 MICRO VOLT PER ELECTRON; ELECTRONIC SHUTTER | 14.5V~15.5V | 18.29mm | 18.29 mm | - | - | - | - | - | - | - | - | CERAMIC | - | - | 138 | 5.5μmx5.5μm | 1280H x 720V | - | - | 1/2 inch | - | - | - | - | - | - | 2.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0230CSSC00SUEA0-DRBR1 ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS0260CSSC28SUKA0-CR1 ON Semiconductor | 19 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 54-WFBGA, CSPBGA | - | - | - | - | - | - | - | 2014 | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 1.4μmx1.4μm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM25SUEA0-TRBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0140AT2C00XUEA0-TRBR ON Semiconductor | 6000 |
| Datasheet | 18 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | Tape & Reel (TR) | - | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.5 TO 3.1 V ANALOG SUPPLY VOLTAGE | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3x3μm | - | 170mA | 96 dB | 1/4 inch | 1280 | 50 MHz | 60 fps | 800 | LINEAR | - | 1.4mm | - | ROHS3 Compliant | - | ||
![]() AR1335CSSC11SMKA0-CR1 ON Semiconductor | 19 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 month ago) | - | - | 63-WFBGA, CSPBGA | - | - | - | - | - | - | Tray | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9V125IA7XTC-DR1 ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.50-3.10 V | - | 9mm | 9 mm | DIGITAL CURRENT | - | 3.1V | - | 2.5V | SOLDER | - | IMAGE SENSOR,CMOS | - | 15.90-26.50mA | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | 55mA | 71.7 dB | 1/4 inch | 640 | 27 MHz | 30 fps | 480 | FRAME | - | 1.3mm | - | ROHS3 Compliant | - | ||
![]() KAI-01050-FBA-JD-BA ON Semiconductor | 985 |
| Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 week ago) | - | - | 67-BCPGA | NO | THROUGH HOLE MOUNT | 67 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | 33.02mm | 20.07 mm | - | - | - | 15V | - | - | - | - | - | - | - | 120 | 5.5μmx5.5μm | 1024H x 1024V | - | 64 dB | 1/2 inch | - | - | - | - | - | - | 3.33mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-08051-AAA-JP-BA ON Semiconductor | 990 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Through Hole | 67-BCPGA | - | - | 67 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 39 MICRO VOLT PER ELECTRON | 14.5V~15.5V | 40mm | 29 mm | - | 15.5V | - | 15V | - | - | - | - | - | - | - | 16 | 5.5μmx5.5μm | 3296H x 2472V | - | 66 dB | 4/3 inch | 3364 | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAF-50100-ABA-JP-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 19 hours ago) | - | - | Module | NO | THROUGH HOLE MOUNT | - | - | - | 0°C~60°C TA | Bulk | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 31 MICRO VOLT PER ELECTRON, IT ALSO HAVE ESTIMATED LINEAR DYNAMIC RANGE 69.3 DB | 14.5V~15.5V | 59.61mm | - | - | - | - | - | - | - | - | - | CERAMIC | - | - | 8 | 6μmx6μm | 8176H x 6132V | - | 70.2 dB | - | - | - | - | - | - | 350-1100 | 3.46mm | - | ROHS3 Compliant | - | ||
![]() NOIP3SE1300A-QDI ON Semiconductor | 1117 | - | Datasheet | 12 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | - | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2015 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS | - | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 360 MHZ (10-BIT) AND 288 MHZ (8-BIT) WHEN PLL IS NOT USED | 1.8V~3.3V | 14.22mm | 14.22 mm | - | - | - | - | - | - | 72 Mbps | - | - | - | - | 50 | 4.8μmx4.8μm | 1280H x 1024V | - | 60 dB | 1/2 inch | - | 72 MHz | 210 fps | - | - | - | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-01150-FBA-JD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 2 weeks ago) | - | - | 67-BCPGA | NO | THROUGH HOLE MOUNT | 67 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS SENSITIVITY OF 34 MICRO VOLT PER ELECTRON; ELECTRONIC SHUTTER | 14.5V~15.5V | 33.02mm | 20.07 mm | - | - | - | - | - | - | - | - | - | - | - | 138 | 5.5μmx5.5μm | 1280H x 720V | - | 64 dB | 1/2 inch | - | - | - | - | - | - | 3.33mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0143ATSC00XUEA0-DPBR1 ON Semiconductor | 19 |
| Datasheet | 39 Weeks | - | - | - | 80-LFBGA | - | - | - | - | - | - | - | 2018 | Automotive, AEC-Q100 | - | - | Active | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1344H x 968V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASX350AT3C00XPEA0-DR ON Semiconductor | 1 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | - | - | 63 | - | - | - | - | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | -40°C | IT ALSO OPERATES AT ANALOG VOLTAGE 2.66-2.94 V | - | 7mm | 7 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | 29-35mA | 2-WIRE INTERFACE | - | 3.75x3.75μm | - | - | 82.2 dB | 1/5 inch | 728 | 27 MHz | 60 fps | 560 | FRAME | - | 1.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0136AT3C00XUEA0-DPBR ON Semiconductor | 3600 |
| Datasheet | 26 Weeks | - | - | - | 63-LBGA | - | - | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9V126IA3XTC-TP ON Semiconductor | 1976 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.66-2.94 V | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.9V | 1.8V | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -0.30-2.80V | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | 50mA | 74.6 dB | 1/4 inch | 680 | 27 MHz | 30 fps | 512 | FRAME | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM00SPCA0-TRBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | - | - | - | 48 | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | 10mm | 10 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM00SPCA0-TPBR ON Semiconductor | 19 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | - | - | - | 48 | - | - | - | Tape & Reel (TR) | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | 10mm | 10 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-02050-AAA-JP-BA ON Semiconductor | 2182 |
| Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 week ago) | - | Through Hole | 67-BCPGA | - | - | 67 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | 33.02mm | 20.07 mm | - | 15.5V | - | 15V | - | - | - | - | - | - | - | 68 | 5.5μmx5.5μm | 1600H x 1200V | - | 64 dB | 2/3 inch | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |