- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0521SR2M09SURA0-DP ON Semiconductor | 3000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | 52-LCC | - | - | - | - | - | - | - | 2017 | - | yes | Active | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2592H x 1944V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MT9V032C12STM-DR ON Semiconductor | 3201 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SE0480A-STI1 ON Semiconductor | 1630 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | 54-WFBGA, CSPBGA | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2014 | e1 | yes | Active | 4 (72 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 340 MHZ (10-BIT) AND 272 MHZ (8-BIT) WHEN PLL IS NOT USED | 3.2V~3.4V | 6.13mm | 4.93 mm | - | - | - | - | - | 68 Mbps | - | - | - | - | - | 4.8μmx4.8μm | 808H x 608V | - | 59 dB | 1/3.6 inch | 808 | 68 MHz | 120 fps | - | - | 0.75mm | ROHS3 Compliant | - | ||
![]() MT9P001I12STC-B-DR ON Semiconductor | 16850 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0144CSSM20SUKA0-CPBR ON Semiconductor | 3000 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 69-WFBGA, CSPBGA | - | - | - | - | - | - | - | 2015 | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9V032C12STM-DP ON Semiconductor | 3648 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | CLCC | - | - | - | - | - | - | - | 2015 | - | yes | Active | 3 (168 Hours) | - | - | 70°C | -30°C | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M001C12STM-DP ON Semiconductor | 450 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | 48-CLCC | - | - | - | - | - | 0°C~70°C | - | 2010 | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 3V~3.6V | - | - | - | 3.6V | - | - | - | - | - | - | - | - | 30 | 5.2μmx5.2μm | 1280H x 1024V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M001C12STM-DR ON Semiconductor | 1630 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | PLCC | - | - | - | - | - | - | - | 2005 | - | yes | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0330CS1C12SPKA0-CR ON Semiconductor | 18000 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 64-VFBGA, CSPBGA | - | - | 61 | - | - | -30°C~70°C TJ | - | 2004 | e1 | yes | Active | 5 (48 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.7-2.9V, CSP PACKAGE ALSO AVAILABLE | 1.7V~1.9V 2.4V~3.1V | 11.43mm | 11.43 mm | - | 2.9V | - | - | - | - | - | CERAMIC | 0.40-1.40V | - | 30 | 2.2μmx2.2μm | 2304H x 1536V | - | 69.5 dB | 1/3 inch | - | 27 MHz | 60 fps | - | - | 2.275mm | ROHS3 Compliant | Lead Free | ||
![]() MT9V024IA7XTM-DP ON Semiconductor | 238 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | - | 2015 | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 3.6V | 3V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.30-3V | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 100 dB | 1/3 inch | 752 | 27 MHz | 60 fps | 480 | FRAME | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSC00SPCA0-DPBR ON Semiconductor | 23 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | SURFACE MOUNT | - | 70°C | -30°C | - | - | 2014 | - | yes | Active | 4 (72 Hours) | - | - | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | 10mm | 10 mm | DIGITAL CURRENT | - | 1.95V | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | 60mA | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | 1.25mm | ROHS3 Compliant | - | ||
![]() MT9M034I12STC-DPBR1 ON Semiconductor | 990 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | -30°C~70°C | - | 2012 | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9P031I12STM-DR1 ON Semiconductor | 1100 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 48-LCC | - | - | - | - | - | -30°C~70°C | - | 2013 | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.7V~1.9V 2.6V~3.1V | - | - | - | - | - | - | - | - | - | - | - | - | 53 | 2.2μmx2.2μm | 2592H x 1944V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0141CS2C00SUEA0-DP ON Semiconductor | 400 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | - | - | - | - | - | 2000 | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.50-3.10 V ANALOG SUPPLY VOLATGE | - | 9mm | 9 mm | DIGITAL VOLTAGE | 3.1V | 1.95V | - | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3x3μm | - | - | 79 dB | 1/4 inch | 1280 | 50 MHz | 60 fps | 800 | LINEAR | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0141CS2C00SUEA0-DR ON Semiconductor | 1 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | - | - | 2000 | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.50-3.10 V ANALOG SUPPLY VOLATGE | - | 9mm | 9 mm | DIGITAL VOLTAGE | 3.1V | 1.95V | - | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3x3μm | - | - | 79 dB | 1/4 inch | 1280 | 50 MHz | 60 fps | 800 | LINEAR | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSC00SUEA0-DRBR ON Semiconductor | 2660 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | - | - | - | - | - | - | - | 2014 | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0135CS2C00SUEA0-DPBR ON Semiconductor | 6800 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -30°C~70°C | Tray | 2017 | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 1.8V~2.8V | 9mm | 9 mm | - | - | - | - | - | - | - | - | 0.40-1.50V | - | - | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | 1.39mm | ROHS3 Compliant | - | ||
![]() AR0132AT6C00XPEA0-DRBR1 ON Semiconductor | 35 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -40°C~105°C | Tray | 2014 | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | 1.8V~2.8V | 9mm | 9 mm | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | 115 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() ASX340AT2C00XPED0-DPBR1 ON Semiconductor | 35 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LFBGA | YES | SURFACE MOUNT | - | - | - | -40°C~105°C | Tray | 2014 | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER; IT ALSO OPERATES AT 2.8 V ANALOG NOMINAL SUPPLY VOLTAGE | 1.8V 2.8V | 7.5mm | 7.5 mm | - | - | - | - | - | 27 Mbps | - | - | 0.84-1.96V | - | 60 | 5.6μmx5.6μm | 720H x 560V | - | 87 dB | 1/4 inch | 728 | 27 MHz | - | - | - | 1.28mm | ROHS3 Compliant | Lead Free | ||
![]() AR0521SR2C09SURA0-DP ON Semiconductor | 1000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | - | 52-LCC | - | - | - | - | - | - | - | 2017 | - | yes | Active | 2A (4 Weeks) | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2592H x 1944V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |