- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Package / Case | Surface Mount | Mounting Feature | Number of pins | Brand | Color Sensing | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Horizontal Pixel | Ihs Manufacturer | Interface Type | Kind of connector | Manufacturer | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Number of frames per second | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Type of connector | Operating temperature | Series | Type | Additional Feature | Subcategory | Reach Compliance Code | Current rating | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Data Rate | Product Type | Sensors/Transducers Type | Housing | Rated voltage | Output Range | Output Interface Type | Pixel Size | Operating Current-Max | Profile | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Product Category | Spectral Response (nm) | Sensitivity (V/lx.s) | Length | Width | Plating thickness | Body Height | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0132AT6C00XPEA0-DRBR1 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0144CSSM00SUKA0-CRBR1 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2719DG Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba | - | - | - | - | - | - | - | - | - | - | - | Toshiba | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | Image Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Image Sensors | - | - | - | - | - | - | - | ||
![]() CXD5602PWBCAM1E Sony | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS 8 bit, I2C | - | - | 3.7 V | +40 °C | - | 1.8 V | 10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CXD5602 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 25mm | - | - | - | ||
![]() AR0822NPSM10SMTA0-DP ON Semiconductor | 1462 |
| Datasheet | - | BGA-75 | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 fps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARX383CSSM00SMKA0-CP ON Semiconductor | 2449 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMX290LQR-C Sony Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 1937 | SONY CORP | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | LGA-110 | RECTANGULAR | End Of Life | - | - | - | - | - | 1.3 V | 1.1 V | - | - | - | - | ELECTRONIC SHUTTER, IT ALSO REQUIRES AT 2.9 V AND 1.8 V NOMINAL SUPPLY VOLTAGE | - | unknown | - | 12 mm | 9.3 mm | DIGITAL VOLTAGE | SOLDER | - | - | IMAGE SENSOR,CMOS | CERAMIC | - | 0.4-1.4V | 4-WIRE INTERFACE | 2.9X2.9 μm | 252 mA | - | - | - | 74.25 MHz | 120 fps | 1097 | FRAME | - | - | - | - | - | - | 1.52 mm | - | ||
![]() ICX642BKA Sony Semiconductor | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | 510 | SONY CORP | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | SQUARE | Active | - | - | - | - | - | 12.36 V | 11.64 V | - | - | - | - | - | - | unknown | - | 10 mm | 10 mm | DIGITAL OUTPUT | SOLDER | - | - | IMAGE SENSOR,CCD | PLASTIC | - | - | - | 7.15X5.55 μm | 5 mA | - | - | - | - | - | 492 | INTERLINE | - | 400-700 | - | - | - | - | 3.35 mm | - | ||
![]() TCD1254GFG Toshiba America Electronic Components | 5500 | - | Datasheet | gold-plated | - | YES | SURFACE MOUNT | 29 | - | - | socket | 1x29 | 2.54mm | - | THT | 1.1 g | - | TOSHIBA CORP | - | female | - | - | - | - | - | - | - | 60 °C | -25 °C | - | - | RECTANGULAR | Active | - | - | - | - | straight | 5 V | 3 V | pin strips | -40...163°C | - | - | ELECTRONIC SHUTTER | - | unknown | 1.5A | 19 mm | 6 mm | DIGITAL VOLTAGE | SOLDER | 1 Mbps | - | IMAGE SENSOR,CCD | GLASS | 60V | 1.5-3.0V | - | 5.25X64 μm | - | beryllium copper | 52.04 dB | - | - | - | - | LINEAR | - | 400-1100 | 103 V/lx.s | - | - | 0.254µm | 2.2 mm | UL94V-0 | ||
![]() ICX638BKA-A Sony Semiconductor | In Stock | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 4 | - | - | socket | 2x2 | 2.54mm | - | THT | 0.18 g | 768 | SONY CORP | - | female | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | RECTANGULAR | Active | - | - | - | 2.54mm | straight | 15.45 V | 14.55 V | pin strips | -40...163°C | - | - | - | - | unknown | 1.5A | 12.2 mm | 11.4 mm | DIGITAL OUTPUT | SOLDER | - | - | IMAGE SENSOR,CCD | PLASTIC | 60V | - | - | 6.35X7.4 μm | 6 mA | beryllium copper | - | - | - | - | 494 | INTERLINE | - | 400-700 | - | - | - | 0.254µm | 3.35 mm | UL94V-0 | ||
![]() RJ31N3AA0DT Sharp Corp | 4200 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 12 | - | - | socket | 1x12 | 2.54mm | 2016-08-23 | SMT | 0.66 g | 1644 | SHARP CORP | - | female | - | - | - | - | - | - | - | 85 °C | -30 °C | - | PLASTIC, DIP-28 | - | Active | - | - | Yes | - | straight | - | - | pin strips | -40...163°C | - | - | IT HAS SENSITIVITY OF 1100 MV | - | unknown | 1.5A | - | - | VOLTAGE OUTPUT | SOLDER | - | - | IMAGE SENSOR,CMOS | PLASTIC | 60V | - | - | 4.4X4.4 μm | - | beryllium copper | - | 1/1.8 inch | - | 25 fps | 1236 | FRAME | - | - | - | - | - | 0.254µm | - | UL94V-0 | ||
![]() RJ31P3AD0DT Sharp Corp | 4200 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 44 | - | - | socket | 2x22 | 2.54mm | - | THT | 4.03 g | 1940 | SHARP CORP | - | female | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | Obsolete | - | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | - | - | unknown | 1.5A | - | - | VOLTAGE OUTPUT | SOLDER | - | - | IMAGE SENSOR,CMOS | PLASTIC | 60V | - | - | 3.69X3.69 μm | - | beryllium copper | - | 1/1.8 inch | - | 30 fps | 1460 | FRAME | - | - | - | - | - | 0.75µm | - | UL94V-0 | ||
![]() RJ3DV4AF0DT Sharp Corp | In Stock | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 6 | - | - | socket | 2x3 | 2.54mm | 2020-05-21 | THT | 0.55 g | 3320 | SHARP CORP | - | female | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | Obsolete | - | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | - | - | unknown | 1.5A | - | - | - | SOLDER | - | - | IMAGE SENSOR,CMOS | PLASTIC | 60V | - | - | 3.88X3.88 μm | - | beryllium copper | - | 1/1 inch | - | 25 fps | 2496 | FRAME | - | - | - | - | - | 0.75µm | - | UL94V-0 | ||
![]() RJ32S3AD0DT Sharp Corp | 81 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 5 | - | - | socket | 1x5 | 2.54mm | - | SMT | 0.28 g | 2456 | SHARP CORP | - | female | - | - | - | - | - | - | - | 85 °C | -30 °C | - | DIP-28 | - | Active | - | - | Yes | - | straight | - | - | pin strips | -40...163°C | - | - | - | - | unknown | 1.5A | - | - | VOLTAGE OUTPUT | SOLDER | - | - | IMAGE SENSOR,CMOS | PLASTIC | 60V | - | - | 3.45X3.45 μm | - | beryllium copper | - | 2/3 inch | - | 15 fps | 2058 | FRAME | - | - | - | - | - | 0.254µm | - | UL94V-0 | ||
![]() RJ33B4AA0DT Sharp Corp | In Stock | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 40 | - | - | socket | 2x20 | 2.54mm | - | THT | 3.66 g | 660 | SHARP CORP | - | female | - | - | - | - | - | - | - | 85 °C | -30 °C | - | DIP-24 | - | Active | - | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | IT HAS SENSITIVITY OF 4500 MILLIVOLT | - | unknown | 1.5A | - | - | VOLTAGE OUTPUT | SOLDER | - | - | IMAGE SENSOR,CMOS | PLASTIC | 60V | - | - | 7.4X7.4 μm | - | beryllium copper | - | 1/3 inch | - | 120 fps | 494 | FRAME | - | - | - | - | - | 0.75µm | - | UL94V-0 | ||
![]() TCD2561DG-1 Toshiba America Electronic Components | 680 | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | 5340 | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 60 °C | - | - | - | - | Active | - | - | - | - | - | 13 V | - | - | - | - | - | - | - | unknown | - | - | - | VOLTAGE OUTPUT | - | - | - | IMAGE SENSOR,CCD | CERAMIC,GLASS SEALED | - | 5.0-7.0V | - | 7X7 μm | - | - | - | - | - | - | 4 | LINEAR | - | 400-700 | - | - | - | - | - | - | ||
![]() MT9M131I99STC Aptina Imaging | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 1280 | APTINA IMAGING CORP | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ICSP-44 | SQUARE | Obsolete | - | - | - | - | - | 3.1 V | 2.5 V | - | - | - | - | ELECTRONIC ROLLING SHUTTER | - | unknown | - | 8.3 mm | 8.3 mm | DIGITAL VOLTAGE | SOLDER | 27 Mbps | - | IMAGE SENSOR,CMOS | PLASTIC/EPOXY | - | 0.3-1.5V | 2-WIRE INTERFACE | 3.6X3.6 μm | 150 mA | - | 71 dB | 1/3 inch | 54 MHz | 15 fps | 1024 | FRAME | - | 350-1050 | - | - | - | - | 1.7 mm | - |