- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Date Of Intro | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Sensitivity (V/lx.s) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCD1208AP Toshiba America Electronic Components | 3250 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2160 | TOSHIBA CORP | 60 °C | -25 °C | - | 0.400 INCH, 2.54 MM PITCH, WINDOWED, GLASS SEALED, DIP-22 | RECTANGULAR | Obsolete | - | No | 5.3 V | 4.7 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | 41.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 3-4.50V | - | 14X14 µm | - | 57 dB | - | - | - | 1 | LINEAR | - | 110 V/lx.s | 3.22 mm | ||
![]() ICX252AQ Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2140 | SONY CORP | 75 °C | -10 °C | - | - | RECTANGULAR | Obsolete | - | Yes | 15.45 V | 14.55 V | - | - | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 13.8 mm | 12.2 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 3.45X3.45 µm | 7 mA | - | 1/1.8 inch | - | - | 1560 | INTERLINE | 400-700 | - | 2.9 mm | ||
![]() AR0138AT2R00XUEA0-DPBR-E onsemi | 20 | - | Datasheet | YES | SURFACE MOUNT | - | 1288 | ON SEMICONDUCTOR | 110 °C | -40 °C | - | IBGA-109 | RECTANGULAR | Obsolete | - | Yes | 1.26 V | 1.14 V | - | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | ELECTRONIC ROLLING SHUTTER; IT ALSO OPERATES AT 2.8V NOMINAL SUPPLY VOLTAGE | compliant | 10 mm | 9 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-2.50V | 2-WIRE INTERFACE | 4.2X4.2 µm | - | 115 dB | 1/2.6 inch | 85.5 MHz | 69 fps | 968 | FRAME | 350-1050 | - | 1.4 mm | ||
![]() OV2740 OmniVision Technologies | 16000 | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMX224LQR-C Sony Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV02312-E75Y-QB OmniVision Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OH02A10-A34A-SA OmniVision Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX633BKA Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 500 | SONY CORP | 60 °C | -10 °C | - | - | RECTANGULAR | Active | - | - | 15.45 V | 14.55 V | - | - | - | - | - | - | ELECTRONIC SHUTTER | unknown | 12.2 mm | 11.4 mm | DIGITAL OUTPUT | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 9.8X6.3 µm | 5 mA | - | 1/3 inch | - | - | 582 | INTERLINE | 400-700 | - | 3.35 mm | ||
![]() TCD1708D Toshiba America Electronic Components | 90 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 7450 | TOSHIBA CORP | 60 °C | - | - | - | RECTANGULAR | Active | - | - | 5.25 V | 4.75 V | - | - | - | - | - | - | - | unknown | 52.6 mm | 9.65 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | GLASS-SEALED | 2.00-3.50V | - | 4.7X4.7 μm | - | 68.29 dB | - | - | - | 1 | LINEAR | - | 15 V/lx.s | 4.19 mm | ||
![]() ICX429ALL Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 752 | SONY CORP | 60 °C | -10 °C | - | - | RECTANGULAR | Obsolete | - | Yes | 15.45 V | 14.55 V | - | - | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 18 mm | 15.24 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 1000mV | - | 8.6X8.3 µm | 10 mA | -126 dB | 1/2 inch | - | - | 582 | INTERLINE | 400-1000 | 5.5 V/lx.s | 4.53 mm | ||
![]() IMX290LQR-C Sony Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1937 | SONY CORP | 85 °C | -30 °C | - | LGA-110 | RECTANGULAR | End Of Life | - | - | 1.3 V | 1.1 V | - | - | - | - | - | - | ELECTRONIC SHUTTER, IT ALSO REQUIRES AT 2.9 V AND 1.8 V NOMINAL SUPPLY VOLTAGE | unknown | 12 mm | 9.3 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | 0.4-1.4V | 4-WIRE INTERFACE | 2.9X2.9 μm | 252 mA | - | - | 74.25 MHz | 120 fps | 1097 | FRAME | - | - | 1.52 mm | ||
![]() TCD2722BFG Toshiba America Electronic Components | 14500 | - | Datasheet | - | - | 2017-09-01 | - | TOSHIBA CORP | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | IMAGE SENSOR,CCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV6120 Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD103C Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2592 | TOSHIBA CORP | 60 °C | -25 °C | - | - | - | Active | - | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC | 11.40-13.0v | - | 11X11 μm | - | 55.56 dB | - | - | - | 1 | LINEAR | 400-1200 | - | - | ||
![]() UPD3571D Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5000 | RENESAS ELECTRONICS CORP | 60 °C | -25 °C | - | - | RECTANGULAR | Obsolete | - | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | 45 mm | 9.65 mm | DIGITAL VOLTAGE | SOLDER | 2 Mbps | IMAGE SENSOR,CCD | CERAMIC | 11.40-12.60V | - | 5X7 μm | - | - | - | - | - | 1 | LINEAR | 400-1200 | 5.5 V/lx.s | 4.4 mm | ||
![]() ICX404AK Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 510 | SONY CORP | 60 °C | -10 °C | - | - | RECTANGULAR | Active | - | Yes | 15.45 V | 14.55 V | - | - | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 12.2 mm | 11.43 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 9.6X7.5 μm | 5 mA | 2 dB | 1/3 inch | - | - | 492 | INTERLINE | 400-700 | - | 4.62 mm | ||
![]() 82635D435IF Intel Corporation | 2465 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD1300D Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | TOSHIBA CORP | - | - | - | 0.400 INCH, 2.54 MM PITCH, WINDOWED, CERDIP-22 | RECTANGULAR | Obsolete | - | No | 13 V | 11.4 V | - | - | - | - | - | - | - | unknown | 41.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 3.50-6V | - | 8X8 µm | - | - | - | - | - | - | LINEAR | - | 5.8 V/lx.s | 3.92 mm | ||
![]() AR0234CSSC00SUKA0-MV-CP onsemi | 8649 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2255D Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2700 | TOSHIBA CORP | 60 °C | - | - | - | RECTANGULAR | Obsolete | - | No | 13 V | 11.4 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | SENSITIVITY FOR RED 13 V/LX.S, GREEN 16.30 V/LX.S, BLUE 5.70 V/LX.S | unknown | 41.6 mm | 10.16 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 5V | - | 8X8 µm | - | - | - | - | - | 3 | LINEAR | 400-700 | - | 3.22 mm |