- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Sensitivity (V/lx.s) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90255KXA-BAR Melexis Microelectronic Integrated Systems | In Stock | - | Datasheet | - | - | - | MELEXIS N V | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9P012D00STCM Aptina Imaging | In Stock | - | Datasheet | - | - | - | APTINA IMAGING CORP | - | - | - | Obsolete | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10227-10 Hamamatsu Photonics | 29582 | - | Datasheet | YES | SURFACE MOUNT | 512 | HAMAMATSU PHOTONICS KK | 85 °C | -40 °C | RECTANGULAR | Active | Yes | 5.25 V | 4.75 V | - | - | EAR99 | - | - | unknown | 9.1 mm | 4.4 mm | VOLTAGE OUTPUT | SOLDER | 5 Mbps | IMAGE SENSOR,CMOS | GLASS | - | - | 12.5X250 µm | 32 mA | - | - | - | - | 512 | LINEAR | 400-1000 | - | 1.6 mm | ||
![]() ICX810AKA Sony Semiconductor | In Stock | - | Datasheet | - | - | 976 | SONY CORP | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | IMAGE SENSOR,CCD | - | - | - | 5X7.4 µm | - | - | - | - | - | 494 | - | - | - | - | ||
![]() TCD1201DG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 2048 | TOSHIBA CORP | 60 °C | -25 °C | - | Active | Yes | 5.5 V | - | - | - | - | - | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | GLASS SEALED | 1.50-4.50V | - | 200X14 µm | - | 52.04 dB | - | - | - | 1 | LINEAR | 400-1200 | - | - | ||
![]() ICX629AQN Sony Semiconductor | In Stock | - | - | - | - | - | SONY CORP | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9M001C12STM-TH-D onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9V111I77ATC Micron Technology Inc | In Stock | - | Datasheet | - | - | - | MICRON TECHNOLOGY INC | - | - | - | Obsolete | - | - | - | - | No | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2704D Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 7500 | TOSHIBA CORP | 60 °C | - | RECTANGULAR | Obsolete | No | 13 V | 11.4 V | e0 | - | - | Tin/Lead (Sn/Pb) | SENSITIVITY FOR RED 4.60 V/LX.S, RED 5.40 V/LX.S, GREEN 2.80 V/LX.S | unknown | 53.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, METAL-SEALED COFIRED | 5-7V | - | 5X5 µm | - | - | - | - | - | 4 | LINEAR | 400-700 | - | 3.9 mm | ||
![]() TCD1501D Toshiba America Electronic Components | 735 | - | Datasheet | NO | THROUGH HOLE MOUNT | 5000 | TOSHIBA CORP | 60 °C | -25 °C | RECTANGULAR | Active | - | 13 V | 11.4 V | - | - | - | - | - | unknown | 53.6 mm | 10.4 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, METAL-SEALED COFIRED | 4-6.50V | - | 7X7 µm | - | 70 dB | - | - | - | 1 | LINEAR | 400-1100 | 13 V/lx.s | 3.89 mm | ||
![]() OV02650-VL9A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH7841ACC Thomson-CSF Compsants Specific | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | THOMSON-CSF COMPSANTS SPECIFIC | 70 °C | - | - | Transferred | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | - | - | - | - | - | - | - | 13X11 µm | - | - | - | - | - | - | - | - | - | - | ||
![]() TH7841ACC Atmel Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 2048 | ATMEL CORP | 70 °C | - | RECTANGULAR | Obsolete | No | 16 V | 14 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | 37.68 mm | 15 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | 1.30-2.20V | - | 11X13 µm | 17 mA | 76 dB | - | - | - | 2048 | LINEAR | 400-1100 | - | 5.08 mm | ||
![]() VD56G3CCA/RW STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL-P3-1024 Teledyne Dalsa | In Stock | - | Datasheet | - | - | - | TELEDYNE DALSA INC | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX252AK Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 2140 | SONY CORP | 75 °C | -10 °C | RECTANGULAR | Obsolete | Yes | 15.45 V | 14.55 V | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 13.8 mm | 12.2 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 3.45X3.45 µm | 7 mA | - | 1/1.8 inch | - | - | 1560 | INTERLINE | 400-700 | - | 2.9 mm | ||
![]() ILX508 Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 7926 | SONY CORP | 60 °C | -10 °C | - | Active | No | 9.5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC | - | - | 7X7 µm | 32 mA | 73.97 dB | - | - | - | 1 | LINEAR | 400-1000 | - | - | ||
![]() ICX224AQ Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1688 | SONY CORP | 75 °C | -10 °C | RECTANGULAR | Active | Yes | 15.45 V | 14.55 V | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 13.8 mm | 12.2 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 3.9X3.9 µm | 10 mA | - | 1/2 inch | - | - | 1248 | INTERLINE | 400-700 | - | 2.9 mm | ||
![]() ICX632BKA-A Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 510 | SONY CORP | 60 °C | -10 °C | RECTANGULAR | Obsolete | - | 15.45 V | 14.55 V | - | - | - | - | - | unknown | 12.2 mm | 11.4 mm | DIGITAL OUTPUT | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 9.6X7.5 µm | 5 mA | - | - | - | - | 492 | INTERLINE | 400-700 | - | 3.35 mm | ||
![]() MT9P014D00STC onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2592 | ON SEMICONDUCTOR | 70 °C | -30 °C | UNSPECIFIED | Active | - | 1.9 V | 1.7 V | - | - | - | - | DATA RATE OF 768MB/S, FRAME RATE of 30FPS @1080P AND 60FPS @720P, IT ALSO OPERATES AT ANALOG VOLTAGE 2.4-3.1 V | compliant | - | - | DIGITAL OUTPUT | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 2-WIRE INTERFACE | 2.2X2.2 µm | - | 69 dB | 1/2.5 inch | 27 MHz | 15 fps | 1944 | FRAME | - | 0.8 V/lx.s | - |