- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Packaging | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Sensitivity (V/lx.s) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT9P014D00STC Aptina Imaging | In Stock | - | Datasheet | - | - | - | APTINA IMAGING CORP | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9M112D00STC Aptina Imaging | In Stock | - | Datasheet | - | - | - | APTINA IMAGING CORP | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARX383CSSM00SMKA0-CP ON Semiconductor | 2449 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX642BKA Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 510 | SONY CORP | 60 °C | -10 °C | - | SQUARE | Active | - | 12.36 V | 11.64 V | - | - | - | - | - | - | unknown | 10 mm | 10 mm | DIGITAL OUTPUT | SOLDER | IMAGE SENSOR,CCD | PLASTIC | - | - | 7.15X5.55 μm | 5 mA | - | - | - | 492 | INTERLINE | 400-700 | - | 3.35 mm | ||
![]() ICX227AK Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 500 | SONY CORP | 60 °C | -10 °C | - | SQUARE | Obsolete | Yes | 12.36 V | 11.64 V | - | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 10 mm | 10 mm | ANALOG VOLTAGE | SOLDER | IMAGE SENSOR,CCD | PLASTIC | - | - | 7.3X4.7 μm | 5 mA | - | 1/4 inch | - | 582 | INTERLINE | 400-700 | - | 4.62 mm | ||
![]() OV03642-V67A Omnivision Technologies Inc | In Stock | - | - | YES | SURFACE MOUNT | 2048 | - | 70 °C | -20 °C | - | RECTANGULAR | Active | - | 3 V | 2.6 V | - | - | - | - | - | - | unknown | - | - | DIGITAL OUTPUT | SOLDER | IMAGE SENSOR,CMOS | - | - | MIPI | 1.75X1.75 μm | - | 66 dB | 1/4 inch | 30 fps | 1536 | FRAME | - | 0.96 V/lx.s | - | ||
![]() ICX663AKA Sony Semiconductor | In Stock | - | Datasheet | - | - | 976 | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | IMAGE SENSOR,CCD | - | - | - | 5X6.25 μm | - | - | - | - | 582 | - | - | - | - | ||
![]() TCD1501C Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | TOSHIBA CORP | - | - | 0.400 INCH, 2.54 MM PITCH, WINDOWED, CERAMIC, DIP-22 | RECTANGULAR | Obsolete | No | 13 V | 11.4 V | - | - | - | - | - | - | unknown | 53.6 mm | 10.4 mm | ANALOG VOLTAGE | SOLDER | IMAGE SENSOR,CCD | CERAMIC, METAL-SEALED COFIRED | 4-6.50V | - | 7X7 μm | - | 70 dB | - | - | - | LINEAR | - | 13 V/lx.s | 4.19 mm | ||
![]() ICX678AKA Sony Semiconductor | In Stock | - | Datasheet | - | - | 976 | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | IMAGE SENSOR,CCD | - | - | - | 3.75X5.56 μm | - | - | - | - | 494 | - | - | - | - | ||
![]() OV07660-KL6A Omnivision Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 640 | OMNIVISION TECHNOLOGIES INC | 80 °C | -20 °C | - | RECTANGULAR | Obsolete | Yes | 1.98 V | 1.62 V | - | - | - | - | - | IT ALSO OPERATES AT 2.5 V ANALOG NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE FRAME RATE 60 FPS QVGA AND QQVGA | unknown | 4.155 mm | 3.975 mm | VOLTAGE OUTPUT | SOLDER | IMAGE SENSOR,CMOS | GLASS | 0.25-2.25V | - | 4.2X4.2 μm | 20 mA | 72 dB | - | 30 fps | 480 | FULL FRAME | 400-700 | 1 V/lx.s | 0.82 mm | ||
![]() ICX274AQ Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1688 | SONY CORP | 75 °C | -10 °C | PLASTIC, DIP-20 | RECTANGULAR | Obsolete | Yes | 15.45 V | 14.55 V | - | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 13.8 mm | 12.2 mm | DIGITAL VOLTAGE | SOLDER | IMAGE SENSOR,CCD | PLASTIC | - | - | 4.4X4.4 µm | 13 mA | - | 1/1.8 inch | - | 1248 | INTERLINE | 400-700 | - | 2.9 mm | ||
![]() TCD2301C Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 3648 | TOSHIBA CORP | 60 °C | - | - | - | Obsolete | No | 13 V | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | VOLTAGE OUTPUT | - | IMAGE SENSOR,CCD | CERAMIC | - | - | 8X8 µm | - | - | - | - | 3 | LINEAR | 400-700 | - | - | ||
![]() OV02724-H41A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | 1952 | OMNIVISION TECHNOLOGIES INC | 85 °C | -30 °C | - | - | Contact Manufacturer | Yes | 1.26 V | - | - | - | - | - | - | - | unknown | - | - | DIGITAL OUTPUT | - | IMAGE SENSOR,CMOS | - | - | - | 1.34X1.34 μm | 86 mA | 70 dB | - | - | 1096 | FRAME | - | - | - | ||
![]() S1045 Desco Industries Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9P013D00STC Aptina Imaging | In Stock | - | Datasheet | - | - | - | APTINA IMAGING CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH7814ACC Atmel Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | ATMEL CORP | 85 °C | -40 °C | - | - | Transferred | No | 15.5 V | 14.5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | - | - | IMAGE SENSOR,CCD | - | 1.65-3V | - | 10X10 μm | - | - | - | - | - | - | - | - | - | ||
![]() MN39168FD Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | PANASONIC CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV09710-V28A Omnivision Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV07720-VL1A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV07958-N53A-2E OmniVision Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |