- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Actuator Material | Base Product Number | Color Sensing | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Image Size | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of frames per second | Package | Part # Aliases | Pixel Size - W x H | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Pin Count | Termination Style | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Panel Cutout Dimensions | Power Supplies | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Resolution | Bushing Thread | Frames per Second | Pixel Size | Active Pixel Array | Dynamic Range | Features | Optical Format | Pixel Format | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCD2723BFG(Z,K,C) Toshiba | In Stock | - | - | - | - | - | - | CLCC-32 | - | - | - | - | RGB | - | 40 | 7450 x 3 | + 60 C | - | 0 C | - | - | SMD/SMT | - | - | - | 4.7 um x 4.7 um | - | Details | - | 10.5 V | 9.5 V | - | - | - | Tray | - | - | - | - | - | CCD Linear Image Sensor | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMV50000-1E3M1PA OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Yes | - | - | - | - | 302390003 Q65114A0067 | - | - | Details | - | - | - | - | - | - | Tray | - | CMV50000 | - | - | - | CMOS Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR4K3.5_INVAR_B&W_V6 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | LCC-90 | - | - | - | - | B&W | - | 4 | - | + 60 C | - | 0 C | - | - | - | - | - | 301090010 Q65114A3358 | - | - | Details | - | 3.4 V | 3.2 V | - | - | - | Tray | - | Dragster | - | - | - | Area Scan Sensor | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 4 kilopixels | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2X8K7_INVAR_RGB_V5 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | LCC-90 | - | - | - | - | RGB | - | 4 | - | + 60 C | - | 0 C | - | - | - | - | - | 301730005 Q65114A3334 | 7 um x 7 um | - | Details | - | 3.4 V | 3.2 V | - | - | - | Tray | - | Dragster | - | - | - | Area Scan Sensor | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 2 kilopixels | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2X4K7_INVAR_RGB_V6 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | LCC-90 | - | - | - | - | RGB | - | 4 | - | + 60 C | - | 0 C | - | - | - | - | - | 301040008 Q65114A3334 | 7 um x 7 um | - | Details | - | 3.4 V | 3.2 V | - | - | - | Tray | - | Dragster | - | - | - | Area Scan Sensor | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 2 kilopixels | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Mira220 2QM1WO FT SE OSRAM Opto Semiconductors, Inc. | 3635 |
| - | - | - | - | - | Die | - | Die | - | MIRA220 | - | - | 2000 | 1600 H × 1400 V | - | ams OSRAM | - | Yes | - | - | 90 fps | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q65113A5069 | 2.79 μm x 2.79 μm | Active | Details | - | - | - | - | - | - | Cut Tape | - | Mira220 | - | - | - | Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 Megapixels | - | 90 | 2.79µm x 2.79µm | 1600H x 1400V | - | - | 1/2.7 in | - | - | - | - | - | ||
![]() Mira220 2QM1WP FT SE OSRAM Opto Semiconductors, Inc. | 2327 |
| - | - | - | - | - | Die | - | Die | - | MIRA220 | - | - | 2000 | 1600 H × 1400 V | - | ams OSRAM | - | Yes | - | - | 90 fps | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q65114A0086 | 2.79 μm x 2.79 μm | Active | Details | - | - | - | - | - | - | Cut Tape | - | Mira220 | - | - | - | Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 Megapixels | - | 90 | 2.79µm x 2.79µm | 1600H x 1400V | - | - | 1/2.7 in | - | - | - | - | - | ||
![]() Mira030-1RM2WP OSRAM Opto Semiconductors, Inc. | 25 |
| - | - | - | - | - | 32-WFBGA, WLCSP | - | 32-CSP (3.70x3.07) | - | - | - | - | 72 | - | - | ams OSRAM | - | Yes | - | - | - | Tray | 511840002 Q65114A0079 | - | Active | Details | - | - | - | - | - | -30°C ~ 85°C (TA) | Tray | - | Mira030 | - | - | - | CMOS | - | - | 1.4V ~ 1.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 3.744µm x 3.744µm | 640H x 480V | - | - | - | - | - | - | - | - | ||
![]() TCD1103GFG(8Z,AA2) Toshiba | In Stock | - | - | - | - | - | - | GLCC-16 | - | - | - | - | B&W | - | 120 | 1500 x 1 | + 60 C | - | - 25 C | - | - | SMD/SMT | - | - | - | 5.5 uμm x 64 um | - | Details | - | 4 V | 3 V | - | - | - | Tray | - | - | - | - | - | CCD Linear Image Sensor | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD1304DG(8Z,K) Toshiba | 2000 | - | - | - | - | - | - | CERDIP-22 | - | 22-CERDIP | - | - | B&W | - | 50 | 3648 x 1 | + 60 C | Toshiba Semiconductor and Storage | - 25 C | - | Through Hole | PCB Mount | - | Tray | - | 8 um x 200 um | Active | Details | CDIP | 5.5 V | 3 V | - | - | -25 to 60 °C | Tray | - | - | - | - | - | CCD Linear Image Sensor | - | - | 3V ~ 5.5V | - | 22 | - | - | - | 4 V | - | - | - | - | - | - | - | - | - | - | 8µm x 200µm | - | - | - | - | 8 x 200 um | - | - | - | - | ||
![]() TCD2712DG(Z,2K,C) Toshiba | In Stock | - | - | - | - | - | - | CERDIP-68 | - | - | - | - | RGB | - | 20 | 7500 x 3 | + 60 C | - | 0 C | - | - | PCB Mount | - | - | - | 9.325 um x 9.325 um | - | Details | - | 10.5 V | 9.5 V | - | - | - | Tray | - | - | - | - | - | CCD Linear Image Sensor | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2724DG-1(Z,C) Toshiba | In Stock | - | - | - | - | - | - | CERDIP-22 | - | - | - | - | RGB | - | 40 | 7450 x 3 | + 60 C | - | 0 C | - | - | SMD/SMT | - | - | - | 4.7 um x 4.7 um | - | Details | - | 10.5 V | 9.5 V | - | - | - | Tray | - | - | - | - | - | CCD Linear Image Sensor | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2564DG(Z,2C) Toshiba | 1200 | - | - | - | - | - | - | CERDIP-22 | - | - | - | - | RGB | - | 40 | 5400 x 3 | + 60 C | - | 0 C | - | - | PCB Mount | - | - | - | 7 um x 7 um | - | Details | - | 10.5 V | 9.5 V | - | - | - | Tray | - | - | - | - | - | CCD Linear Image Sensor | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Mira220-2QC1WA FT SE OSRAM Opto Semiconductors, Inc. | 2202 |
| - | - | - | - | - | - | - | - | - | - | RGB | - | 2000 | 1600 H x 1400 V | - | - | - | Yes | - | - | 90 fps | - | 509780029 Q65113A5404 | 2.79 um x 2.79 um | - | Details | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 Megapixels | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Mira220-2QC1WP FT SE OSRAM Opto Semiconductors, Inc. | 2433 |
| - | - | - | - | - | - | - | - | - | - | RGB | - | 2000 | 1600 H x 1400 V | - | - | - | Yes | - | - | 90 fps | - | 509780027 Q65113A5403 | 2.79 um x 2.79 um | - | Details | - | - | - | - | - | - | Reel | - | - | - | - | - | Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 Megapixels | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAI-16050-AXA-JD-B2 ON Semiconductor | 1000000 | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 2 weeks ago) | Through Hole | - | 71-BCPGA | 71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2011 | - | yes | Obsolete | 1 (Unlimited) | CCD | IT HAS A SENSITIVITY OF 34 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | - | 14.5V~15.5V | - | - | - | 45.34 mm | - | 15.5V | - | - | - | 15V | - | - | - | - | - | 2 | 5.5μmx5.5μm | 4896H x 3264V | 64 dB | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AR0147ATSC00XUEA5-DPBR ON Semiconductor | 2441 |
| - | - | - | - | - | IBGA-80 | - | - | - | - | RGB | - | 2600 | - | - | onsemi | - | - | - | - | 60 fps | Tray | - | 3 um x 3 um | Active | - | - | - | - | - | - | - | Tray | - | AR0147AT | - | - | - | CMOS Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 Megapixels | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX75024RTF-GAA-001-SP Melexis | In Stock | - | - | - | - | - | - | 44-WFBGA, WLBGA | - | 44-WLBGA (6.61x5.48) | - | MLX75024 | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | Automotive, AEC-Q100 | - | - | - | 3D Time of Flight | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15µm x 15µm | 320H x 240V | - | - | - | - | - | - | - | - | ||
![]() OV07962-E62T-RH OmniVision | In Stock | - | - | - | - | - | - | 62-CSP4 | - | 62-CSP | - | - | - | - | - | - | - | OmniVision Technologies Inc | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 105°C | - | - | OmniPixel3-HS™ | - | - | - | CMOS with Processor | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6µm x 6µm | 656H x 492V | - | - | - | - | - | - | - | - | ||
![]() OV07738-A20T OmniVision | In Stock | - | - | - | - | - | Panel Mount | 8-BGA, CSPBGA | - | 8-CSP3 (3.42x3.2) | Brass, Chrome Plated | - | - | 40,000 Cycles | - | - | - | E-Switch | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 120 V | 28 V | -30°C ~ 85°C | - | - | 100 | - | - | - | CMOS with Processor | - | 5A (AC/DC) | - | - | - | Wire Wrap | - | Standard Round | - | SPDT | On-On | Circular - 11.91mm Dia | - | - | - | Non-Illuminated | - | 15/32-32 | 30 | 3µm x 3µm | 640H x 480V | - | - | - | - | 12.98mm | - | - | - |